- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Inductor Type | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPIA2510V2-R47-R Eaton - Electronics Division | 412500 |
| Datasheet | 15 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 100MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | MPIA25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Molded | 4.4A | Shielded | 470nH | 25mOhm Max | - | - | 6A | 0.041 1.05mm | RoHS Compliant | AEC-Q200 | ||
![]() MPIA2510V2-2R2-R Eaton - Electronics Division | 18 |
| Datasheet | 15 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 45MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | MPIA25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Molded | 2.1A | Shielded | 2.2μH | 110mOhm Max | - | - | 2.8A | 0.041 1.05mm | RoHS Compliant | AEC-Q200 | ||
![]() MPIA2512V2-3R3-R Eaton - Electronics Division | 412500 |
| Datasheet | 15 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 35MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | MPIA25-V2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Molded | 1.8A | Shielded | 3.3μH | 135mOhm Max | - | - | 2.8A | 0.049 1.25mm | RoHS Compliant | AEC-Q200 | ||
![]() MCL1608V2-2R7-R Eaton - Electronics Division | 14 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 6GHz | - | -40°C~85°C | Tape & Reel (TR) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 500mA | Unshielded | 2.7nH | 120mOhm Max | 10 @ 100MHz | - | - | 0.039 1.00mm | - | - | ||
![]() HCM1A1707V2-4R7-R Eaton - Electronics Division | 200 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 12MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | Active | 1 (Unlimited) | - | 18A | Shielded | 4.7μH | 4.72mOhm Max | - | - | 27A | 0.276 7.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1707V2-8R2-R Eaton - Electronics Division | 9 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 8MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | Active | 1 (Unlimited) | - | 12.5A | Shielded | 8.2μH | 8.7mOhm Max | - | - | 20A | 0.276 7.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MCL2012V1-1R2-R Eaton - Electronics Division | 46 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 65MHz | - | -40°C~85°C | Tape & Reel (TR) | MCL2012V1 | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | Multilayer | 220mA | Unshielded | 1.2μH | 260mOhm Max | - | - | - | 0.043 1.10mm | - | - | ||
![]() HCM1A1305V2-R10-R Eaton - Electronics Division | 48 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 234MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 43A | Shielded | 100nH | 0.59mOhm Max | - | - | 80A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1104V2-470-R Eaton - Electronics Division | 3000 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 3.9MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 2.7A | Shielded | 47μH | 165mOhm Max | - | - | 3.6A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1104V2-220-R Eaton - Electronics Division | 25 |
| Datasheet | 13 Weeks | Surface Mount | Nonstandard | - | 6.5MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 3.8A | Shielded | 22μH | 65mOhm Max | - | - | 4.6A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1104V2-1R5-R Eaton - Electronics Division | 42 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 33MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 14A | Shielded | 1.5μH | 4.2mOhm Max | - | - | 22A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1104V2-150-R Eaton - Electronics Division | 42 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 6.8MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 4.7A | Shielded | 15μH | 45mOhm Max | - | - | 4.6A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1104V2-2R2-R Eaton - Electronics Division | 16 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 25MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 10.5A | Shielded | 2.2μH | 7mOhm Max | - | GENERAL PURPOSE INDUCTOR | 16A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1104V2-R56-R Eaton - Electronics Division | 16 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 62MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 22.5A | Shielded | 560nH | 1.8mOhm Max | - | GENERAL PURPOSE INDUCTOR | 24A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1104V2-4R7-R Eaton - Electronics Division | 6000 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 15MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 8A | Shielded | 4.7μH | 15mOhm Max | - | - | 10.8A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1104V2-R20-R Eaton - Electronics Division | 16 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 150MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 43A | Shielded | 200nH | 0.72mOhm Max | - | - | 60A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() WCL2520-1R0-R Eaton - Electronics Division | 5 |
| Datasheet | 11 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 300MHz | Ceramic | -40°C~85°C | Cut Tape (CT) | WCL2520 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | Wirewound | 580mA | Unshielded | 1μH | 550mOhm Max | 12 @ 25.2MHz | - | - | 0.083 2.10mm | - | - | ||
![]() HCM1A0703V2-R33-R Eaton - Electronics Division | 47 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 95MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.276Lx0.260W 7.00mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | 15A | Shielded | 330nH | 3.5mOhm Max | - | - | 19A | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A0703V2-1R0-R Eaton - Electronics Division | 50000 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 48MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.276Lx0.260W 7.00mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | 10A | Shielded | 1μH | 7.8mOhm Max | - | GENERAL PURPOSE INDUCTOR | 9A | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A0703V2-R82-R Eaton - Electronics Division | 47 |
| Datasheet | 18 Weeks | Surface Mount | Nonstandard | - | 55MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | HCM1AV2 | 0.276Lx0.260W 7.00mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | 10A | Shielded | 820nH | 6.6mOhm Max | - | - | 14A | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 |