- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Packing Method | Shielding | Depth | Construction | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Inductor Type | Current - Saturation | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCM1A0703V2-2R2-R Eaton - Electronics Division | 405 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 29MHz | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | HCM1AV2 | 0.276Lx0.260W 7.00mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | 7A | - | Shielded | - | - | - | - | 2.2μH | - | 15.5mOhm Max | - | - | - | 8.5A | - | - | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() WCL2520-150-R Eaton - Electronics Division | 513 |
| Datasheet | 11 Weeks | - | Surface Mount | 1008 (2520 Metric) | - | 1008 | - | - | - | 20MHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | WCL2520 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 130mA | - | Unshielded | - | - | - | - | 15μH | - | 3Ohm Max | - | 10 @ 2.52MHz | - | - | - | - | - | - | - | 0.083 2.10mm | - | - | - | - | - | - | ||
![]() WCL3225-470-R Eaton - Electronics Division | 1617 |
| Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 10MHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 140mA | - | Unshielded | - | - | - | - | 47μH | - | 5.2Ohm Max | - | 10 @ 2.52MHz | - | - | - | - | - | - | - | 0.089 2.25mm | - | - | - | - | - | - | ||
![]() WCL2520-2R2-R Eaton - Electronics Division | 17 |
| Datasheet | 11 Weeks | - | Surface Mount | 1008 (2520 Metric) | - | 1008 | - | - | - | 150MHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WCL2520 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 315mA | - | Unshielded | - | - | - | - | 2.2μH | - | 1.3Ohm Max | - | 12 @ 7.96MHz | - | - | - | - | - | - | - | 0.083 2.10mm | - | - | - | - | - | - | ||
![]() WCL2520-470-R Eaton - Electronics Division | 34 |
| Datasheet | 11 Weeks | - | Surface Mount | 1008 (2520 Metric) | - | 1008 | - | - | - | 7MHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | -40°C~85°C | Digi-Reel® | - | WCL2520 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 60mA | - | Unshielded | - | - | - | - | 47μH | - | 5.7Ohm Max | - | 10 @ 2.52MHz | - | - | - | - | - | - | - | 0.083 2.10mm | - | - | - | - | - | - | ||
![]() WCL3225-220-R Eaton - Electronics Division | 2000 |
| Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 20MHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | WCL3225 | 0.138Lx0.114W 3.50mmx2.90mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 200mA | - | Unshielded | - | - | - | - | 22μH | - | 2.4Ohm Max | - | 10 @ 2.52MHz | - | - | - | - | - | - | - | 0.089 2.25mm | - | - | - | - | - | - | ||
![]() WCL2520-6R8-R Eaton - Electronics Division | 863 |
| Datasheet | 11 Weeks | - | Surface Mount | 1008 (2520 Metric) | - | 1008 | - | - | - | 35MHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WCL2520 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 175mA | - | Unshielded | - | - | - | - | 6.8μH | - | 2Ohm Max | - | 12 @ 7.96MHz | - | - | - | - | - | - | - | 0.083 2.10mm | - | - | - | - | - | - | ||
![]() DR127-331 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Iron | 0.574 Ω | - | COILTRONICS INC | Coiltronics | DR127-331 | - | 85 °C | -40 °C | 4947 | 8 mm | 12.5 mm | SMT | 12.05 mm | Transferred | 5.68 | - | - | - | DR127 | - | 20% | - | - | - | - | - | - | - | - | TR | - | - | Magnetic Shielding | unknown | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | 4947 | YES | 2.01 A | 330 µH | - | - | - | - | - | - | - | - | ||
![]() SDH2812-2R2-R Eaton - Electronics Division | In Stock | - | - | 10 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SDH2812 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | 1.26A | - | Shielded | - | - | - | - | 2.2μH | - | 114mOhm Max | - | - | - | 1.53A | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | - | - | ||
![]() DR74-470-TRW Eaton - Electronics Division | 1245 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 47μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MPIA4040R4-1R5-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | MPIA4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Obsolete | 1 (Unlimited) | - | Molded | 125°C | -55°C | Wirewound | 4.9A | - | Shielded | 4.06mm | - | - | 4.9A | 1.5μH | 100kHz | 23mOhm | 4.9A | - | - | 6.9A | - | - | - | - | 2mm | 0.079 2.00mm | 4.445mm | 4.064mm | No | RoHS Compliant | - | AEC-Q200 | ||
![]() FP1005R0-R12-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | - | - | SMD/SMT | - | - | 453.59237mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 125nH | - | 280mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CD1-2R5-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | 2 | - | 5.000005g | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | CD | 0.413Lx0.409W 10.50mmx10.40mm | ±30% | Obsolete | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 7.3A | - | Shielded | 10.4mm | - | - | 7.3A | 2.5μH | 100kHz | 10mOhm Max | 7.5A | - | - | 7.5A | - | - | - | - | 4mm | 0.157 4.00mm | 10.4902mm | 10.3886mm | - | RoHS Compliant | Lead Free | - | ||
![]() MP2-6R8-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 110MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MICRO-PAC™ | 0.295Lx0.205W 7.50mmx5.20mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | 1.06A | - | Unshielded | - | - | - | - | 6.8μH | - | 202mOhm Max | - | 46 @ 300kHz | - | 800mA | - | - | - | - | - | 0.071 1.80mm | - | - | - | - | - | - | ||
![]() MP2-2R2-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 150MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MICRO-PAC™ | 0.295Lx0.205W 7.50mmx5.20mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | 1.39A | - | Unshielded | - | - | - | - | 2.2μH | - | 130mOhm Max | - | 32 @ 300kHz | - | 1.4A | - | - | - | - | - | 0.071 1.80mm | - | - | - | - | - | - | ||
![]() CTX01-18988-R Eaton - Electronics Division | 45482 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 230nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() UP1B-150 Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | UNI-PAC™ | 0.350Lx0.240W 8.89mmx6.10mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | 1.2A | - | Unshielded | - | - | - | - | 15μH | - | 174.7mOhm Max | - | - | - | 1.5A | - | - | - | - | - | 0.197 5.00mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() FP1012V1-R120-R Eaton - Electronics Division | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 120nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CTX01-16373-R Eaton - Electronics Division | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 365μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CTX01-16612 Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 500μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |