- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD6030-220-R Eaton - Electronics Division | 21 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SD6030 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.57A | Shielded | - | 6mm | 1.57A | Not | 20.4μH | 100kHz | 122mOhm Max | 1.57A | - | - | 900mA | 30% | 1.57A | 1.57A | - | - | 3mm | 0.118 3.00mm | 5.9944mm | 5.9944mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() DR74-8R2-R Eaton - Electronics Division | 5 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 1.360777g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 2.53A | Shielded | - | 7.6mm | 2.53A | Not | 8.2μH | 100kHz | 44.1mOhm | 3.4A | - | - | 3.4A | 20% | - | 2.53A | 44.1mOhm | 100kHz | 4.35mm | 0.171 4.35mm | 7.6mm | 7.5946mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UP4B-470-R Eaton - Electronics Division | 74 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 6.350293g | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.870Lx0.591W 22.10mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 85°C | -40°C | Wirewound | - | 3.1A | Unshielded | - | 15mm | 3.1A | Not | 47μH | 100kHz | 74mOhm Max | 3.1A | - | - | 5.2A | 20% | 3.1A | 3.1A | - | - | 7.87mm | 0.310 7.87mm | 22.1mm | 15mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DRA127-1R5-R Eaton - Electronics Division | 21 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | - | - | -40°C~165°C | Tape & Reel (TR) | - | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 165°C | -40°C | Wirewound | - | 15.32A | Shielded | - | 12.5mm | 15.32A | Not | 1.5μH | 100kHz | 2.7mOhm | 15.32A | - | - | 31.1A | 20% | - | 15.32A | - | - | 8mm | 0.315 8.00mm | 12.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DR1050-100-R Eaton - Electronics Division | 2891 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 5.000005g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 1998 | DR1050 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 4.8A | Shielded | - | 10.3mm | 4.8A | Not | 10μH | 100kHz | 22.5mOhm Max | 4.58A | - | - | 4.58A | 30% | 4.8A | 4.8A | - | 1MHz | 5mm | 0.197 5.00mm | 10.5mm | 10.287mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DR74-1R0-R Eaton - Electronics Division | 1009 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 1.360777g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 5.39A | Shielded | - | 7.6mm | 5.39A | Not | 1μH | 100kHz | 9.9mOhm | 10.2A | - | - | 10.2A | 20% | - | 5.39A | 9.6mOhm | 100kHz | 4.35mm | 0.171 4.35mm | 7.6mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SD53-3R3-R Eaton - Electronics Division | 354000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SD53 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 2.26A | Shielded | - | 5.2mm | 2.26A | Not | 3.3μH | 100kHz | 34mOhm Max | 2.26A | - | - | 2.6A | 20% | - | 2.26A | - | - | 3mm | 0.118 3.00mm | 5.2mm | 5.1816mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UP1B-470-R Eaton - Electronics Division | 900 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2006 | UNI-PAC™ | 0.350Lx0.240W 8.89mmx6.10mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 85°C | -40°C | Wirewound | - | 720mA | Unshielded | - | 6.1mm | 720mA | Not | 47μH | 100kHz | 474mOhm Max | 720mA | - | - | 870mA | 20% | 720mA | 720mA | - | - | 5mm | 0.197 5.00mm | 8.89mm | 6.096mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FP2-D068-R Eaton - Electronics Division | 188 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC | 0.283Lx0.264W 7.20mmx6.70mm | ±15% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 37A | Unshielded | - | 6.7mm | 37A | - | 68nH | 1MHz | 0.26mOhm | 32A | - | - | 32A | - | - | - | - | - | 3mm | 0.118 3.00mm | 7.1882mm | 6.7056mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SD20-330-R Eaton - Electronics Division | 17 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2004 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 85°C | -40°C | Wirewound | - | 913mA | Shielded | - | - | 913mA | - | 33μH | 100kHz | 310mOhm | 491mA | - | - | 491mA | - | - | - | - | - | 2mm | 0.079 2.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCP0704-R40-R Eaton - Electronics Division | 1000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Iron Powder | - | -40°C~155°C | Tape & Reel (TR) | 2009 | HCP0704 | 0.268Lx0.268W 6.80mmx6.80mm | ±25% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 155°C | -40°C | Wirewound | - | 17A | Shielded | - | - | 17A | - | 400nH | 100kHz | 3.2mOhm | 27A | - | - | 27A | - | - | - | - | - | 4.2mm | 0.157 4.00mm | 6.8mm | 6.8mm | - | - | RoHS Compliant | - | - | ||
![]() HCMA0503-3R3-R Eaton - Electronics Division | 1060 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2015 | HCMA0503 | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -55°C | Wirewound | - | 5.5A | Shielded | - | 5.1mm | 5.5A | - | 3.3μH | 100kHz | 40.4mOhm Max | 6A | - | - | 6A | - | - | - | - | - | 3.3mm | 0.118 3.00mm | 5.1562mm | 5.1054mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() UP5-102-R Eaton - Electronics Division | 9 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | 2MHz | - | - | -25°C~105°C | Tape & Reel (TR) | 2011 | UNI-PAC™ 5 | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | 105°C | -25°C | Wirewound | - | 560mA | Unshielded | - | 15.24mm | 560mA | - | 1mH | 100kHz | 1.8Ohm Max | 560mA | - | - | 1A | - | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP5-2R2-R Eaton - Electronics Division | 9 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | 75MHz | - | - | -25°C~105°C | Tape & Reel (TR) | - | UNI-PAC™ 5 | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | 105°C | -25°C | Wirewound | - | 7.1A | Unshielded | - | - | 7.1A | - | 2.2μH | 100kHz | 14mOhm Max | - | - | - | 16A | - | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() UP4B-6R8-R Eaton - Electronics Division | 31 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 6.803886g | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.870Lx0.591W 22.10mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 85°C | -40°C | Wirewound | - | 8.3A | Unshielded | - | 15mm | 8.3A | Not | 6.8μH | 100kHz | 10mOhm Max | 14.1A | - | - | 14.1A | - | 8.3A | - | - | - | 7.87mm | 0.310 7.87mm | 22.098mm | 14.986mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP2C-101-R Eaton - Electronics Division | 15 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ 2C | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 1.26A | Unshielded | - | - | - | - | 100μH | - | 233.1mOhm | - | - | - | 1.24A | - | - | - | - | - | - | 0.205 5.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() UP5-3R3-R Eaton - Electronics Division | 9 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 5.443108g | - | - | 70MHz | - | - | -25°C~105°C | Tape & Reel (TR) | - | UNI-PAC™ 5 | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | 105°C | -25°C | Wirewound | - | 6.2A | Unshielded | - | - | 6.2A | - | 3.3μH | 100kHz | 18mOhm Max | - | - | - | 14A | - | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FP1105R1-R20-R Eaton - Electronics Division | 37 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 453.59237mg | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 8.6% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP1105 | 0.433Lx0.315W 11.00mmx8.00mm | ±10% | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | 8mm | 46A | Not | 192nH | 100kHz | 0.35mOhm | 46A | POWER INDUCTOR | DUAL ENDED | 42A | - | - | - | - | - | 4.9mm | 0.193 4.90mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() FP0708R1-R09-R Eaton - Electronics Division | 37 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP0708 | 0.335Lx0.276W 8.50mmx7.00mm | ±10% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 44A | Unshielded | - | 8.5mm | 44A | Not | 90nH | 100kHz | 0.35mOhm | 44A | - | - | 75A | - | - | - | - | - | 7.2mm | 0.283 7.20mm | 7mm | 7.0104mm | No | - | RoHS Compliant | - | - | ||
![]() UP5-151-R Eaton - Electronics Division | 9 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | 4.5MHz | - | - | -25°C~105°C | Tape & Reel (TR) | - | UNI-PAC™ 5 | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | 105°C | -25°C | Wirewound | - | 1.5A | Unshielded | - | - | 1.5A | - | 150μH | 100kHz | 250mOhm Max | - | - | - | 2.6A | - | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - |