- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | DC Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTX01-19010-R Eaton - Electronics Division | 3102 |
| - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CTX01-19371-R Eaton - Electronics Division | 20900 | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TP1-100-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | YES | NO LEAD | - | - | RECTANGULAR PACKAGE | - | - | - | Tape & Reel (TR) | 1997 | THIN-PAC™ | 0.480Lx0.370W 12.20mmx9.40mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | 900mA | NO | 1 | - | - | - | 10μH | 0.1MHz | 373.9mOhm Max | - | DC-DC CONVERTER | DUAL ENDED | - | - | 920mA | - | - | 0.071 1.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() CTX01-19076-R Eaton - Electronics Division | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HCP1305-R82-R Eaton - Electronics Division | In Stock | - | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2008 | HCP1305 | 0.543Lx0.508W 13.80mmx12.90mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 31A | Unshielded | 1 | - | - | - | 820nH | 0.1MHz | 2.3mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 52A | - | - | 0.197 5.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() CD1-151-R Eaton - Electronics Division | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | CD | 0.413Lx0.409W 10.50mmx10.40mm | ±30% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 1.05A | Shielded | - | - | - | - | 150μH | - | 506mOhm Max | - | - | - | - | - | 1.15A | - | - | 0.157 4.00mm | - | - | - | - | - | - | ||
![]() CD1-331-R Eaton - Electronics Division | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | CD | 0.413Lx0.409W 10.50mmx10.40mm | ±30% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 720mA | Shielded | - | - | - | - | 330μH | - | 1.09Ohm Max | - | - | - | - | - | 700mA | - | - | 0.157 4.00mm | - | - | - | - | - | - | ||
![]() CTX32T-1R0-R Eaton - Electronics Division | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 120MHz | Ceramic | -25°C~85°C | Tape & Reel (TR) | 2011 | 1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 400mA | Unshielded | 1 | - | - | - | 1μH | 7.96MHz | 700mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | - | 0.087 2.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() CTX32T-R68-R Eaton - Electronics Division | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 160MHz | Ceramic | -25°C~85°C | Tape & Reel (TR) | 2011 | 1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 450mA | Unshielded | 1 | - | - | - | 680nH | 25.2MHz | 600mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | - | - | 0.087 2.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() CTX32CT-101-R Eaton - Electronics Division | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 10MHz | Ceramic | -25°C~85°C | Tape & Reel (TR) | 2011 | 1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 100mA | Unshielded | 1 | - | - | - | 100μH | 0.796MHz | 5Ohm Max | - | POWER INDUCTOR | DUAL ENDED | 15 @ 796kHz | 4.7 | - | - | - | 0.087 2.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() CTX01-19369-R Eaton - Electronics Division | 2100 | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HCP0704-3R3-R Eaton - Electronics Division | 2000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | - | Iron Powder | -40°C~155°C | Tape & Reel (TR) | 2009 | HCP0704 | 0.268Lx0.268W 6.80mmx6.80mm | ±25% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 155°C | -40°C | Wirewound | - | 6A | Shielded | - | 6.8mm | 6A | Not | 3.3μH | 100kHz | 25mOhm | 9.5A | - | - | - | - | 9.5A | 6A | 4.191mm | 0.157 4.00mm | 6.8mm | 6.8072mm | No | RoHS Compliant | - | - | ||
![]() MP2-470-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 28MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2013 | MICRO-PAC™ | 0.295Lx0.205W 7.50mmx5.20mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 520mA | Unshielded | - | - | - | - | 47μH | - | 833mOhm Max | - | - | - | 65 @ 300kHz | - | 310mA | - | - | 0.071 1.80mm | - | - | - | - | - | - | ||
![]() UP2C-151-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ 2C | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 1.04A | Unshielded | - | - | - | - | 150μH | - | 351.4mOhm | - | - | - | - | - | 1.02A | - | - | 0.205 5.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() CD1-3R8-R Eaton - Electronics Division | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | CD | 0.413Lx0.409W 10.50mmx10.40mm | ±30% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 6.55A | Shielded | - | - | - | - | 3.8μH | - | 13mOhm Max | - | - | - | - | - | 6A | - | - | 0.157 4.00mm | - | - | - | - | - | - | ||
![]() CTX32T-3R3-R Eaton - Electronics Division | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 60MHz | Ceramic | -25°C~85°C | Tape & Reel (TR) | 2011 | 1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | Unshielded | 1 | 2.5mm | 260mA | Not | 3.3μH | 7.96MHz | 1.2Ohm Max | - | POWER INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 260mA | 2.1844mm | 0.087 2.20mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TP4-100-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | YES | NO LEAD | - | - | RECTANGULAR PACKAGE | - | - | - | Tape & Reel (TR) | 1997 | THIN-PAC™ | 0.480Lx0.370W 12.20mmx9.40mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | 1.5A | Unshielded | 1 | - | - | - | 10μH | 0.1MHz | 145.8mOhm Max | - | DC-DC CONVERTER | DUAL ENDED | - | - | 1.6A | - | - | 0.118 3.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() MPIA4012V2-R33-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | 128MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPIA40-V2 | 0.195Lx0.165W 4.95mmx4.20mm | ±20% | yes | Active | 1 (Unlimited) | - | - | EAR99 | Molded | - | - | - | 8504.50.80.00 | 7.5A | Shielded | - | - | - | - | 330nH | - | 13.5mOhm Max | - | - | - | - | - | 11A | - | - | 0.047 1.20mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() LDS0705-471M-R Eaton - Electronics Division | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | LDS0705 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 387mA | Shielded | - | - | - | - | 470μH | - | 1.56Ohm | - | - | - | - | - | 368mA | - | - | 0.197 5.00mm | - | - | - | - | - | - | ||
![]() MPI4040R4-R47-R Eaton - Electronics Division | 3623 |
| Datasheet | - | - | Surface Mount | 1816 (4540 Metric) | - | - | - | - | - | - | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2012 | MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 8.1A | Shielded | - | - | - | - | 450nH | - | 8.2mOhm | - | - | - | - | - | 11.5A | - | - | 0.079 2.00mm | - | - | - | - | - | - |