- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Lead/Base Style | Current - Saturation | DC Resistance (DCR) - Parallel | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPI5451R1-100-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2014 | MPI5451 | 0.216Lx0.204W 5.49mmx5.18mm | ±15% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.3A | Shielded | - | - | - | - | 10μH | - | 290mOhm | - | - | - | 2.5A | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | - | - | ||
![]() MPI5451R1-3R3-R Eaton - Electronics Division | 12000 | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2014 | MPI5451 | 0.216Lx0.204W 5.49mmx5.18mm | ±15% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.3A | Shielded | - | - | - | - | 3.3μH | - | 95mOhm | - | - | - | 3.8A | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | - | - | ||
![]() DR124-330-R Eaton - Electronics Division | 279 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 3.175147g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DR124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.6A | Shielded | 12.3mm | 2.6A | Not | - | 33μH | 100kHz | 97mOhm Max | 3.12A | - | - | 3.12A | - | 20% | 2.6A | 2.6A | 1MHz | - | 4.5mm | 0.177 4.50mm | 12.3mm | 12.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SD8350-680-R Eaton - Electronics Division | 4843 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 1.814369g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD8350 | 0.374Lx0.327W 9.50mmx8.30mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1A | Shielded | 8.3mm | 1A | Not | - | 68μH | 100kHz | 240mOhm Max | 1A | - | - | 1.5A | - | 30% | 1A | 1A | - | - | 4.5mm | 0.118 3.00mm | 9.5mm | 8.2804mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() CTX100-5-52M-R Eaton - Electronics Division | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | - | 69.399633g | - | Iron Powder | -40°C~75°C | Bulk | 2007 | CTX | 1.394Lx0.854W 35.40mmx21.70mm | ±20% | Active | 1 (Unlimited) | Radial | Toroidal | 27mOhm | 75°C | -40°C | - | 8.2A | Unshielded | 21.7mm | 8.2A | - | 23mm | 100μH | 100kHz | 26.7mOhm Max | 7.5A | - | Pin | 7.5A | - | - | - | - | - | 37.8mm | 40.2mm | 1.583 40.20mm | 35.4076mm | 21.6916mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HC7-R47-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 5.443108g | - | Iron Powder | -40°C~155°C | Tape & Reel (TR) | - | HC7 | 0.543Lx0.512W 13.80mmx13.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 155°C | -40°C | Wirewound | 23.4A | Unshielded | 13mm | 23.4A | Not | - | 470nH | 100kHz | 1.6mOhm Max | 51.9A | - | - | 51.9A | - | - | - | - | - | - | 5.5mm | 0.217 5.50mm | 13.7922mm | 13mm | No | - | RoHS Compliant | Lead Free | ||
![]() UP0.4C-221-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4C | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 250mA | Unshielded | - | - | - | - | 220μH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.115 2.92mm | - | - | - | - | - | - | ||
![]() FP1108B1-R180-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FP1108 | 0.457Lx0.315W 11.60mmx8.00mm | ±10% | Active | 1 (Unlimited) | - | - | - | - | - | - | 40A | Unshielded | - | - | - | - | 180nH | - | 0.29mOhm | - | - | - | 50A | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() SDH3812-100-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SDH3812 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 690mA | Shielded | - | - | - | - | 10μH | - | 478mOhm Max | - | - | - | 880mA | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | - | - | ||
![]() SDH3812-330-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SDH3812 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 410mA | Shielded | - | - | - | - | 33μH | - | 1.358Ohm Max | - | - | - | 490mA | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | - | - | ||
![]() SDH3812-2R2-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SDH3812 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.37A | Shielded | - | - | - | - | 2.2μH | - | 124mOhm Max | - | - | - | 1.9A | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | - | - | ||
![]() SDH3812-221-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SDH3812 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 160mA | Shielded | - | - | - | - | 220μH | - | 8.42Ohm Max | - | - | - | 190mA | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | - | - | ||
![]() UP0.4SC-330-R Eaton - Electronics Division | 5 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 20MHz | - | -40°C~125°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4SC | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 600mA | Shielded | 4.45mm | 600mA | - | - | 33μH | 100kHz | 190mOhm Max | 600mA | 40 @ 100kHz | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | ||
![]() UP3B-4R7 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCMA0503-220-R Eaton | 2150 |
| - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | 5.1mm | - | - | - | 22 μH | - | - | 1.9A | - | - | - | 270mOhm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCL1005-270-R Eaton - Electronics Division | 2697 | - | Datasheet | 11 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | 0402 | - | 1.6GHz | - | -55°C~125°C | Tape & Reel (TR) | - | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | - | - | - | 300mA | Unshielded | - | - | - | - | 27nH | - | 700mOhm Max | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCL1005-6R2-R Eaton - Electronics Division | 11280 |
| Datasheet | 11 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | 0402 | - | 3.9GHz | - | -55°C~125°C | Tape & Reel (TR) | - | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | Active | 1 (Unlimited) | - | Multilayer | - | - | - | - | 300mA | Unshielded | - | - | - | - | 6.2nH | - | 300mOhm Max | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCL1608V1-120-R Eaton - Electronics Division | 45 |
| Datasheet | 11 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | 15MHz | - | -40°C~85°C | Tape & Reel (TR) | - | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | - | - | - | 60mA | Unshielded | - | - | - | - | 12μH | - | 1.25Ohm Max | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() MCL1608V1-8R2-R Eaton - Electronics Division | 4000 | - | Datasheet | 11 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | 18MHz | - | -40°C~85°C | Tape & Reel (TR) | - | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | - | - | - | 60mA | Unshielded | - | - | - | - | 8.2μH | - | 1.05Ohm Max | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() MCL1608V2-820-R Eaton - Electronics Division | 45 |
| Datasheet | 11 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | 800MHz | - | -40°C~85°C | Tape & Reel (TR) | - | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | - | - | - | 300mA | Unshielded | - | - | - | - | 82nH | - | 1Ohm Max | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - |