- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCL2012V1-1R0-R Eaton - Electronics Division | 1124 | - | Datasheet | 11 Weeks | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 75MHz | - | -40°C~85°C | Digi-Reel® | - | MCL2012V1 | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | Multilayer | - | - | 220mA | Unshielded | - | 1μH | - | 260mOhm Max | - | - | 0.043 1.10mm | - | - | ||
![]() MCL1005-1R5-R Eaton - Electronics Division | 8535 | - | Datasheet | 11 Weeks | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | - | -55°C~125°C | Tape & Reel (TR) | - | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | - | - | 300mA | Unshielded | - | 1.5nH | - | 100mOhm Max | 8 @ 100MHz | - | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() MCL1005-470-R Eaton - Electronics Division | 9896 | - | Datasheet | 11 Weeks | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1GHz | - | -55°C~125°C | Tape & Reel (TR) | - | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | Multilayer | - | - | 200mA | Unshielded | - | 47nH | - | 1.1Ohm Max | 8 @ 100MHz | - | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() MCL1608V1-R82-R Eaton - Electronics Division | 3483 |
| Datasheet | 11 Weeks | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 85MHz | - | -40°C~85°C | Tape & Reel (TR) | - | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | Multilayer | - | - | 100mA | Unshielded | - | 820nH | - | 600mOhm Max | - | - | 0.039 1.00mm | - | - | ||
![]() FP0704-150-R Eaton - Electronics Division | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 453.59237mg | - | Iron Powder | -40°C~75°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | Toroidal | 75°C | -40°C | 25A | Unshielded | 25A | 150nH | 100kHz | 165mOhm | - | - | - | RoHS Compliant | - | ||
![]() MCL2012V1-150-R Eaton - Electronics Division | 24 |
| Datasheet | 11 Weeks | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 19MHz | - | -40°C~85°C | Tape & Reel (TR) | - | MCL2012V1 | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | Multilayer | - | - | 50mA | Unshielded | - | 15μH | - | 750mOhm Max | - | - | 0.043 1.10mm | RoHS Compliant | - | ||
![]() MCL2012V1-5R6-R Eaton - Electronics Division | 24 |
| Datasheet | 11 Weeks | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 32MHz | - | -40°C~85°C | Tape & Reel (TR) | - | MCL2012V1 | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | Multilayer | - | - | 100mA | Unshielded | - | 5.6μH | - | 600mOhm Max | - | - | 0.043 1.10mm | RoHS Compliant | - | ||
![]() HCM1A1707V2-2R2-R Eaton - Electronics Division | 208 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | 18MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | HCM1AV2 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | Active | 1 (Unlimited) | - | - | - | 22A | Shielded | - | 2.2μH | - | 2.41mOhm Max | - | 31A | 0.276 7.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A0503V2-R47-R Eaton - Electronics Division | 2149 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | 80MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | HCM1AV2 | 0.213Lx0.205W 5.40mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | 11A | Shielded | - | 470nH | - | 6.1mOhm Max | - | 12A | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A1104V2-3R3-R Eaton - Electronics Division | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | 19MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | 8.2A | Shielded | - | 3.3μH | - | 11.4mOhm Max | - | 11.5A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() FP1106R1-R15-R Eaton - Electronics Division | 9 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 150nH | - | - | - | - | - | RoHS Compliant | - | ||
![]() CTX16-16364 Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCM1A2213V2-3R3-R Eaton - Electronics Division | 118 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | 12MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | HCM1AV2 | 0.885Lx0.866W 22.48mmx22.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | 34A | Shielded | - | 3.3μH | - | 1.77mOhm Max | - | 41A | 0.512 13.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A2213V2-2R2-R Eaton - Electronics Division | 97 |
| Datasheet | 8 Weeks | - | Surface Mount | Nonstandard | - | - | 17MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | HCM1AV2 | 0.885Lx0.866W 22.48mmx22.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | 42.5A | Shielded | - | 2.2μH | - | 1.25mOhm Max | - | 48A | 0.512 13.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCM1A2213V2-470-R Eaton - Electronics Division | 112 |
| Datasheet | 8 Weeks | - | Surface Mount | Nonstandard | - | - | 2MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | HCM1AV2 | 0.885Lx0.866W 22.48mmx22.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | 10A | Shielded | - | 47μH | - | 17.7mOhm Max | - | 15A | 0.512 13.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SD3812-4R7-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 870mA | Shielded | - | 4.7μH | - | 256mOhm | - | 1.13A | 0.047 1.20mm | - | - | ||
![]() SD3812-151-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 178mA | Shielded | - | 150μH | - | 6.13Ohm | - | 202mA | 0.047 1.20mm | - | - | ||
![]() HCM1A1105V2-120-R Eaton - Electronics Division | 257 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | 9MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | 5A | Shielded | - | 12μH | - | 35.9mOhm Max | - | 8A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() UP1B-151 Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2002 | UNI-PAC™ | 0.350Lx0.240W 8.89mmx6.10mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 400mA | Unshielded | - | 150μH | - | 1.61Ohm Max | - | 460mA | 0.197 5.00mm | Non-RoHS Compliant | - | ||
![]() HCM1A1104V2-R36-R Eaton - Electronics Division | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | 80MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | HCM1AV2 | 0.425Lx0.394W 10.80mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | 26A | Shielded | - | 360nH | - | 1.2mOhm Max | - | 33A | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 |