- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Lead/Base Style | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Inductance - Parallel | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD10-330-R Eaton - Electronics Division | 9 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 412mA | Shielded | - | 412mA | - | - | 33μH | 100kHz | 980.7mOhm | - | 420mA | - | 420mA | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD10-R47-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 2.59A | Shielded | - | 2.59A | - | - | 470nH | 100kHz | 24.9mOhm | - | 3.54A | - | 3.54A | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() UP4B-6R8-R Eaton - Electronics Division | 31 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 6.803886g | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.870Lx0.591W 22.10mmx15.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 8.3A | Unshielded | 15mm | 8.3A | Not | - | 6.8μH | 100kHz | 10mOhm Max | - | 14.1A | - | 14.1A | - | 8.3A | - | - | - | - | - | 7.87mm | 0.310 7.87mm | 22.098mm | 14.986mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP2C-101-R Eaton - Electronics Division | 15 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ 2C | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.26A | Unshielded | - | - | - | - | 100μH | - | 233.1mOhm | - | - | - | 1.24A | - | - | - | - | - | - | - | - | 0.205 5.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() DR1050-681-R Eaton - Electronics Division | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5.000005g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2016 | DR1050 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 560mA | Shielded | 10.3mm | 560mA | - | - | 680μH | 100kHz | 1.369Ohm Max | - | 550mA | - | 550mA | - | - | - | - | - | - | - | 5mm | 0.197 5.00mm | 10.4902mm | 10.287mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() FP1107R2-R40-R Eaton - Electronics Division | 24 |
| Datasheet | 25 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1107 | 0.433Lx0.283W 11.00mmx7.20mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 42A | Unshielded | 7.2mm | 42A | Not | - | 400nH | 100kHz | 0.47mOhm | - | 25A | - | 25A | - | 42A | - | - | 2MHz | - | - | 7.2mm | 0.283 7.20mm | 11mm | 7.1882mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP2C-470-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ 2C | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.77A | Unshielded | - | - | - | - | 47μH | - | 118.5mOhm | - | - | - | 1.83A | - | - | - | - | - | - | - | - | 0.205 5.20mm | - | - | - | - | - | - | - | ||
![]() DR1050-390-R Eaton - Electronics Division | 33 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5.000005g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2016 | DR1050 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.35A | Shielded | 10.3mm | 2.35A | - | - | 39μH | 100kHz | 75.9mOhm Max | - | 2.35A | - | 2.35A | - | - | - | - | - | - | - | 5mm | 0.197 5.00mm | 10.4902mm | 10.287mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DR73-331-R Eaton - Electronics Division | 713 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | - | 420mA | Shielded | 7.6mm | 420mA | Not | - | 330μH | 100kHz | 1.59Ohm | - | 440mA | - | 440mA | 20% | 420mA | 420mA | - | 100kHz | - | - | 3.55mm | 0.140 3.55mm | 7.6mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DR127-R47-R Eaton - Electronics Division | 48 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 5.443108g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 17.9A | Shielded | 12.5mm | 17.9A | Not | - | 470nH | 100kHz | 1.95mOhm | - | 56A | - | 56A | 20% | - | 17.9A | 1.95mOhm | 100kHz | - | - | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() HCF1305-1R8-R Eaton - Electronics Division | 33 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4.082331g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | HCF1305 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 16.3A | Unshielded | 12.5mm | 16.3A | Not | - | 1.8μH | 100kHz | 3.1mOhm Max | - | 18A | - | 18A | - | - | - | - | 1MHz | - | - | 5mm | 0.197 5.00mm | 12.5mm | 12.4968mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP2B-150-R Eaton - Electronics Division | 2919 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2.721554g | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.550Lx0.410W 13.97mmx10.41mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 41mOhm | 85°C | -40°C | Wirewound | 3.5A | Unshielded | 10.41mm | 3.5A | Not | - | 15μH | 100kHz | 41mOhm Max | - | 2.4A | - | 2.4A | 20% | 3.5A | 3.5A | - | - | - | - | 6mm | 0.236 6.00mm | 13.97mm | 10.3886mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DRA125-4R7-R Eaton - Electronics Division | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 165°C | -40°C | Wirewound | 7.67A | Shielded | 12.5mm | 7.67A | Not | - | 4.7μH | 100kHz | 9.2mOhm | 6.41A | 7.67A | - | 9.76A | 20% | - | 7.67A | - | 100kHz | - | - | 6mm | 0.236 6.00mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SD14-101-R Eaton - Electronics Division | 17 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 386mA | Shielded | - | 386mA | - | - | 100μH | 100kHz | 1.68Ohm | - | 373mA | - | 373mA | - | - | - | - | - | - | - | 1.45mm | 0.057 1.45mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD12-150-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 782mA | Shielded | - | 782mA | - | - | 15μH | 100kHz | 408.9mOhm | - | 692mA | - | 692mA | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CTX750-1-52-R Eaton - Electronics Division | 36 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | 453.59237mg | - | Iron Powder | -40°C~75°C | Bulk | - | CTX | 1.173Diax0.685W 29.80mmx17.40mm | ±20% | Active | 1 (Unlimited) | Radial | Toroidal | - | 75°C | -40°C | - | 1.8A | Unshielded | 17.4mm | 1.8A | - | - | 750μH | 100kHz | 434mOhm Max | - | 2.4A | Radial | 2.4A | - | - | - | - | - | 750 μH | 29.8mm | 17.4mm | - | - | 17.399mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DR1050-1R5-R Eaton - Electronics Division | 3500 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 5.000005g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | DR1050 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 8.6A | Shielded | 10.3mm | 8.6A | Not | 7.3mm | 1.5μH | 100kHz | 5mOhm Max | - | 10.5A | - | 10.5A | - | 8.6A | - | - | 1MHz | - | - | 5mm | 0.197 5.00mm | 10.5mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CTX01-17772-R Eaton - Electronics Division | In Stock | - | - | 12 Weeks | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FP1308R2-R11-R Eaton - Electronics Division | 28 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2012 | FLAT-PAC, FP1308R | 0.528Lx0.500W 13.40mmx12.70mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 45A | Unshielded | 12.7mm | 45A | - | - | 110nH | 100kHz | 0.53mOhm | - | 45A | - | 120A | - | - | - | - | - | - | - | 8.001mm | 0.315 8.00mm | 12.7mm | 12.7mm | No | - | RoHS Compliant | - | - | ||
![]() DRA124-4R7-R Eaton - Electronics Division | 24 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 165°C | -40°C | Wirewound | 5.47A | Shielded | 12.5mm | 5.47A | Not | - | 4.7μH | 100kHz | 14mOhm | 3.87A | 9.06A | - | 9.06A | 20% | - | 5.47A | - | 100kHz | - | - | 4.5mm | 0.177 4.50mm | 12.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |