- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Current - Saturation | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD3812-221-R Eaton - Electronics Division | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | 160mA | Shielded | - | 220μH | - | 7.585Ohm | - | - | 167mA | 0.047 1.20mm | - | ||
![]() SD3812-3R3-R Eaton - Electronics Division | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | 1.1A | Shielded | - | 3.3μH | - | 159mOhm | - | - | 1.4A | 0.047 1.20mm | - | ||
![]() CTX99-15234 Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX99-15460 Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD3812-150-R Eaton - Electronics Division | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | 539mA | Shielded | - | 15μH | - | 665mOhm | - | - | 636mA | 0.047 1.20mm | - | ||
![]() SD3812-8R2-R Eaton - Electronics Division | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | 690mA | Shielded | - | 8.2μH | - | 406mOhm | - | - | 854mA | 0.047 1.20mm | - | ||
![]() SDH2812-1R0-R Eaton - Electronics Division | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 1999 | SDH2812 | 0.118Lx0.110W 3.00mmx2.80mm | ±30% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | 1.45A | Shielded | - | 1.02μH | - | 83mOhm Max | - | - | 1.95A | 0.047 1.20mm | - | ||
![]() SDH2812-220-R Eaton - Electronics Division | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | SDH2812 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | 440mA | Shielded | - | 21.6μH | - | 922mOhm Max | - | - | 460mA | 0.047 1.20mm | - | ||
![]() SDH2812-330-R Eaton - Electronics Division | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2004 | SDH2812 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | 350mA | Shielded | - | 33.2μH | - | 1.43Ohm Max | - | - | 380mA | 0.047 1.20mm | - | ||
![]() CTX00-18330-R Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TP2-R47-R Eaton - Electronics Division | In Stock | - | Datasheet | Surface Mount | Nonstandard | YES | NO LEAD | RECTANGULAR PACKAGE | - | - | Tape & Reel (TR) | 1997 | THIN-PAC™ | 0.370Lx0.260W 9.40mmx6.60mm | ±20% | Obsolete | 1 (Unlimited) | 2 | EAR99 | Toroidal | 8504.50.80.00 | 2.2A | Unshielded | 1 | 470nH | 0.1MHz | 53.7mOhm Max | DC-DC CONVERTER | DUAL ENDED | 3.2A | 0.087 2.20mm | RoHS Compliant | ||
![]() TP2-470-R Eaton - Electronics Division | In Stock | - | Datasheet | Surface Mount | Nonstandard | YES | NO LEAD | RECTANGULAR PACKAGE | - | - | Tape & Reel (TR) | 1997 | THIN-PAC™ | 0.370Lx0.260W 9.40mmx6.60mm | ±20% | Obsolete | 1 (Unlimited) | 2 | EAR99 | Toroidal | 8504.50.80.00 | 600mA | Unshielded | 1 | 47μH | 0.1MHz | 696.2mOhm Max | DC-DC CONVERTER | DUAL ENDED | 300mA | 0.087 2.20mm | RoHS Compliant | ||
![]() TP4-1R5-R Eaton - Electronics Division | In Stock | - | Datasheet | Surface Mount | Nonstandard | YES | NO LEAD | RECTANGULAR PACKAGE | - | - | Tape & Reel (TR) | 1997 | THIN-PAC™ | 0.480Lx0.370W 12.20mmx9.40mm | ±20% | Obsolete | 1 (Unlimited) | 2 | EAR99 | Toroidal | 8504.50.80.00 | 2.2A | Unshielded | 1 | 1.5μH | 0.1MHz | 64.1mOhm Max | DC-DC CONVERTER | DUAL ENDED | 3.4A | 0.118 3.00mm | RoHS Compliant | ||
![]() CTX01-17957-R Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX01-16125 Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CTX99-16886 Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX00-17328-R Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX01-13134 Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD3812-820-R Eaton - Electronics Division | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD38 | 0.157Lx0.157W 4.00mmx4.00mm | ±15% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | 259mA | Shielded | - | 82μH | - | 2.885Ohm | - | - | 276mA | 0.047 1.20mm | - | ||
![]() CTX02-12705 Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |