- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD18-3R3-R Eaton - Electronics Division | 24 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 2.07A | Shielded | - | 2.07A | - | 3.3μH | 100kHz | 60.5mOhm | - | 1.71A | 1.71A | - | - | - | - | - | 1.8mm | 0.071 1.80mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD18-4R7-R Eaton - Electronics Division | 24 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 1.77A | Shielded | 5.2mm | 1.77A | Not | 4.7μH | 100kHz | 82.4mOhm | - | 1.54A | 1.54A | - | 1.77A | - | - | - | 1.8mm | 0.071 1.80mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1305-R47-R Eaton - Electronics Division | 30 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2006 | HCM1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -55°C | Wirewound | 38A | Shielded | 12.5mm | 38A | Not | 470nH | 100kHz | 0.92mOhm Max | - | 65A | 65A | - | 38A | - | - | 5MHz | 5mm | 0.197 5.00mm | 13.3mm | 12.192mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() DR124-R47-R Eaton - Electronics Division | 5250 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 3.175147g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DR124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -40°C | Wirewound | 16A | Shielded | 12.3mm | 16A | Not | 470nH | 100kHz | 2.7mOhm Max | - | 24.4A | 24.4A | - | 16A | - | - | - | 4.5mm | 0.177 4.50mm | 12.3mm | 12.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HC1-R87-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7.257478g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2015 | HC1 | 0.512Lx0.512W 13.00mmx13.00mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -40°C | Wirewound | 28.01A | Unshielded | 13mm | 28.01A | Not | 870nH | 300kHz | 1.23mOhm Max | - | 28.01A | 21A | - | - | - | - | - | 10mm | 0.394 10.00mm | 13mm | 13.0048mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FP0705R3-R22-R Eaton - Electronics Division | 2080 |
| Datasheet | 25 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | FLAT-PAC, FP0705 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -40°C | Wirewound | 32A | Unshielded | 7mm | 32A | Not | 220nH | 100kHz | 0.46mOhm | - | 32A | 20A | - | 32A | - | - | 2MHz | 4.95mm | 0.195 4.95mm | 7mm | 7.0104mm | - | - | RoHS Compliant | - | - | ||
![]() DR1030-820-R Eaton - Electronics Division | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5.000005g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2016 | DR1030 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -40°C | Wirewound | 1A | Shielded | 10.3mm | 1A | - | 82μH | 100kHz | 382.3mOhm Max | - | 1.14A | 1.14A | - | - | - | - | - | 3mm | 0.118 3.00mm | 10.4902mm | 10.287mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() HCM1A1707-470-R Eaton - Electronics Division | 26 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | 5.5A | Shielded | - | - | - | 47μH | - | 47mOhm Max | - | - | 8A | - | - | - | - | - | - | 0.276 7.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() DRA74-6R8-R Eaton - Electronics Division | 7120 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 165°C | -40°C | Wirewound | 2.91A | Shielded | 7.6mm | 2.91A | Not | 6.8μH | 100kHz | 34mOhm | 126mA | 2.91A | 3.68A | 20% | 2.91A | 2.91A | - | 100kHz | 4.35mm | 0.171 4.35mm | 7.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() FP3-8R2-R Eaton - Electronics Division | 11900 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | - | Iron Powder | -40°C~155°C | Tape & Reel (TR) | 2013 | FLAT-PAC 3 | 0.285Lx0.264W 7.25mmx6.70mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 155°C | -55°C | Wirewound | 2.91A | Unshielded | 6.7mm | 2.91A | Not | 8.2μH | 100kHz | 74mOhm Max | - | 3.4A | 3.4A | 15% | 2.91A | 2.91A | 74mOhm | 2MHz | 3mm | 0.118 3.00mm | 7.25mm | 6.7mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SD25-470-R Eaton - Electronics Division | 476000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 919mA | Shielded | 5.2mm | 919mA | Not | 47μH | 100kHz | 315.6mOhm | - | 592mA | 592mA | - | - | - | - | - | 2.5mm | 0.098 2.50mm | 5.1816mm | 5.1816mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP2UC-220-R Eaton - Electronics Division | 600 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | Ferrite | 19MHz | - | -25°C~85°C | Tape & Reel (TR) | 2002 | UNI-PAC™ 2UC | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 2.7A | Unshielded | 9.5mm | 2.7A | Not | 22μH | 100kHz | 85mOhm Max | 1.8A | 2.7A | 2.6A | - | 2.7A | - | - | - | 5.21mm | 0.205 5.21mm | 12.7mm | 9.3mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SD3114-100-R Eaton - Electronics Division | 439 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD3114 | 0.122Lx0.122W 3.10mmx3.10mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -40°C | Wirewound | 570mA | Shielded | 3.1mm | 570mA | Not | 10μH | 100kHz | 458mOhm | - | 570mA | 780mA | 30% | 570mA | 570mA | - | - | 1.4mm | 0.055 1.40mm | 3.1mm | 3.0988mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SD18-100-R Eaton - Electronics Division | 24 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 1.28A | Shielded | 5.2mm | 1.28A | Not | 10μH | 100kHz | 158.4mOhm | - | 982mA | 982mA | - | 1.28A | - | - | - | 1.8mm | 0.071 1.80mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() UP3B-1R5-R Eaton - Electronics Division | 30 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 3.628739g | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2009 | UNI-PAC™ | 0.760Lx0.520W 19.30mmx13.21mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 10A | Unshielded | 13.21mm | 10A | Not | 1.5μH | 100kHz | 5.3mOhm Max | - | 12A | 12A | - | 10A | - | - | - | 6.8mm | 0.268 6.80mm | 19.2786mm | 13.208mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() UP4B-3R3-R Eaton - Electronics Division | 30 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 6.803886g | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2006 | UNI-PAC™ | 0.870Lx0.591W 22.10mmx15.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 11A | Unshielded | 15mm | 11A | Not | 3.3μH | 100kHz | 5.7mOhm Max | - | 20.2A | 20.2A | - | 11A | - | - | - | 7.87mm | 0.310 7.87mm | 22.098mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD18-681-R Eaton - Electronics Division | 24 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 167mA | Shielded | 5.2mm | 167mA | Not | 680μH | 100kHz | 9.28Ohm | - | 124mA | 124mA | - | 167mA | - | - | - | 1.8mm | 0.071 1.80mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DR74-221-R Eaton - Electronics Division | 40 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1.360777g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -40°C | Wirewound | 560mA | Shielded | 7.6mm | 560mA | Not | 220μH | 100kHz | 907mOhm | - | 660mA | 660mA | 20% | 560mA | 560mA | 907mOhm | 100kHz | 4.35mm | 0.171 4.35mm | 7.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DR124-220-R Eaton - Electronics Division | 750 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 3.175147g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DR124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -40°C | Wirewound | 3.2A | Shielded | 12.3mm | 3.2A | Not | 22μH | 100kHz | 64.8mOhm Max | - | 3.83A | 3.83A | 20% | 3.2A | 3.2A | - | 1MHz | 4.5mm | 0.177 4.50mm | 12.3mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SD18-820-R Eaton - Electronics Division | 24 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 446mA | Shielded | - | 446mA | - | 82μH | 100kHz | 1.3Ohm | - | 356mA | 356mA | - | - | - | - | - | 1.8mm | 0.071 1.80mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - |