- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Lead/Base Style | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD18-820-R Eaton - Electronics Division | 13 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 446mA | Shielded | - | 446mA | - | - | 82μH | 100kHz | 1.3Ohm | - | 356mA | - | 356mA | - | - | - | - | - | 1.8mm | 0.071 1.80mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FP0807R1-R12-R Eaton - Electronics Division | 633 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2015 | FLAT-PAC, FP0807 | 0.299Lx0.291W 7.60mmx7.40mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -40°C | Wirewound | 49A | Unshielded | 7.6mm | 49A | - | - | 120nH | 100kHz | 0.5mOhm | - | 61A | - | 66A | - | - | - | - | - | 7mm | 0.276 7.00mm | 7.5946mm | 7.3914mm | No | - | RoHS Compliant | - | - | ||
![]() SD20-101-R Eaton - Electronics Division | 21 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 495mA | Shielded | 5.2mm | 495mA | Not | - | 100μH | 100kHz | 1.06Ohm | - | 283mA | - | 283mA | - | 495mA | - | - | - | 2mm | 0.079 2.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD20-331-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2003 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 294mA | Shielded | 5.2mm | 294mA | Not | - | 330μH | 100kHz | 2.99Ohm | - | 155mA | - | 155mA | - | 294mA | - | - | - | 2mm | 0.079 2.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() UP2C-2R2-R Eaton - Electronics Division | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ 2C | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | 7.5A | Unshielded | - | - | - | - | 2.2μH | - | 6.6mOhm | - | - | - | 8.67A | - | - | - | - | - | - | 0.205 5.20mm | - | - | - | - | - | - | - | ||
![]() DRA124-102-R Eaton - Electronics Division | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 165°C | -40°C | Wirewound | 380mA | Shielded | 12.5mm | 380mA | Not | - | 1mH | 100kHz | 2.94Ohm | 865mA | 380mA | - | 629mA | 20% | 380mA | 380mA | 100kHz | - | 4.5mm | 0.177 4.50mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() UP1B-330-R Eaton - Electronics Division | 900 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2004 | UNI-PAC™ | 0.350Lx0.240W 8.89mmx6.10mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 820mA | Unshielded | 6.1mm | 820mA | Not | - | 33μH | 100kHz | 367mOhm Max | - | 820mA | - | 990mA | - | 820mA | - | - | - | 5mm | 0.197 5.00mm | 8.89mm | 6.096mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() FP1008R1-R120-R Eaton - Electronics Division | 24 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2015 | FP1008 | 0.425Lx0.315W 10.80mmx8.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | - | 125°C | -40°C | - | 79A | Unshielded | - | 79A | - | - | 120nH | 100kHz | 0.17mOhm | - | 79A | - | 112A | - | - | - | - | - | - | 0.315 8.00mm | 10.795mm | 8.001mm | - | - | RoHS Compliant | - | - | ||
![]() HCM1A1305-330-R Eaton - Electronics Division | 36 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | HCM1A | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | 4A | Shielded | - | - | - | - | 33μH | - | 85.5mOhm Max | - | - | - | 7A | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() DRA124-1R5-R Eaton - Electronics Division | 750 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 165°C | -40°C | Wirewound | 9.36A | Shielded | 12.5mm | 9.36A | Not | - | 1.5μH | 100kHz | 4.9mOhm | 6.94A | 9.36A | - | 17.11A | 20% | - | - | 100kHz | - | 4.5mm | 0.177 4.50mm | 12.5mm | 12.4968mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HCMA1305-R68-R Eaton - Electronics Division | 188 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | - | HCMA1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -55°C | Wirewound | 34A | Shielded | 12.2mm | 34A | - | - | 680nH | 100kHz | 1.33mOhm Max | - | 54A | - | 54A | - | - | - | - | - | 5mm | 0.197 5.00mm | 13.3096mm | 12.192mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SD10-8R2-R Eaton - Electronics Division | 9 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 800mA | Shielded | - | 800mA | - | - | 8.2μH | 100kHz | 260.7mOhm | - | 800mA | - | 800mA | - | - | - | - | - | 1mm | 0.039 1.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD14-1R2-R Eaton - Electronics Division | 17 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 2.7A | Shielded | - | 2.7A | - | - | 1.2μH | 100kHz | 34.4mOhm | - | 3.35A | - | 3.35A | - | - | - | - | - | 1.45mm | 0.057 1.45mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD14-2R0-R Eaton - Electronics Division | 33 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 2.37A | Shielded | - | 2.37A | - | - | 2μH | 100kHz | 44.5mOhm | - | 2.56A | - | 2.56A | - | - | - | - | - | 1.45mm | 0.057 1.45mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD14-330-R Eaton - Electronics Division | 17 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 654mA | Shielded | 5.2mm | 654mA | Not | - | 33μH | 100kHz | 585.2mOhm | - | 651mA | - | 651mA | - | - | - | - | - | 1.45mm | 0.057 1.45mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD14-1R5-R Eaton - Electronics Division | 21 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 2.53A | Shielded | 5.2mm | 2.53A | Not | - | 1.5μH | 100kHz | 39mOhm | - | 2.91A | - | 2.91A | - | - | - | - | - | 1.45mm | 0.057 1.45mm | 5.2mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD14-471-R Eaton - Electronics Division | 17 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 85°C | -40°C | Wirewound | 173mA | Shielded | - | 173mA | - | - | 470μH | 100kHz | 8.34Ohm | - | 171mA | - | 171mA | - | - | - | - | - | 1.45mm | 0.057 1.45mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CTX10-2-52LP-R Eaton - Electronics Division | 17 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | 453.59237mg | - | Iron Powder | -40°C~75°C | Bulk | 2007 | CTX | 0.500Dia 12.70mm | ±20% | Active | 1 (Unlimited) | Radial | Toroidal | 75°C | -40°C | - | 4.7A | Unshielded | - | 4.7A | Not | 11mm | 10μH | 100kHz | 18.3mOhm Max | - | 4.7A | Radial | 4.5A | - | 4.7A | - | - | 12.7mm | 7.8mm | 0.307 7.80mm | 12.7mm | 7.8mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DR125-6R8-R Eaton - Electronics Division | 33 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 4.082331g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -40°C | Wirewound | 6.64A | Shielded | 12.5mm | 6.64A | Not | - | 6.8μH | 100kHz | 12.3mOhm | - | 6.64A | - | 8.68A | 20% | - | 6.64A | 100kHz | - | 6mm | 0.236 6.00mm | 12.5mm | 12.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HCM1104-4R7-R Eaton - Electronics Division | 13 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCM1104 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125°C | -55°C | Wirewound | 8.5A | Shielded | 10mm | 8.5A | Not | - | 4.7μH | 100kHz | 20mOhm Max | - | 8.5A | - | 15A | - | 8.5A | - | - | - | 3.9878mm | 0.157 4.00mm | 11.0998mm | 10.0076mm | - | - | RoHS Compliant | Lead Free | - |