- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Lead/Base Style | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DR124-271-R Eaton - Electronics Division | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 3.175147g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DR124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 880mA | Shielded | 12.3mm | 880mA | Not | - | 270μH | 100kHz | 870mOhm Max | - | 1.09A | - | 1.09A | - | 880mA | - | - | - | - | 4.5mm | 0.177 4.50mm | 12.3mm | 12.2936mm | - | - | ROHS3 Compliant | - | - | ||
![]() DR125-R47-R Eaton - Electronics Division | 1200 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 3.628739g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 17.6A | Shielded | 12.5mm | 17.6A | Not | - | 470nH | 100kHz | 1.8mOhm | 42A | 17.6A | - | 33A | - | 17.6A | - | - | - | - | 6mm | 0.236 6.00mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SD10-220-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 498mA | Shielded | - | 498mA | - | - | 22μH | 100kHz | 671.8mOhm | - | 506mA | - | 506mA | - | - | - | - | - | - | 1mm | 0.039 1.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCMA0503-100-R Eaton - Electronics Division | 22000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2015 | HCMA0503 | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 2.8A | Shielded | 5.1mm | 2.8A | - | - | 10μH | 100kHz | 132mOhm Max | - | 2.3A | - | 2.3A | 20% | - | - | - | - | - | 3.3mm | 0.118 3.00mm | 5.1562mm | 5.1054mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() UP2C-1R0-R Eaton - Electronics Division | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ 2C | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 9.8A | Unshielded | - | - | - | - | 1μH | - | 3.9mOhm | - | - | - | 11.8A | - | - | - | - | - | - | - | 0.205 5.20mm | - | - | - | - | - | - | - | ||
![]() DR124-150-R Eaton - Electronics Division | 750 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 3.175147g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DR124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 3.6A | Shielded | 12.3mm | 3.6A | Not | - | 15μH | 100kHz | 44.8mOhm Max | - | 4.62A | - | 4.62A | 20% | 3.6A | 3.6A | - | 1MHz | - | 4.5mm | 0.177 4.50mm | 12.3mm | 12.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HCV1206-1R5-R Eaton - Electronics Division | 5 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | HCV1206 | 0.480Lx0.386W 12.20mmx9.80mm | ±10% | Active | 1 (Unlimited) | - | - | - | - | 125°C | -55°C | - | - | 12A | Unshielded | 9.8mm | - | - | - | 1.5μH | 100kHz | 6mOhm | - | 12A | - | 21A | - | - | - | - | - | - | - | 0.201 5.10mm | 12.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() HC2LP-4R7-R Eaton - Electronics Division | 3798 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 17.23651g | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2011 | HC2LP | 0.756Lx0.756W 19.20mmx19.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 17A | Unshielded | 19.2mm | 17A | Not | - | 4.7μH | 300kHz | 4.6mOhm Max | - | 21.25A | - | 21.25A | 20% | - | - | - | - | - | 11.18mm | 0.440 11.18mm | 19.2mm | 19.177mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CTX50-1-52M-R Eaton - Electronics Division | 30 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | 7.257478g | - | Iron Powder | -40°C~75°C | Bulk | 2007 | CTX | 0.772Lx0.634W 19.60mmx16.10mm | ±20% | Active | 1 (Unlimited) | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 2.6A | Unshielded | 16.1mm | 2.6A | Not | 15.3mm | 50μH | 100kHz | 71.5mOhm Max | - | 2.7A | Pin | 2.7A | - | 2.6A | - | - | - | 16.2mm | 19.9898mm | 0.787 20.00mm | 19.6mm | 16.1036mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HCM0503-5R6-R Eaton - Electronics Division | 42 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | - | HCM0503 | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Shielded | 5.1mm | 4.3A | - | - | 5.6μH | 100kHz | 71mOhm Max | - | 4.3A | - | 3.5A | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() DRA74-3R3-R Eaton - Electronics Division | 1100 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 4.16A | Shielded | 7.6mm | 4.16A | Not | - | 3.3μH | 100kHz | 16mOhm | 2.91A | 4.16A | - | 5.41A | 20% | - | 4.16A | - | 100kHz | - | 4.35mm | 0.171 4.35mm | 7.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UP2B-221-R Eaton - Electronics Division | 41 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2.721554g | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.550Lx0.410W 13.97mmx10.41mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 773mA | Unshielded | 10.41mm | 773mA | Not | - | 220μH | 100kHz | 671.7mOhm Max | - | 773mA | - | 637mA | - | - | - | - | - | - | 6mm | 0.236 6.00mm | 13.97mm | 10.3886mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD3118-220-R Eaton - Electronics Division | 41 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD3118 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | 676mOhm | 125°C | -40°C | Wirewound | - | 500mA | Shielded | 3.2mm | 500mA | Not | - | 22μH | 100kHz | 676mOhm | - | 610mA | - | 610mA | - | 500mA | - | - | - | - | 1.8mm | 0.071 1.80mm | 3.0988mm | 3.0988mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FP2-V050-R Eaton - Electronics Division | 45 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1.814369g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC | 0.283Lx0.264W 7.20mmx6.70mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 37A | Unshielded | 6.7mm | 37A | - | - | 50nH | 1MHz | 0.28mOhm | - | 70A | - | 70A | - | - | - | 280μOhm | - | - | 5mm | 0.197 5.00mm | 7.1882mm | 6.7mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() DRA124-8R2-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 3.87A | Shielded | 12.5mm | 3.87A | Not | - | 8.2μH | 100kHz | 28mOhm | - | 3.87A | - | 6.7A | 20% | - | 3.87A | - | 100kHz | - | 4.5mm | 0.177 4.50mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DRA124-331-R Eaton - Electronics Division | 41 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 690mA | Shielded | 12.5mm | 690mA | Not | - | 330μH | 100kHz | 892mOhm | - | 690mA | - | 1.092A | 20% | 690mA | 690mA | - | 100kHz | - | 4.5mm | 0.177 4.50mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() FP2-D082-R Eaton - Electronics Division | 13600 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | FLAT-PAC | 0.283Lx0.264W 7.20mmx6.70mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 37A | Unshielded | 6.7mm | 37A | - | - | 82nH | 1MHz | 0.26mOhm | - | 26A | - | 26A | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 7.1882mm | 6.7mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() FP3-100-R Eaton - Electronics Division | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 3 | 907.18474mg | - | Iron Powder | -40°C~155°C | Tape & Reel (TR) | 2012 | FLAT-PAC 3 | 0.285Lx0.264W 7.25mmx6.70mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 155°C | -40°C | Wirewound | - | 2.3A | Shielded | 6.7mm | 2.3A | - | - | 10μH | 100kHz | 101mOhm Max | - | 3A | - | 3A | - | - | - | - | 2MHz | - | 3mm | 0.118 3.00mm | 7.239mm | 6.6802mm | - | - | RoHS Compliant | - | - | ||
![]() DR125-124-R Eaton - Electronics Division | 351054 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 60mA | Shielded | 12.5mm | 60mA | Not | - | 120mH | 100kHz | 150Ohm | 60A | 69mA | - | 69mA | 20% | 60mA | - | - | - | - | 6mm | 0.236 6.00mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SD18-471-R Eaton - Electronics Division | 24 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 201mA | Shielded | - | 201mA | - | - | 470μH | 100kHz | 6.39Ohm | - | 148mA | - | 148mA | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - |