- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Current - Saturation | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD3118-331-R Eaton - Electronics Division | 41 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2015 | SD3118 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 7.4Ohm | 125°C | -40°C | Wirewound | - | 146mA | Shielded | - | 3.2mm | 146mA | Not | - | 330μH | 100kHz | 7.4Ohm | - | 145mA | - | - | - | - | 145mA | - | - | 146mA | - | - | - | - | 1.8mm | 0.071 1.80mm | 3.0988mm | 3.0988mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DR125-221-R Eaton - Electronics Division | 500 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 1.360777g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.19A | Shielded | - | 12.5mm | 1.19A | Not | - | 220μH | 100kHz | 384mOhm | - | 1.51A | - | - | - | - | 1.51A | - | 20% | 1.19A | 1.19A | - | 100kHz | - | 6mm | 0.236 6.00mm | 12.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() FP1206R1-R15-R Eaton - Electronics Division | 2252 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP1206 | 0.461Lx0.303W 11.70mmx7.70mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 50A | Unshielded | - | 8mm | 50A | - | - | 150nH | 100kHz | 0.43mOhm | - | 50A | - | - | - | - | 70A | - | - | - | - | - | - | - | 6mm | 0.236 6.00mm | 11.7mm | 7.6962mm | No | - | RoHS Compliant | - | - | ||
![]() HCM1A0703-2R2-R Eaton - Electronics Division | 1371 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron Powder | - | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 5.7A | Shielded | - | - | - | - | - | 2.2μH | - | 20mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 10A | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() MPI4020V2-6R8-R Eaton - Electronics Division | 18000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | -55°C~125°C | Tape & Reel (TR) | - | MPI40-V2 | 0.160Lx0.171W 4.06mmx4.35mm | ±20% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | YES | 1 | - | 2.4A | - | - | 6.8μH | 1MHz | 175mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | 2.5A | 2A | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() UP5S-102-R Eaton - Electronics Division | 30 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | 1.9MHz | - | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 5S | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 550mA | Shielded | - | - | 550mA | - | - | 1mH | 100kHz | 1.5Ohm Max | - | - | - | - | - | - | 780mA | - | - | - | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DRA125-470-R Eaton - Electronics Division | 270 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 3.628739g | - | Ferrite | - | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 2.59A | Shielded | - | 12.5mm | 2.59A | Not | 7.5mm | 47μH | 100kHz | 81mOhm | 2.005A | 2.59A | - | - | - | - | 3.13A | - | 20% | - | 2.59A | - | 100kHz | - | 6mm | 0.236 6.00mm | 12.5mm | 12.4968mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HC9-1R5-R Eaton - Electronics Division | 7 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 7.257478g | - | - | - | Iron Powder | - | -40°C~155°C | Tape & Reel (TR) | 2007 | HC9 | 0.528Lx0.516W 13.40mmx13.10mm | ±15% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 155°C | -40°C | Wirewound | - | 21A | Unshielded | - | 13.1mm | 21A | Not | - | 1.5μH | 100kHz | 2.27mOhm Max | - | 32A | - | - | - | - | 32A | - | 15% | - | 21A | - | - | - | 7.5mm | 0.295 7.50mm | 13.4mm | 13.1064mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DRA127-3R3-R Eaton - Electronics Division | 700 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | - | - | -40°C~165°C | Tape & Reel (TR) | - | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 9.59A | Shielded | - | 12.5mm | 9.59A | Not | - | 3.3μH | 100kHz | 6.8mOhm | - | 9.59A | - | - | - | - | 18.7A | - | 20% | - | 9.59A | - | - | - | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() FP1109-1R0-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | FLAT-PAC, FP1109 | 0.441Lx0.441W 11.20mmx11.20mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 35A | Unshielded | - | 11.2mm | 35A | - | - | 950nH | 100kHz | 0.42mOhm | - | 12A | - | - | - | - | 11.5A | - | - | - | 35A | 462μOhm | 2MHz | - | 9mm | 0.354 9.00mm | 11.2mm | 11.2mm | - | - | RoHS Compliant | - | - | ||
![]() DRA124-221-R Eaton - Electronics Division | 58 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | Ferrite | - | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 865mA | Shielded | - | 12.5mm | 865mA | Not | - | 220μH | 100kHz | 568mOhm | 568mA | 865mA | - | - | - | - | 1.363A | - | 20% | - | 865mA | - | 100kHz | - | 4.5mm | 0.177 4.50mm | 12.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HCV1206-R90-R Eaton - Electronics Division | In Stock |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~125°C | Cut Tape (CT) | 2015 | HCV1206 | 0.480Lx0.386W 12.20mmx9.80mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 14A | Unshielded | - | - | 14A | - | - | 900nH | 100kHz | 4.6mOhm | - | - | - | - | - | - | 28A | - | - | - | - | - | - | - | - | 0.201 5.10mm | 12.192mm | 9.8044mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CPL2-4-50TR-R Eaton - Electronics Division | 35 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2015 | CPL | 1.417Lx0.394W 36.00mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | 80A | Unshielded | - | 11.5mm | 80A | - | - | 50nH | 1MHz | 0.28mOhm | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 0.189 4.80mm | 35.9918mm | 10.0076mm | No | - | RoHS Compliant | - | - | ||
![]() CTX20-2-52LP-R Eaton - Electronics Division | 1852 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | 3.175147g | - | - | - | Iron Powder | - | -40°C~75°C | Bulk | 2007 | CTX | 0.492Dia 12.50mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 3.2A | Unshielded | - | - | 3.2A | Not | 11mm | 20μH | 100kHz | 39.2mOhm Max | - | 3.2A | - | - | Radial | - | 3.2A | - | - | 3.2A | - | - | - | 12.5mm | 7.5mm | 0.295 7.50mm | 12.5mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() UP2B-2R2-R Eaton - Electronics Division | 15 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 2.267962g | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.550Lx0.410W 13.97mmx10.41mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 7.2A | Unshielded | - | 10.41mm | 7.2A | Not | - | 2.2μH | 100kHz | 10.7mOhm Max | - | 7.2A | - | - | - | - | 6.1A | - | - | 7.2A | - | - | - | - | 6mm | 0.236 6.00mm | 13.79mm | 10.41mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() FP1007R6-R33-R Eaton - Electronics Division | 43 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 5.000005g | - | - | - | Ferrite | - | -40°C~125°C | Digi-Reel® | 2012 | FLAT-PAC, FP1007R6 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 61A | Unshielded | - | - | 61A | - | - | 330nH | 100kHz | 0.29mOhm | - | 61A | - | - | - | - | 33A | - | - | - | - | - | 2MHz | - | 7.0104mm | 0.276 7.00mm | 10.4902mm | 8mm | - | - | RoHS Compliant | - | - | ||
![]() MPI4012V2-2R2-R Eaton - Electronics Division | 30 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 35MHz | Metal Composite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | MPI40-V2 | 0.160Lx0.171W 4.06mmx4.35mm | ±20% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 2.9A | YES | 1 | - | 2.75A | - | - | 2.2μH | 1MHz | 90mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | 4.2A | 2.6A | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FP1008R2-R220-R Eaton - Electronics Division | 7 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | FP1008 | 0.425Lx0.315W 10.80mmx8.00mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | 74A | Unshielded | - | - | 74A | - | - | 220nH | 100kHz | 0.18mOhm | - | 74A | - | - | - | - | 56A | - | - | - | - | - | - | - | - | 0.315 8.00mm | 10.795mm | 8.001mm | - | - | RoHS Compliant | - | - | ||
![]() FP1005R2-R08-R Eaton - Electronics Division | 32 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.000002g | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 6.7% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1005 | 0.402Lx0.276W 10.20mmx7.00mm | ±10% | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 1 | 7mm | 50A | Not | - | 85nH | 100kHz | 0.47mOhm | - | 50A | POWER INDUCTOR | DUAL ENDED | - | - | 90A | - | - | 50A | - | - | - | - | 4.95mm | 0.195 4.95mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() UP2B-471-R Eaton - Electronics Division | 45 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 2.721554g | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.550Lx0.410W 13.97mmx10.41mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 553mA | Unshielded | - | 10.41mm | 553mA | Not | - | 470μH | 100kHz | 1.31Ohm Max | 400mA | 427mA | - | - | - | - | 427mA | - | - | - | - | - | - | - | 6mm | 0.236 6.00mm | 13.97mm | 10.3886mm | No | - | RoHS Compliant | Lead Free | - |