- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Current - Saturation | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD12-220-R Eaton - Electronics Division | 3800 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 628mA | - | Shielded | - | 5.2mm | 628mA | Not | - | - | - | 22μH | 100kHz | 633.8mOhm | 574mA | - | - | - | 574mA | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCM0703-R22-R Eaton - Electronics Division | In Stock |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2014 | HCM0703 | 0.280Lx0.260W 7.10mmx6.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 23A | - | Shielded | - | 7mm | 23A | Not | - | - | - | 220nH | 100kHz | 2.8mOhm Max | 40A | - | - | - | 40A | - | - | 20% | 23A | 23A | - | 5MHz | - | 3mm | 0.118 3.00mm | 7.4mm | 7mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() CTX06-14620 Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 10.886217g | CYLINDRICAL PACKAGE | - | Iron Powder | - | -40°C~75°C | Bulk | 2004 | CTX | 0.984Lx0.984W 25.00mmx25.00mm | 0.25% | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 7.1A | - | - | - | - | 47μH | 100kHz | 16.6mOhm Max | 7.1A | - | QUAD | - | - | - | - | - | - | - | - | - | 20.3mm | 12.2936mm | 0.484 12.30mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCP0704-4R7-R Eaton - Electronics Division | 10000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | - | Iron Powder | DCR MEASURED AT 10% TOLERANCE | -40°C~155°C | Tape & Reel (TR) | 2009 | HCP0704 | 0.268Lx0.268W 6.80mmx6.80mm | ±25% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.8mm | 5A | Not | - | - | - | 4.7μH | 100kHz | 29.5mOhm | 8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 25% | 5A | 5A | - | 2MHz | - | 4mm | 0.157 4.00mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() FPT705-230-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2727 (6868 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | FLAT-PAC, FPT705 | 0.295Lx0.268W 7.50mmx6.80mm | ±12% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | NO | 2 | 7.1mm | 13A | Not | 6868 | 2727 | - | 230nH | 100kHz | 0.65mOhm | 23A | POWER INDUCTOR | DUAL ENDED | - | - | 2827 | - | - | 13A | - | - | - | - | 5.35mm | 0.211 5.35mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() FP1006R2-R22-R Eaton - Electronics Division | 32 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1006 | 0.394Lx0.315W 10.00mmx8.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 45A | - | Unshielded | - | 8mm | 45A | - | - | - | - | 220nH | 100kHz | 0.36mOhm | 45A | - | - | - | 38A | - | - | - | - | - | - | - | - | 6mm | 0.236 6.00mm | 10.0076mm | 8.001mm | No | - | RoHS Compliant | - | - | ||
![]() FP1006R1-R12-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 200.005886mg | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1006 | 0.402Lx0.315W 10.20mmx8.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 53A | - | Unshielded | - | 8mm | 53A | - | - | - | - | 120nH | 100kHz | 0.27mOhm | 53A | - | - | - | 71A | - | - | - | - | - | - | 2MHz | - | 6mm | 0.236 6.00mm | 10.2mm | 8.001mm | No | - | RoHS Compliant | - | - | ||
![]() HCMA0503-1R5-R Eaton - Electronics Division | 3455 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2016 | HCMA0503 | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 7.5A | - | Shielded | - | 5.1mm | 7.5A | - | - | - | - | 1.5μH | 100kHz | 18.5mOhm Max | 7A | - | - | - | 7A | - | - | 20% | - | - | - | - | - | 3.3mm | 0.118 3.00mm | 5.1562mm | 5.1054mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() MPI4012V2-R33-R Eaton - Electronics Division | 2900 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 128MHz | Metal Composite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | MPI40-V2 | 0.160Lx0.171W 4.06mmx4.35mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 7.5A | - | YES | 1 | - | 6.5A | - | - | - | - | 330nH | 1MHz | 13.5mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | 11A | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FP2-D047-R Eaton - Electronics Division | 32 |
| Datasheet | 25 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 907.18474mg | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC | 0.283Lx0.264W 7.20mmx6.70mm | ±15% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 37A | - | Unshielded | - | 6.7mm | 37A | - | - | - | - | 47nH | 1MHz | 0.26mOhm | 42A | - | - | - | 42A | - | - | - | - | - | 260μOhm | - | - | 3mm | 0.118 3.00mm | 7.1882mm | 6.7mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SD3118-1R5-R Eaton - Electronics Division | 41 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | SD3118 | 0.122Lx0.122W 3.10mmx3.10mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 51mOhm | - | 125°C | -40°C | Wirewound | - | 1.81A | - | Shielded | - | 3.2mm | 1.81A | - | - | - | - | 1.5μH | 100kHz | 51mOhm | 2.42A | - | - | - | 2.42A | - | - | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | 3.0988mm | 3.0988mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCV1206-R47-R Eaton - Electronics Division | 6 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | HCV1206 | 0.480Lx0.386W 12.20mmx9.80mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 470nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | 12.192mm | 9.8044mm | - | - | RoHS Compliant | - | - | ||
![]() HCMA0503-2R2-R Eaton - Electronics Division | 13 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2006 | HCMA0503 | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 6.8A | - | Shielded | - | 5.1mm | 6.8A | - | - | - | - | 2.2μH | 100kHz | 25mOhm Max | 6.5A | - | - | - | 6.5A | - | - | - | - | - | - | - | - | 3.3mm | 0.118 3.00mm | 5.1562mm | 5.1054mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCV1206-R48-R Eaton - Electronics Division | 46 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -55°C~125°C | Cut Tape (CT) | 2015 | HCV1206 | 0.480Lx0.386W 12.20mmx9.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 16A | - | Unshielded | - | - | 16A | - | - | - | - | 480nH | 100kHz | 3.15mOhm | - | - | - | - | 37A | - | - | - | - | - | - | - | - | - | 0.201 5.10mm | 12.192mm | 9.8044mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DR124-8R2-R Eaton - Electronics Division | 5 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 3.175147g | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | DR124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 5.2A | - | Shielded | - | 12.3mm | 5.2A | Not | - | - | - | 8.2μH | 100kHz | 26mOhm Max | 6.22A | - | - | - | 6.22A | - | - | - | 5.2A | - | - | - | - | 4.5mm | 0.177 4.50mm | 12.3mm | 12.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() HCM1A1707-8R2-R Eaton - Electronics Division | 30 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | - | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 12A | - | Shielded | - | - | - | - | - | - | - | 8.2μH | - | 8.7mOhm Max | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | 0.276 7.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCMA1305-220-R Eaton - Electronics Division | 729 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2014 | HCMA1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 6.2A | - | Shielded | - | 12.2mm | 6.2A | - | - | - | - | 22μH | 100kHz | 51.8mOhm Max | 10A | - | - | - | 10A | - | - | - | - | - | - | - | - | 5mm | 0.197 5.00mm | 13.3096mm | 12.192mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() DR73-1R5-R Eaton - Electronics Division | 2555 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 4.67A | - | Shielded | - | 7.6mm | 4.67A | Not | - | - | - | 1.5μH | 100kHz | 13mOhm | 6.52A | - | - | - | 6.52A | - | - | 20% | - | 4.67A | - | 100kHz | - | 3.55mm | 0.140 3.55mm | 7.6mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CTX50-10-52LP-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | 453.59237mg | - | - | Iron Powder | - | -40°C~75°C | Bulk | 2007 | CTX | 1.870Dia 47.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | - | 75°C | -40°C | - | - | 13.9A | - | Unshielded | - | - | 13.9A | - | - | - | 42.8mm | 50μH | 100kHz | 12.4mOhm Max | 12.7A | - | - | Radial | 12.7A | - | - | - | - | - | - | - | 47.5mm | 21.3mm | 0.839 21.30mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MPI4020V2-4R7-R Eaton - Electronics Division | 12 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 24MHz | Metal Composite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | MPI40-V2 | 0.160Lx0.171W 4.06mmx4.35mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 2.7A | - | YES | 1 | - | 2.8A | - | - | - | - | 4.7μH | 1MHz | 118mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | 3.2A | - | 2.5A | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | - |