- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Q Factor | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCM1305-7R8-R Eaton - Electronics Division | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | - | HCM1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 10A | Shielded | - | 12.2mm | 10A | - | 7.8μH | 100kHz | 19.4mOhm Max | 10A | - | - | - | 18.5A | - | - | - | - | - | - | - | 0.197 5.00mm | 13.3096mm | 12.192mm | No | - | RoHS Compliant | - | - | ||
![]() HCM1305-5R6-R Eaton - Electronics Division | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | - | HCM1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 11.5A | Shielded | - | 12.2mm | 11.5A | - | 5.6μH | 100kHz | 13.8mOhm Max | 11.5A | - | - | - | 22A | - | - | - | - | - | - | - | 0.197 5.00mm | 13.3096mm | 12.192mm | No | - | RoHS Compliant | - | - | ||
![]() FP1107R2-R15-R Eaton - Electronics Division | 1302 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1107 | 0.433Lx0.283W 11.00mmx7.20mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 42A | Unshielded | - | 7.2mm | 42A | Not | 150nH | 100kHz | 0.47mOhm | 70A | - | - | - | 70A | - | - | - | 42A | - | 2MHz | 7.2mm | 0.283 7.20mm | 10.9982mm | 7.1882mm | - | - | RoHS Compliant | - | - | ||
![]() HCM1A1305-120-R Eaton - Electronics Division | 34 |
| Datasheet | 7 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5.5A | Shielded | - | - | - | - | 12μH | - | 24mOhm Max | - | - | - | - | 9A | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCM1A1707-220-R Eaton - Electronics Division | 114 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 8A | Shielded | - | - | - | - | 22μH | - | 23mOhm Max | - | - | - | - | 11A | - | - | - | - | - | - | - | 0.276 7.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCMA1305-330-R Eaton - Electronics Division | 3 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCMA1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 5.2A | Shielded | - | 12.2mm | 5.2A | - | 33μH | 100kHz | 85.5mOhm Max | 8A | - | - | - | 8A | - | - | - | - | - | - | 5mm | 0.197 5.00mm | 13.3096mm | 12.192mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCM1A0703-330-R Eaton - Electronics Division | 47 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 1.6A | Shielded | - | - | - | - | 33μH | - | 242mOhm Max | - | - | - | GENERAL PURPOSE INDUCTOR | 2.3A | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() FP1206R1-R40-R Eaton - Electronics Division | 50 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP1206 | 0.461Lx0.303W 11.70mmx7.70mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 50A | Unshielded | - | 8mm | 50A | - | 400nH | 100kHz | 0.43mOhm | 50A | - | - | - | 24A | - | - | - | - | - | - | 5.9944mm | 0.236 6.00mm | 8.001mm | 7.6962mm | No | - | RoHS Compliant | - | - | ||
![]() DRA124-R47-R Eaton - Electronics Division | 24 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | -40°C~165°C | Tape & Reel (TR) | - | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 15.15A | Shielded | - | 12.5mm | 15.15A | Not | 470nH | 100kHz | 1.9mOhm | 15.15A | - | - | - | 30.8A | - | - | 20% | - | 15.15A | - | 4.5mm | 0.177 4.50mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HCF1305-1R2-R Eaton - Electronics Division | 30 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 4.082331g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | HCF1305 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 22A | Unshielded | - | - | 22A | - | 1.2μH | 100kHz | 1.9mOhm Max | 20A | - | - | - | 20A | - | - | - | - | - | - | 5mm | 0.197 5.00mm | 12.4968mm | 12.4968mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD3118-221-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SD3118 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 4.77Ohm | 125°C | -40°C | Wirewound | - | 182mA | Shielded | - | 3.2mm | 182mA | - | 220μH | 100kHz | 4.77Ohm | 177mA | - | - | - | 166mA | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | 3.0988mm | 3.0988mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() MPI4015V2-2R2-R Eaton - Electronics Division | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 42MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | 2016 | MPI40-V2 | 0.160Lx0.171W 4.06mmx4.35mm | ±20% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 2.9A | YES | 1 | - | 4A | - | 2.2μH | 1MHz | 78mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | 4.5A | - | 3.2A | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SD12-820-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 326mA | Shielded | - | - | 326mA | - | 82μH | 100kHz | 2.36Ohm | 297mA | - | - | - | 297mA | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD25-681-R Eaton - Electronics Division | 20300 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 262mA | Shielded | - | - | 262mA | - | 680μH | 100kHz | 3.88Ohm | 154mA | - | - | - | 154mA | - | - | - | - | - | - | 2.5mm | 0.098 2.50mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD25-821-R Eaton - Electronics Division | 6 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 230mA | Shielded | - | - | 230mA | - | 820μH | 100kHz | 5.04Ohm | 139mA | - | - | - | 139mA | - | - | - | - | - | - | 2.5mm | 0.098 2.50mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD12-471-R Eaton - Electronics Division | 50 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 167mA | Shielded | - | 5.2mm | 167mA | Not | 470μH | 100kHz | 8.95Ohm | 126mA | - | - | - | 126mA | - | - | - | 167mA | - | - | 1.2mm | 0.047 1.20mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD12-331-R Eaton - Electronics Division | 50 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 186mA | Shielded | - | 5.2mm | 186mA | Not | 330μH | 100kHz | 7.25Ohm | 148mA | - | - | - | 148mA | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD12-102-R Eaton - Electronics Division | 50 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2008 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 121mA | Shielded | - | 5.2mm | 121mA | Not | 1mH | 100kHz | 17.2Ohm | 86mA | - | - | - | 86mA | - | - | - | 121mA | - | - | 1.2mm | 0.047 1.20mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1103-4R7-R Eaton - Electronics Division | 12 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2012 | HCM1103 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 7A | Shielded | - | 10.3mm | 7A | Not | 4.7μH | 100kHz | 22.5mOhm Max | 7A | - | - | - | 13A | 205 | - | 20% | 7A | 7A | - | 3mm | 0.118 3.00mm | 11.0998mm | 10.0076mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() DR73-150-R Eaton - Electronics Division | 30 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.83A | Shielded | - | 7.6mm | 1.83A | Not | 15μH | 100kHz | 84.4mOhm | 1.83A | - | - | - | 2.05A | - | - | 20% | 1.83A | 1.83A | 100kHz | 3.55mm | 0.140 3.55mm | 7.6mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |