- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Current - Saturation | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UP1B-6R8-R Eaton - Electronics Division | 885 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 907.18474mg | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.350Lx0.240W 8.89mmx6.10mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 1.7A | Unshielded | - | 6.1mm | 1.7A | Not | - | 6.8μH | 100kHz | 89.7mOhm Max | 2.2A | - | - | - | - | 2.2A | - | - | 1.7A | - | - | - | 5mm | 0.197 5.00mm | 8.89mm | 6.096mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1A1104-100-R Eaton - Electronics Division | 34 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Iron Powder | - | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.453Lx0.406W 11.50mmx10.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5A | Shielded | - | - | - | - | - | 10μH | - | 30mOhm Max | - | - | - | - | - | 6A | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HC9-220-R Eaton - Electronics Division | 15 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 7.257478g | - | - | - | Iron Powder | - | -40°C~155°C | Tape & Reel (TR) | 2011 | HC9 | 0.555Lx0.516W 14.10mmx13.10mm | ±15% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 155°C | -40°C | - | - | 6.3A | Unshielded | - | 13.1mm | 6.3A | Not | - | 22μH | 100kHz | 25.7mOhm Max | 6.3A | - | - | - | - | 8.7A | - | 15% | - | 6.3A | - | - | 7.5mm | 0.295 7.50mm | 13.8mm | 13.1mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UP2UC-330-R Eaton - Electronics Division | 30 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 2.267962g | - | Ferrite | 15MHz | - | - | -25°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 2UC | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 2.1A | Unshielded | - | 9.5mm | 2.1A | Not | - | 33μH | 100kHz | 100mOhm Max | 2.1A | - | - | - | - | 2A | - | - | 2.1A | - | - | - | 5.207mm | 0.205 5.21mm | 12.7mm | 10.0076mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1A0703-1R0-R Eaton - Electronics Division | 956 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Iron Powder | - | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 7.9A | Shielded | - | - | - | - | - | 1μH | - | 10mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 13A | - | 20% | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() FP1507R1-R185-R Eaton - Electronics Division | In Stock |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR MEASURED AT 10% TOLERANCE | -55°C~125°C | Cut Tape (CT) | 2015 | FP1507R | 0.575Lx0.335W 14.60mmx8.50mm | ±10% | yes | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | - | - | - | - | - | YES | 1 | - | 45A | - | - | 185nH | 1MHz | 0.52mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | 40A | - | - | - | - | - | - | - | 0.264 6.70mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DR73-102-R Eaton - Electronics Division | 4050 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 907.18474mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | - | - | 260mA | Shielded | - | 7.6mm | 260mA | Not | - | 1mH | 100kHz | 4.34Ohm | 250mA | - | - | - | - | 250mA | - | 20% | 260mA | 260mA | 100kHz | - | 3.55mm | 0.140 3.55mm | 7.6mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LD2-270-R Eaton - Electronics Division | 47 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | LD | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.81A | Unshielded | - | 7.3mm | 2.81A | - | - | 27μH | 100kHz | 120mOhm Max | 2.1A | - | - | - | - | 2.1A | - | - | - | - | - | - | 4.9784mm | 0.197 5.00mm | 7.7978mm | 7.0104mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() CTX250-2-52LP-R Eaton - Electronics Division | 384 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | 2 | 51.70953g | - | - | - | Iron Powder | - | -40°C~75°C | Bulk | 2007 | CTX | 1.228Dia 31.20mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 4.2A | Unshielded | - | - | 4.2A | Not | 28.5mm | 250μH | 100kHz | 83.3mOhm Max | 4.2A | - | - | Radial | - | 4.2A | - | 20% | 4.2A | - | - | 31.2mm | 19mm | 0.748 19.00mm | - | 19mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() HCMA1707-100-R Eaton - Electronics Division | 546 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2014 | HCMA1707 | 0.677Lx0.663W 17.20mmx16.85mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Shielded | - | 16.85mm | 14A | - | - | 10μH | 100kHz | 10mOhm Max | 14A | - | - | - | - | 18A | - | - | - | - | - | - | 7mm | 0.276 7.00mm | - | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() FP0807R1-R10-R Eaton - Electronics Division | 146 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2015 | FLAT-PAC, FP0807 | 0.299Lx0.291W 7.60mmx7.40mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 49A | Unshielded | - | 7.6mm | 49A | - | - | 100nH | 100kHz | 0.5mOhm | 72A | - | - | - | - | 77A | - | - | - | - | - | - | 7mm | 0.276 7.00mm | 7.5946mm | 7.3914mm | No | - | RoHS Compliant | - | - | ||
![]() HCM1A0703-1R5-R Eaton - Electronics Division | 1957 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Iron Powder | - | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 6.6A | YES | 1 | - | - | - | - | 1.5μH | 0.1MHz | 15.5mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 11A | 6.6A | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCMA0703-4R7-R Eaton - Electronics Division | 23274 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1.000001g | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2016 | HCMA0703 | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 5.5A | Shielded | - | 6.8mm | 5.5A | - | - | 4.7μH | 100kHz | 40mOhm Max | 5.5A | - | - | - | - | 10A | - | 20% | - | - | - | - | 3mm | 0.118 3.00mm | 7.1mm | 6.8mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCMA0703-R22-R Eaton - Electronics Division | 11 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1.000001g | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2016 | HCMA0703 | 0.280Lx0.268W 7.10mmx6.80mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 23A | Shielded | - | 6.8mm | 23A | - | - | 220nH | 100kHz | 2.8mOhm Max | 23A | - | - | - | - | 40A | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 7.1mm | 6.8mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SD3114-150-R Eaton - Electronics Division | 41 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | SD3114 | 0.122Lx0.122W 3.10mmx3.10mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 650mOhm | 125°C | -40°C | Wirewound | - | 480mA | Shielded | - | - | 480mA | - | - | 15μH | 100kHz | 650mOhm | 660mA | - | - | - | - | 660mA | - | - | - | - | - | - | 1.4mm | 0.055 1.40mm | 3.0988mm | 3.0988mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CTX150-5-52LP-R Eaton - Electronics Division | 69 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | - | 107.954984g | - | - | - | Iron Powder | - | -40°C~75°C | Bulk | 2007 | CTX | 1.827Dia 46.40mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 75°C | -40°C | - | - | 7.7A | Unshielded | - | - | 7.7A | - | 43.4mm | 150μH | 100kHz | 40.1mOhm Max | 7.5A | - | - | Radial | - | 7.5A | - | - | - | - | - | 46.4mm | 19.8mm | 0.780 19.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() UP2.8B-2R2-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 907.18474mg | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 2.8 | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 35.6mOhm | 85°C | -40°C | Wirewound | - | 3.1A | Unshielded | - | 9.4mm | 3.1A | Not | - | 2.2μH | 100kHz | 35.6mOhm Max | 3.1A | - | - | - | - | 5.2A | - | 20% | 3.1A | - | - | - | 2.8mm | 0.110 2.80mm | 9.398mm | 9.398mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MPIA4020V2-2R2-R Eaton - Electronics Division | 10 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 33MHz | Metal Composite | - | -55°C~125°C | Tape & Reel (TR) | 2017 | MPIA40-V2 | 0.195Lx0.165W 4.95mmx4.20mm | ±20% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | 3.8A | YES | 1 | - | - | - | - | 2.2μH | 0.1MHz | 48mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 5.5A | 3.8A | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SD6030-121-R Eaton - Electronics Division | 42 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | SD6030 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 700mA | Shielded | - | 6mm | 700mA | - | - | 110.1μH | 100kHz | 620mOhm Max | 400mA | - | - | - | - | 400mA | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | - | - | ||
![]() CTX1000-1-52M-R Eaton - Electronics Division | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | - | - | 453.59237mg | - | - | - | Iron Powder | - | -40°C~75°C | Bulk | 2007 | CTX | 1.394Lx0.854W 35.40mmx21.70mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | 638mOhm | 75°C | -40°C | - | - | 1.5A | Unshielded | - | 21.7mm | 1.5A | Not | 23mm | 1mH | 100kHz | 638mOhm Max | 2.1A | - | - | Pin | - | 2.1A | - | - | 1.5A | - | - | 29.8mm | 31.1912mm | 1.228 31.20mm | 35.4mm | - | No | - | ROHS3 Compliant | Lead Free | - |