- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | DC Resistance (DCR) | Q @ Freq | Product Type | Product | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDCHA1V8040-1R5-R Eaton - Electronics Division | 2355 |
| - | Surface Mount | Nonstandard | - | 11.5A | 66MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V80 | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 8 A | Semi-Shielded | SMD/SMT | 1.5 μH | 10mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() SDCHA1V6045-4R7-R Eaton - Electronics Division | 930 |
| - | Surface Mount | Nonstandard | - | 6.8A | 40MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 4.5 A | Semi-Shielded | SMD/SMT | 4.7 μH | 26mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() SDCHA1V8040-100-R Eaton - Electronics Division | 564 |
| - | Surface Mount | Nonstandard | - | 5A | 25MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V80 | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 4.6 A | Semi-Shielded | SMD/SMT | 10 μH | 33mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() SDCLA1V4018-6R8-R Eaton - Electronics Division | 3647 |
| - | Surface Mount | Nonstandard | - | 1.6A | 30MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCLA1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.45 A | Semi-Shielded | SMD/SMT | 6.8 μH | 98mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.071" (1.80mm) | AEC-Q200 | ||
![]() SDCHA1V5020-1R5-R Eaton - Electronics Division | 2013 |
| - | Surface Mount | Nonstandard | - | 4.5A | 100MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | Standard | - | Automotive | Inductors, Chokes & Coils | 3.5 A | Semi-Shielded | SMD/SMT | 1.5 μH | 25mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() SDCHA1V5020-150-R Eaton - Electronics Division | 519 |
| - | Surface Mount | Nonstandard | - | 1.3A | 31MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.25 A | Semi-Shielded | SMD/SMT | 15 μH | 165mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() SDCHA1V5020-4R7-R Eaton - Electronics Division | 171 |
| - | Surface Mount | Nonstandard | - | 2.7A | 55MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 2.4 A | Semi-Shielded | SMD/SMT | 4.7 μH | 60mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() SDCHA1V5020-100-R Eaton - Electronics Division | 176 |
| - | Surface Mount | Nonstandard | - | 1.7A | 38MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.6 A | Semi-Shielded | SMD/SMT | 10 μH | 110mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() SDCHA1V5020-3R3R Eaton - Electronics Division | 936 |
| - | Surface Mount | Nonstandard | - | 3.5A | 66MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 2.8 A | Semi-Shielded | SMD/SMT | 3.3 μH | 43mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() SDCHA1V6045-1R0-R Eaton - Electronics Division | 2551 |
| - | Surface Mount | Nonstandard | - | 13.5A | 110MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 8 A | Semi-Shielded | SMD/SMT | 1 μH | 10mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() SDCHA1V5020-5R6-R Eaton - Electronics Division | 6472 |
| - | Surface Mount | Nonstandard | - | 2.4A | 50MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 2.1 A | Semi-Shielded | SMD/SMT | 5.6 μH | 69mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() SDCHA1V8040-6R8-R Eaton - Electronics Division | 2066 |
| - | Surface Mount | Nonstandard | - | 5.6A | 29MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V80 | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 5.1 A | Semi-Shielded | SMD/SMT | 6.8 μH | 25mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() SDCHA1V6045-3R6-R Eaton - Electronics Division | 1486 |
| - | Surface Mount | Nonstandard | - | 7.4A | 42MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 4.9 A | Semi-Shielded | SMD/SMT | 3.6 μH | 22.5mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() SDCHA1V5040-6R8-R Eaton - Electronics Division | 1674 |
| - | Surface Mount | Nonstandard | - | 3.3A | 29MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V50 | 0.195" L x 0.195" W (4.95mm x 4.95mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 2.5 A | Semi-Shielded | SMD/SMT | 6.8 μH | 43mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.161" (4.10mm) | AEC-Q200 | ||
![]() SDCHA1V6045-1R5-R Eaton - Electronics Division | 1001 |
| - | Surface Mount | Nonstandard | - | 12A | 75MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 7 A | Semi-Shielded | SMD/SMT | 1.5 μH | 11.7mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() SDCHA1V8040-101-R Eaton - Electronics Division | 1366 |
| - | Surface Mount | Nonstandard | - | 1.45A | 8MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V80 | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.2 A | Semi-Shielded | SMD/SMT | 100 μH | 300mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() SDCHA1V6045-6R8-R Eaton - Electronics Division | 1798 |
| - | Surface Mount | Nonstandard | - | 5.7A | 30MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 3.6 A | Semi-Shielded | SMD/SMT | 6.8 μH | 34mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() SDCHA1V6045-8R2-R Eaton - Electronics Division | 740 |
| - | Surface Mount | Nonstandard | - | 5.1A | 27MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 3.4 A | Semi-Shielded | SMD/SMT | 8.2 μH | 46mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() SDCHA1V6045-680-R Eaton - Electronics Division | 538 |
| - | Surface Mount | Nonstandard | - | 1.6A | 10MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.1 A | Semi-Shielded | SMD/SMT | 68 μH | 305mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() SDCHA1V5020-6R8-R Eaton - Electronics Division | 2486 |
| - | Surface Mount | Nonstandard | - | 2.1A | 45MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Active | -55°C ~ 125°C | SDCHA1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.9 A | Semi-Shielded | SMD/SMT | 6.8 μH | 90mOhm | - | Power Inductors - SMD | Power Inductors | - | 0.079" (2.00mm) | AEC-Q200 |