- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Base Product Number | Case Code - mm | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDCH1V5040-150M-R Eaton - Electronics Division | 37 |
| - | Surface Mount | Nonstandard | - | Ferrite | - | 5040 | 2A | - | 100 kHz | Ferrite | 1.8 A | 109 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 1.8 A | Semi-Shielded | SMD/SMT | 15 μH | 100 kHz | 109mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 2 A | - | - | 4.1 mm | 0.161" (4.10mm) | 5 mm | 5 mm | - | ||
![]() SDCL1V3015-1R5N-R Eaton - Electronics Division | 12 |
| - | Surface Mount | Nonstandard | - | Ferrite | - | 3015 | 2.3A | - | 100 kHz | Ferrite | 2.2 A | 61 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCL1V30 | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | Standard | - | High Current | Inductors, Chokes & Coils | 2.2 A | Semi-Shielded | SMD/SMT | 1.5 μH | 100 kHz | 61mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 2.3 A | - | - | 1.5 mm | 0.059" (1.50mm) | 3 mm | 3 mm | - | ||
![]() EXL1V0505-6R8-R Eaton - Electronics Division | 36 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0505 | - | 6.6A | 18MHz | 100 kHz | Iron Powder | 6.4 A | 28.6 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0505 | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 6.4 A | Shielded | SMD/SMT | 6.8 μH | - | 28.6mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 6.6 A | - | - | 5 mm | 0.197" (5.00mm) | 6.2 mm | 5.9 mm | - | ||
![]() EXL1V0603-1R5-R Eaton - Electronics Division | 13 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0603 | - | 15.5A | 37MHz | 100 kHz | Iron Powder | 15.5 A | 9.13 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0603 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 15 A | Shielded | SMD/SMT | 1.5 μH | - | 9.13mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 15.5 A | - | - | 3.1 mm | 0.122" (3.10mm) | 7.4 mm | 7.1 mm | - | ||
![]() SDCL1V3012-2R2M-R Eaton - Electronics Division | 6289 |
| - | Surface Mount | Nonstandard | - | Ferrite | - | 3012 | 1.55A | - | 100 kHz | Ferrite | 1.4 A | 105 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | SDCL1V30 | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 1.4 A | Semi-Shielded | SMD/SMT | 2.2 μH | 100 kHz | 105mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 1.55 A | - | - | 1.2 mm | 0.051" (1.30mm) | 3 mm | 3 mm | - | ||
![]() SDCH1V5020-680M-R Eaton - Electronics Division | 3943 |
| - | Surface Mount | Nonstandard | - | Ferrite | - | 5020 | 590mA | - | 100 kHz | Ferrite | 550 mA | 725 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 550 mA | Semi-Shielded | SMD/SMT | 68 μH | 100 kHz | 725mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 590 mA | - | - | 2 mm | 0.079" (2.00mm) | 5 mm | 5 mm | - | ||
![]() SDCL1V2512-4R7M-R Eaton - Electronics Division | 6904 |
| - | Surface Mount | Nonstandard | - | Ferrite | - | 2512 | 1.35A | - | 100 kHz | Ferrite | 1.1 A | 236 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | SDCL1V25 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 1.1 A | Semi-Shielded | SMD/SMT | 4.7 μH | 100 kHz | 236mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 1.35 A | - | - | 1.2 mm | 0.047" (1.20mm) | 2.5 mm | 2 mm | - | ||
![]() SDCL1V2512-1R0N-R Eaton - Electronics Division | 4550 |
| - | Surface Mount | Nonstandard | - | Ferrite | - | 2512 | 2.8A | - | 100 kHz | Ferrite | 2.4 A | 55 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | SDCL1V25 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | Standard | - | High Current | Inductors, Chokes & Coils | 2.4 A | Semi-Shielded | SMD/SMT | 1 μH | 100 kHz | 55mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 2.8 A | - | - | 1.2 mm | 0.047" (1.20mm) | 2.5 mm | 2 mm | - | ||
![]() SDCH1V6045-101M-R Eaton - Electronics Division | 37 |
| - | Surface Mount | Nonstandard | - | Ferrite | - | 6045 | 1.45A | - | 100 kHz | Ferrite | 800 mA | 633 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 800 mA | Semi-Shielded | SMD/SMT | 100 μH | 100 kHz | 633mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 1.45 A | - | - | 4.5 mm | 0.177" (4.50mm) | 6 mm | 6 mm | - | ||
![]() SDCH1V5040-3R3M-R Eaton - Electronics Division | 508 |
| - | Surface Mount | Nonstandard | - | Ferrite | - | 5040 | 4.2A | - | 100 kHz | Ferrite | 4 A | 32 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 4 A | Semi-Shielded | SMD/SMT | 3.3 μH | 100 kHz | 32mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 4.2 A | - | - | 4.1 mm | 0.161" (4.10mm) | 5 mm | 5 mm | - | ||
![]() SDCH1V6028-101M-R Eaton - Electronics Division | 4020 |
| - | Surface Mount | Nonstandard | - | Ferrite | - | 6028 | 850mA | - | 100 kHz | Ferrite | 750 mA | 713 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 750 mA | Semi-Shielded | SMD/SMT | 100 μH | 100 kHz | 713mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 850 mA | - | - | 3 mm | 0.118" (3.00mm) | 6 mm | 6 mm | - | ||
![]() SDCH1V5040-470M-R Eaton - Electronics Division | 1099 |
| - | Surface Mount | Nonstandard | - | Ferrite | - | 5040 | 1.1A | - | 100 kHz | Ferrite | 1 A | 357 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 1 A | Semi-Shielded | SMD/SMT | 47 μH | 100 kHz | 357mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 1.1 A | - | - | 4.1 mm | 0.161" (4.10mm) | 5 mm | 5 mm | - | ||
![]() SDCL1V2512-3R3M-R Eaton - Electronics Division | 37 |
| - | Surface Mount | Nonstandard | - | Ferrite | - | 2512 | 1.5A | - | 100 kHz | Ferrite | 1.4 A | 150 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCL1V25 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 1.4 A | Semi-Shielded | SMD/SMT | 3.3 μH | 100 kHz | 150mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 1.5 A | - | - | 1.2 mm | 0.047" (1.20mm) | 2.5 mm | 2 mm | - | ||
![]() SDCL1V2512-150M-R Eaton - Electronics Division | 12 |
| - | Surface Mount | Nonstandard | - | Ferrite | - | 2512 | 650mA | - | 100 kHz | Ferrite | 500 mA | 598 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCL1V25 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 500 mA | Semi-Shielded | SMD/SMT | 15 μH | 100 kHz | 598mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 650 mA | - | - | 1.2 mm | 0.047" (1.20mm) | 2.5 mm | 2 mm | - | ||
![]() SDCHA1V8040-330-R Eaton - Electronics Division | 627 |
| - | Surface Mount | Nonstandard | - | - | - | - | 2.6A | 15MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V80 | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 2.3 A | Semi-Shielded | SMD/SMT | 33 μH | - | 100mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.157" (4.00mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V8040-680-R Eaton - Electronics Division | 1120 |
| - | Surface Mount | Nonstandard | - | - | - | - | 1.75A | 9.5MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V80 | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.65 A | Semi-Shielded | SMD/SMT | 68 μH | - | 205mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.157" (4.00mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V8040-4R7-R Eaton - Electronics Division | 521 |
| - | Surface Mount | Nonstandard | - | - | - | - | 6.7A | 38MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V80 | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 5.8 A | Semi-Shielded | SMD/SMT | 4.7 μH | - | 19.5mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.157" (4.00mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V8040-220-R Eaton - Electronics Division | 1690 |
| - | Surface Mount | Nonstandard | - | - | - | - | 3.1A | 18MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V80 | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 2.9 A | Semi-Shielded | SMD/SMT | 22 μH | - | 73mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.157" (4.00mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V5040-1R0-R Eaton - Electronics Division | 1368 |
| - | Surface Mount | Nonstandard | - | - | - | - | 7.5A | 140MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V50 | 0.195" L x 0.195" W (4.95mm x 4.95mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 5 A | Semi-Shielded | SMD/SMT | 1 μH | - | 12mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.161" (4.10mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V6045-1R2-R Eaton - Electronics Division | 1990 |
| - | Surface Mount | Nonstandard | - | - | - | - | 12.5A | 90MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 7.5 A | Semi-Shielded | SMD/SMT | 1.2 μH | - | 10.5mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.177" (4.50mm) | - | - | AEC-Q200 |