- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCL1V0603-3R7-R Eaton - Electronics Division | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WCLA3225V1-471-R Eaton - Electronics Division | 1089 |
| - | Surface Mount | 1210 (3225 Metric) | 1210 | Ferrite | - | 2.6MHz | 1 MHz | Ferrite | 86 mA | 18.1 Ohms | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | 10 | -55°C ~ 125°C | WCLA3225V1 | 0.142" L x 0.110" W (3.60mm x 2.80mm) | ±10% | - | - | Automotive | Inductors, Chokes & Coils | 86 mA | Unshielded | SMD/SMT | 470 μH | - | 18.1Ohm Max | 10 @ 1MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 2.4 mm | 0.094" (2.40mm) | 3.6 mm | 2.8 mm | AEC-Q200 | ||
![]() WCLA2520V1-R22-R Eaton - Electronics Division | 2386 |
| - | Surface Mount | 1008 (2520 Metric) | 1008 | Ferrite | - | 450MHz | 25.2 MHz | Ferrite | 1.1 A | 500 mOhms | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | 30 | -55°C ~ 125°C | WCLA2520V1 | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | - | Wirewound | Automotive | Inductors, Chokes & Coils | 1.1 A | Unshielded | SMD/SMT | 220 nH | - | 500mOhm Max | 30 @ 25.2MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 2.1 mm | 0.083" (2.10mm) | 2.9 mm | 2.5 mm | AEC-Q200 | ||
![]() WCLA3225V1-3R3-R Eaton - Electronics Division | 2801 |
| - | Surface Mount | 1210 (3225 Metric) | 1210 | Ferrite | - | 64MHz | 7.96 MHz | Ferrite | 775 mA | 220 mOhms | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | 10 | -55°C ~ 125°C | WCLA3225V1 | 0.142" L x 0.110" W (3.60mm x 2.80mm) | ±10% | - | - | Automotive | Inductors, Chokes & Coils | 775 mA | Unshielded | SMD/SMT | 3.3 μH | - | 220mOhm Max | 10 @ 7.96MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 2.4 mm | 0.094" (2.40mm) | 3.6 mm | 2.8 mm | AEC-Q200 | ||
![]() MCL2V0603-1R3-R Eaton - Electronics Division | 26 |
| - | Surface Mount | 0201 (0603 Metric) | 0201 | - | - | 10GHz | 500 MHz | Ceramic | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | MCL2V | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | - | Multilayer | - | Inductors, Chokes & Coils | 550 mA | Unshielded | SMD/SMT | 1.3 nH | - | 120mOhm Max | 14 @ 500MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | 0.013" (0.33mm) | - | - | - | ||
![]() MCL2V0603-1R2-R Eaton - Electronics Division | 26 |
| - | Surface Mount | 0201 (0603 Metric) | 0201 | - | - | 10GHz | 500 MHz | Ceramic | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | MCL2V | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | - | Multilayer | - | Inductors, Chokes & Coils | 550 mA | Unshielded | SMD/SMT | 1.2 nH | - | 120mOhm Max | 14 @ 500MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | 0.013" (0.33mm) | - | - | - | ||
![]() WCLA2520V1-150-R Eaton - Electronics Division | 720 |
| - | Surface Mount | 1008 (2520 Metric) | 1008 | Ferrite | - | 21MHz | 2.52 MHz | Ferrite | 342 mA | 1.09 Ohms | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | 12 | -55°C ~ 125°C | WCLA2520V1 | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | - | Wirewound | Automotive | Inductors, Chokes & Coils | 342 mA | Unshielded | SMD/SMT | 15 μH | - | 1.09Ohm Max | 12 @ 2.52MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 2.1 mm | 0.083" (2.10mm) | 2.9 mm | 2.5 mm | AEC-Q200 | ||
![]() FP0910V3-R330-R Eaton - Electronics Division | In Stock | - | - | Surface Mount | Nonstandard | - | - | 23A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | FP0910 | 0.354" L x 0.197" W (9.00mm x 5.00mm) | ±10% | - | - | - | Inductors, Chokes & Coils | 44 A | Unshielded | SMD/SMT | 330 nH | - | 420mOhm Max | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.374" (9.50mm) | - | - | - | ||
![]() CLH1110R1-4-R050-R Eaton - Electronics Division | 18 |
| - | Surface Mount | 8-SMD | 8-SMD | - | 25A | - | 1 MHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | CLH | 1.181" L x 0.433" W (30.00mm x 11.00mm) | - | - | - | - | - | - | Unshielded | - | 300 nH | - | 0.23mOhm Max | - | - | - | - | 4 Phase | - | - | - | 0.394" (10.00mm) | - | - | - | ||
![]() FP0609V1-R120-R Eaton - Electronics Division | 621 |
| - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | - | - | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | - | - | - | - | ||
![]() MCL2V0603-101-R Eaton - Electronics Division | 18 |
| - | Surface Mount | 0201 (0603 Metric) | 0201 | - | - | 1GHz | 300 MHz | Ceramic | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | MCL2V | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | - | Multilayer | - | Inductors, Chokes & Coils | 60 mA | Unshielded | SMD/SMT | 100 nH | - | 4Ohm Max | 11 @ 300MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | 0.013" (0.33mm) | - | - | - | ||
![]() FP0507V2-R120-R Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | - | - | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | - | - | - | - | ||
![]() FP1010V14-R100-R Eaton - Electronics Division | 41 |
| - | Surface Mount | Nonstandard | - | Ferrite | 124A | - | 100 kHz | Ferrite | - | 150 uOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | FP1010 | 0.378" L x 0.252" W (9.60mm x 6.40mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 68 A | Unshielded | SMD/SMT | 100 nH | 100 kHz | 158mOhm Max | - | Power Inductors - SMD | 10 | Power Inductors | - | 9.6 | 6.4 | 10 mm | 0.394" (10.00mm) | 9.6 mm | 6.4 mm | - | ||
![]() FP1012V3-R080-R Eaton - Electronics Division | 33 |
| - | Surface Mount | Nonstandard | - | Ferrite | 170A | - | 100 kHz | Ferrite | - | 125 uOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | FP1012 | 0.394" L x 0.236" W (10.00mm x 6.00mm) | ±10% | Standard | - | - | Inductors, Chokes & Coils | 84 A | Unshielded | SMD/SMT | 80 nH | 100 kHz | 138mOhm Max | - | Power Inductors - SMD | - | Power Inductors | - | - | - | 12 mm | 0.472" (12.00mm) | 10 mm | 6 mm | - | ||
![]() WCLA2520V1-1R0-R Eaton - Electronics Division | 4610 |
| - | Surface Mount | 1008 (2520 Metric) | 1008 | Ferrite | - | 345MHz | 7.96 MHz | Ferrite | 1 A | 130 mOhms | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | 12 | -55°C ~ 125°C | WCLA2520V1 | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | - | Wirewound | Automotive | Inductors, Chokes & Coils | 1 A | Unshielded | SMD/SMT | 1 μH | - | 130mOhm Max | 12 @ 7.96MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 2.1 mm | 0.083" (2.10mm) | 2.9 mm | 2.5 mm | AEC-Q200 | ||
![]() MCL2V0603-1R0-R Eaton - Electronics Division | 33 |
| - | Surface Mount | 0201 (0603 Metric) | 0201 | - | - | 10GHz | 500 MHz | Ceramic | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | MCL2V | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | - | Multilayer | - | Inductors, Chokes & Coils | 600 mA | Unshielded | SMD/SMT | 1 nH | - | 80mOhm Max | 14 @ 500MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | 0.013" (0.33mm) | - | - | - | ||
![]() MCL2V0603-3R9-R Eaton - Electronics Division | 33 |
| - | Surface Mount | 0201 (0603 Metric) | 0201 | - | - | 7.4GHz | 500 MHz | Ceramic | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | MCL2V | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | - | Multilayer | - | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 3.9 nH | - | 440mOhm Max | 14 @ 500MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | 0.013" (0.33mm) | - | - | - | ||
![]() MCL1V0603-6R2-R Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCL1V0603-3R6-R Eaton - Electronics Division | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCL2V0603-3R4-R Eaton - Electronics Division | 33 |
| - | Surface Mount | 0201 (0603 Metric) | 0201 | - | - | 8.1GHz | 500 MHz | Ceramic | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | MCL2V | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | - | Multilayer | - | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 3.4 nH | - | 380mOhm Max | 14 @ 500MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | 0.013" (0.33mm) | - | - | - |