- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Base Product Number | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WCLA1005V1-270-R Eaton - Electronics Division | 932 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | - | 2.48GHz | 250 MHz | - | - | - | - | Eaton - Electronics Division | - | - | - | Active | - | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±5% | - | Wirewound | - | 280 mA | Unshielded | - | 27 nH | 520mOhm Max | 25 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() WCLA2012V1-331-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | 600MHz | 100 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA2012V1 | 0.091" L x 0.067" W (2.30mm x 1.70mm) | ±5% | - | Wirewound | Inductors, Chokes & Coils | 310 mA | Unshielded | SMD/SMT | 330 nH | 1.4Ohm Max | 40 @ 250MHz | RF Inductors - Leaded | 5 | 600 | - | RF Inductors | - | - | 2.3 mm | 1.7 mm | - | - | 0.060" (1.52mm) | - | - | AEC-Q200 | ||
![]() WCLA1608V1-470-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | 2GHz | 200 MHz | - | 600 mA | 280 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 36 | -40°C ~ 125°C | WCLA1608V1 | 0.070" L x 0.043" W (1.78mm x 1.10mm) | ±5% | Standard | Wirewound | Inductors, Chokes & Coils | 600 mA | Unshielded | SMD/SMT | 47 nH | 280mOhm Max | 36 @ 200MHz | RF Inductors - Leaded | 5 | 2000 | Wirewound | RF Inductors | - | - | 1.78 mm | 1.1 mm | - | 0.95 mm | 0.037" (0.95mm) | 1.78 mm | 1.1 mm | AEC-Q200 | ||
![]() MCLA1005V2-2R0-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | - | 6GHz | 100 MHz | - | 300 mA | 150 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 8 | -40°C ~ 125°C | MCLA1005V2 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Standard | Multilayer | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 2 nH | 150mOhm Max | 8 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() WCLA1005V1-5R6-R Eaton - Electronics Division | 32 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | - | 4.8GHz | 250 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±5% | - | Wirewound | Inductors, Chokes & Coils | 760 mA | Unshielded | SMD/SMT | 5.6 nH | 83mOhm Max | 20 @ 250MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() WCLA1005V1-110-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | - | 3.68GHz | 250 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±5% | - | Wirewound | Inductors, Chokes & Coils | 640 mA | Unshielded | SMD/SMT | 11 nH | 120mOhm Max | 25 @ 250MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() EXL1V0606-8R2-R Eaton - Electronics Division | 568 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0606 | 8A | 14MHz | 100 kHz | Iron Powder | 8 A | 24.8 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0606 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Inductors, Chokes & Coils | 8 A | Shielded | SMD/SMT | 8.2 μH | 24.8mOhm Max | - | Power Inductors - SMD | - | - | Molded | Power Inductors | 8 A | - | - | - | - | 6 mm | 0.236" (6.00mm) | 7.4 mm | 7.1 mm | - | ||
![]() EXL1V0703-8R2-R Eaton - Electronics Division | In Stock | - | - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0703 | 9A | 12MHz | 100 kHz | Iron Powder | 5.9 A | 48.79 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0703 | 0.331" L x 0.315" W (8.40mm x 8.00mm) | ±20% | Standard | Molded | Inductors, Chokes & Coils | 5.9 A | Shielded | SMD/SMT | 8.2 μH | 48.73mOhm Max | - | Power Inductors - SMD | - | - | Molded | Power Inductors | 9 A | - | - | - | - | 3.1 mm | 0.122" (3.10mm) | 8.7 mm | 8.3 mm | - | ||
![]() EXL1V0606-100-R Eaton - Electronics Division | 145 |
| - | Surface Mount | Nonstandard | - | - | EXL1V0606 | 6.8A | 12MHz | 100 kHz | Iron Powder | - | - | - | Eaton - Electronics Division | - | - | - | Active | - | -40°C ~ 125°C | EXL1V0606 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | - | Molded | - | 7 A | Shielded | - | 10 μH | 29.3mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | - | - | - | ||
![]() EXL1V0605-5R6-R Eaton - Electronics Division | 29 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0605 | 8.3A | 19MHz | 100 kHz | Iron Powder | 7 A | 22 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0605 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Inductors, Chokes & Coils | 7 A | Shielded | SMD/SMT | 5.6 μH | 22mOhm Max | - | Power Inductors - SMD | - | - | Molded | Power Inductors | 8.3 A | - | - | - | - | 5 mm | 0.197" (5.00mm) | 7.4 mm | 7.1 mm | - | ||
![]() EXL1V0503-1R5-R Eaton - Electronics Division | 98 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0503 | 12.5A | 38MHz | 100 kHz | Iron Powder | 10.5 A | 11.2 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0503 | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Molded | Inductors, Chokes & Coils | 10.5 A | Shielded | SMD/SMT | 1.5 μH | 11.2mOhm Max | - | Power Inductors - SMD | - | - | Molded | Power Inductors | 12.5 A | - | - | - | - | 3.1 mm | 0.122" (3.10mm) | 6.2 mm | 5.9 mm | - | ||
![]() EXL1V0605-4R3-R Eaton - Electronics Division | In Stock | - | - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0605 | 8.5A | 23MHz | 100 kHz | Iron Powder | 9 A | 16.2 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0605 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Inductors, Chokes & Coils | 9 A | Shielded | SMD/SMT | 4.3 μH | 16.2mOhm Max | - | Power Inductors - SMD | - | - | Molded | Power Inductors | 8.5 A | - | - | - | - | 5 mm | 0.197" (5.00mm) | 7.4 mm | 7.1 mm | - | ||
![]() EXL1V0603-4R5-R Eaton - Electronics Division | In Stock | - | - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0603 | 8A | 20MHz | 100 kHz | Iron Powder | 8 A | 25.3 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0603 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Inductors, Chokes & Coils | 7 A | Shielded | SMD/SMT | 4.5 μH | 25.3mOhm Max | - | Power Inductors - SMD | - | - | Molded | Power Inductors | 8 A | - | - | - | - | 3.1 mm | 0.122" (3.10mm) | 7.4 mm | 7.1 mm | - | ||
![]() EXL1V0705-4R7-R Eaton - Electronics Division | 800 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0705 | 13A | 17MHz | 100 kHz | Iron Powder | 11 A | 15.4 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0705 | 0.331" L x 0.315" W (8.40mm x 8.00mm) | ±20% | Standard | Molded | Inductors, Chokes & Coils | 11 A | Shielded | SMD/SMT | 4.7 μH | 15.4mOhm Max | - | Power Inductors - SMD | - | - | Molded | Power Inductors | 13 A | - | - | - | - | 5 mm | 0.197" (5.00mm) | 8.7 mm | 8.3 mm | - | ||
![]() EXL1V0605-1R5-R Eaton - Electronics Division | In Stock | - | - | Surface Mount | Nonstandard | - | - | EXL1V0605 | 14.5A | 40MHz | 100 kHz | Iron Powder | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0605 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | - | Molded | - | 17 A | Shielded | - | 1.5 μH | 6.3mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.197" (5.00mm) | - | - | - | ||
![]() EXL1V0503-R56-R Eaton - Electronics Division | 13 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0503 | 20.2A | 73MHz | 100 kHz | Iron Powder | 17.7 A | 4.52 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0503 | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Molded | Inductors, Chokes & Coils | 17.7 A | Shielded | SMD/SMT | 560 nH | 4.52mOhm Max | - | Power Inductors - SMD | - | - | Molded | Power Inductors | 20.2 A | - | - | - | - | 3.1 mm | 0.122" (3.10mm) | 6.2 mm | 5.9 mm | - | ||
![]() EXL1V0605-2R2-R Eaton - Electronics Division | 46 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0605 | 12A | 30MHz | 100 kHz | Iron Powder | 13 A | 8.5 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0605 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Inductors, Chokes & Coils | 13 A | Shielded | SMD/SMT | 2.2 μH | 8.5mOhm Max | - | Power Inductors - SMD | - | - | Molded | Power Inductors | 12 A | - | - | - | - | 5 mm | 0.197" (5.00mm) | 7.4 mm | 7.1 mm | - | ||
![]() EXL1V0703-1R5-R Eaton - Electronics Division | 29 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0703 | 23.5A | 31MHz | 100 kHz | Iron Powder | 15.3 A | 8.25 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0703 | 0.331" L x 0.315" W (8.40mm x 8.00mm) | ±20% | Standard | Molded | Inductors, Chokes & Coils | 15.3 A | Shielded | SMD/SMT | 1.5 μH | 8.25mOhm Max | - | Power Inductors - SMD | - | - | Molded | Power Inductors | 23.5 A | - | - | - | - | 3.1 mm | 0.122" (3.10mm) | 8.7 mm | 8.3 mm | - | ||
![]() EXL1V0703-2R7-R Eaton - Electronics Division | 1548 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0703 | 13.5A | 23MHz | 100 kHz | Iron Powder | 11.4 A | 15.4 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0703 | 0.331" L x 0.315" W (8.40mm x 8.00mm) | ±20% | Standard | Molded | Inductors, Chokes & Coils | 11.4 A | Shielded | SMD/SMT | 2.7 μH | 15.4mOhm Max | - | Power Inductors - SMD | - | - | Molded | Power Inductors | 13.5 A | - | - | - | - | 3.1 mm | 0.122" (3.10mm) | 8.7 mm | 8.3 mm | - | ||
![]() EXL1V0606-4R7-R Eaton - Electronics Division | 132 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0606 | 9.5A | 22MHz | 100 kHz | Iron Powder | 11 A | 14.4 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0606 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Inductors, Chokes & Coils | 11 A | Shielded | SMD/SMT | 4.7 μH | 14.4mOhm Max | - | Power Inductors - SMD | - | - | Molded | Power Inductors | 9.5 A | - | - | - | - | 6 mm | 0.236" (6.00mm) | 7.4 mm | 7.1 mm | - |