- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Case Code - mm | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCQ1V2012-R820-R Eaton - Electronics Division | 9484 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | 100MHz | 25 MHz | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | MCQ1V2012 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | - | Multilayer | - | - | 150 mA | Unshielded | - | 820 nH | - | 700mOhm Max | 25 @ 25MHz | - | - | - | - | - | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | - | ||
![]() MCQ1V1608-R180-R Eaton - Electronics Division | 40 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | 165MHz | 25 MHz | - | 50 mA | 300 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 20 | -40°C ~ 85°C | MCQ1V1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 180 nH | 25 MHz | 300mOhm Max | 20 @ 25MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | 0.8 mm | 0.039" (1.00mm) | 1.6 mm | 0.8 mm | - | ||
![]() MCQ1V2012-R330-R Eaton - Electronics Division | 2096 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | 145MHz | 25 MHz | - | 250 mA | 400 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 20 | -40°C ~ 85°C | MCQ1V2012 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 250 mA | Unshielded | SMD/SMT | 330 nH | 25 MHz | 400mOhm Max | 20 @ 25MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | 0.9 mm | 0.043" (1.10mm) | 2 mm | 1.2 mm | - | ||
![]() WCLA1005V1-820-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | - | 1.26GHz | 250 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±5% | - | Wirewound | - | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 82 nH | - | 1.7Ohm Max | 25 @ 250MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() MCLA1608V2-4R7-R Eaton - Electronics Division | 15 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | 6GHz | 100 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1608V2 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | - | Multilayer | - | Inductors, Chokes & Coils | 500 mA | Unshielded | SMD/SMT | 4.7 nH | - | 200mOhm Max | 10 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | AEC-Q200 | ||
![]() WCLA2012V1-120-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | 4GHz | 250 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA2012V1 | 0.091" L x 0.067" W (2.30mm x 1.70mm) | ±5% | - | Wirewound | - | Inductors, Chokes & Coils | 600 mA | Unshielded | SMD/SMT | 12 nH | - | 150mOhm Max | 50 @ 500MHz | RF Inductors - Leaded | 5 | 4000 | - | RF Inductors | - | - | 2.3 mm | 1.7 mm | - | - | 0.060" (1.52mm) | - | - | AEC-Q200 | ||
![]() MCLA1608V2-2R7-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | 6GHz | 100 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1608V2 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | - | Multilayer | - | Inductors, Chokes & Coils | 500 mA | Unshielded | SMD/SMT | 2.7 nH | - | 120mOhm Max | 10 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | AEC-Q200 | ||
![]() MCLA3216V1-1R5-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | - | 60MHz | 10 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA3216V1 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | Multilayer | - | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 1.5 μH | - | 400mOhm Max | 35 @ 10MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() MCLA1005V2-180-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | - | 2.1GHz | 100 MHz | - | 300 mA | 600 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 8 | -40°C ~ 125°C | MCLA1005V2 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Standard | Multilayer | - | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 18 nH | - | 600mOhm Max | 8 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() MCLA2012V1-R560-R Eaton - Electronics Division | 32 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | 115MHz | 25 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA2012V1 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | - | Multilayer | - | Inductors, Chokes & Coils | 150 mA | Unshielded | SMD/SMT | 560 nH | - | 600mOhm Max | 25 @ 25MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() DRAP125-220-R Eaton - Electronics Division | 5 |
| - | Surface Mount | Nonstandard | - | - | - | 4.74A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Cut Tape (CT) | Active | - | -40°C ~ 165°C | DRAP125 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 3.95 A | Shielded | - | 22 μH | - | 42mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.240" (6.10mm) | - | - | AEC-Q200 | ||
![]() DRAP124-6R8-R Eaton - Electronics Division | 21 |
| - | Surface Mount | Nonstandard | - | Ferrite | - | 7.33A | - | 100 kHz | Ferrite | 4.46 A | 26 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 46.9 | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 4.46 A | Shielded | SMD/SMT | 6.8 μH | - | 26mOhm Max | - | Power Inductors - SMD | - | - | Drum | Power Inductors | 7.33 A | - | - | - | - | 4.6 mm | 0.181" (4.60mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP125-471-R Eaton - Electronics Division | 21 |
| - | Surface Mount | Nonstandard | - | Ferrite | - | 1.01A | - | 100 kHz | Ferrite | 826 mA | 950 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 5.4 | -40°C ~ 165°C | DRAP125 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 826 mA | Shielded | SMD/SMT | 470 μH | - | 950mOhm Max | - | Power Inductors - SMD | - | - | Drum | Power Inductors | 1.01 A | - | - | - | - | 6.1 mm | 0.240" (6.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP124-8R2-R Eaton - Electronics Division | 21 |
| - | Surface Mount | Nonstandard | - | - | - | 6.7A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 3.87 A | Shielded | - | 8.2 μH | - | 34mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.181" (4.60mm) | - | - | AEC-Q200 | ||
![]() DRAP125-221-R Eaton - Electronics Division | 21 |
| - | Surface Mount | Nonstandard | - | - | - | 1.47A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 165°C | DRAP125 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 1.14 A | Shielded | - | 220 μH | - | 500mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.240" (6.10mm) | - | - | AEC-Q200 | ||
![]() SDCH1V6028-100M-R Eaton - Electronics Division | 150 |
| - | Surface Mount | Nonstandard | - | Ferrite | 6028 | 2.8A | - | 100 kHz | Ferrite | 2 A | 83 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | SDCH1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 2 A | Semi-Shielded | SMD/SMT | 10 μH | 100 kHz | 83mOhm Max | - | Power Inductors - SMD | - | - | Thin Film | Power Inductors | 2.8 A | - | - | - | - | 3 mm | 0.118" (3.00mm) | 6 mm | 6 mm | - | ||
![]() SDCH1V5040-680M-R Eaton - Electronics Division | 12 |
| - | Surface Mount | Nonstandard | - | Ferrite | 5040 | 850mA | - | 100 kHz | Ferrite | 750 mA | 506 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 750 mA | Semi-Shielded | SMD/SMT | 68 μH | 100 kHz | 506mOhm Max | - | Power Inductors - SMD | - | - | Thin Film | Power Inductors | 850 mA | - | - | - | - | 4.1 mm | 0.161" (4.10mm) | 5 mm | 5 mm | - | ||
![]() SDCL1V2010-R68N-R Eaton - Electronics Division | 37 |
| - | Surface Mount | Nonstandard | - | Ferrite | 2010 | 2A | - | 100 kHz | Ferrite | 1.9 A | 82 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCL1V20 | 0.083" L x 0.067" W (2.10mm x 1.70mm) | ±30% | Standard | - | High Current | Inductors, Chokes & Coils | 1.9 A | Semi-Shielded | SMD/SMT | 680 nH | 100 kHz | 82mOhm Max | - | Power Inductors - SMD | - | - | Thin Film | Power Inductors | 2 A | - | - | - | - | 1.05 mm | 0.041" (1.05mm) | 2.1 mm | 1.7 mm | - | ||
![]() SDCL1V4030-1R0N-R Eaton - Electronics Division | 3061 |
| - | Surface Mount | Nonstandard | - | Ferrite | 4030 | 5.9A | - | 100 kHz | Ferrite | 3.8 A | 24 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | SDCL1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | Standard | - | High Current | Inductors, Chokes & Coils | 3.8 A | Semi-Shielded | SMD/SMT | 1 μH | 100 kHz | 24mOhm Max | - | Power Inductors - SMD | - | - | Thin Film | Power Inductors | 5.9 A | - | - | - | - | 3 mm | 0.118" (3.00mm) | 4 mm | 4 mm | - | ||
![]() SDCL1V4018-221M-R Eaton - Electronics Division | 37 |
| - | Surface Mount | Nonstandard | - | Ferrite | 4018 | 300mA | - | 100 kHz | Ferrite | 250 mA | 4.83 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCL1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 250 mA | Semi-Shielded | SMD/SMT | 220 μH | 100 kHz | 4.83Ohm Max | - | Power Inductors - SMD | - | - | Thin Film | Power Inductors | 300 mA | - | - | - | - | 1.85 mm | 0.073" (1.85mm) | 4 mm | 4 mm | - |