- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WCLA2012V1-271-R Eaton - Electronics Division | 38 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 650MHz | 100 MHz | - | 350 mA | 1.1 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 40 | -40°C ~ 125°C | WCLA2012V1 | 0.091" L x 0.067" W (2.30mm x 1.70mm) | ±5% | Standard | Wirewound | Inductors, Chokes & Coils | 350 mA | Unshielded | SMD/SMT | 270 nH | 1.1Ohm Max | 40 @ 250MHz | RF Inductors - Leaded | - | - | Wirewound | RF Inductors | - | - | - | - | - | 1.52 mm | 0.060" (1.52mm) | 2.3 mm | 1.7 mm | AEC-Q200 | ||
![]() MCLA1608V1-3R3-R Eaton - Electronics Division | 22 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 40MHz | 10 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1608V1 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | Multilayer | Inductors, Chokes & Coils | 15 mA | Unshielded | SMD/SMT | 3.3 μH | 1Ohm Max | 25 @ 10MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | AEC-Q200 | ||
![]() MCLA2012V1-R082-R Eaton - Electronics Division | 22 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 280MHz | 50 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA2012V1 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | - | Multilayer | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 82 nH | 200mOhm Max | 25 @ 50MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() MCLA1005V2-4R7-R Eaton - Electronics Division | 22 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4GHz | 100 MHz | - | 300 mA | 250 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 8 | -40°C ~ 125°C | MCLA1005V2 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Standard | Multilayer | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 4.7 nH | 250mOhm Max | 8 @ 100MHz | RF Inductors - Leaded | 0.3 | 4000 | - | RF Inductors | - | - | 1 mm | 0.5 mm | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() WCLA2012V1-820-R Eaton - Electronics Division | 38 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.3GHz | 150 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA2012V1 | 0.091" L x 0.067" W (2.30mm x 1.70mm) | ±5% | - | Wirewound | Inductors, Chokes & Coils | 400 mA | Unshielded | SMD/SMT | 82 nH | 420mOhm Max | 55 @ 500MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.060" (1.52mm) | - | - | AEC-Q200 | ||
![]() WCLA1005V1-1R8-R Eaton - Electronics Division | 38 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 250 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±10% | - | Wirewound | Inductors, Chokes & Coils | 1.04 A | Unshielded | SMD/SMT | 1.8 nH | 70mOhm Max | 16 @ 250MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() WCLA1608V1-3R3-R Eaton - Electronics Division | 38 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.9GHz | 250 MHz | - | 700 mA | 75 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 20 | -40°C ~ 125°C | WCLA1608V1 | 0.070" L x 0.043" W (1.78mm x 1.10mm) | ±10% | Standard | Wirewound | Inductors, Chokes & Coils | 700 mA | Unshielded | SMD/SMT | 3.3 nH | 75mOhm Max | 20 @ 250MHz | RF Inductors - Leaded | - | - | Wirewound | RF Inductors | - | - | - | - | - | 0.95 mm | 0.037" (0.95mm) | 1.78 mm | 1.1 mm | AEC-Q200 | ||
![]() WCLA1005V1-750-R Eaton - Electronics Division | 22 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.4GHz | 250 MHz | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±5% | - | Wirewound | - | 50 mA | Unshielded | - | 75 nH | 1.63Ohm Max | 25 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() MCLA2012V1-5R6-R Eaton - Electronics Division | 31 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 32MHz | 4 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA2012V1 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | - | Multilayer | Inductors, Chokes & Coils | 15 mA | Unshielded | SMD/SMT | 5.6 μH | 1Ohm Max | 30 @ 4MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() WCLA1005V1-2R9-R Eaton - Electronics Division | 32 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 250 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±10% | - | Wirewound | Inductors, Chokes & Coils | 400 mA | Unshielded | SMD/SMT | 2.9 nH | 300mOhm Max | 8 @ 250MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() MCLA3216V1-R100-R Eaton - Electronics Division | 32 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 235MHz | 25 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA3216V1 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | Multilayer | Inductors, Chokes & Coils | 250 mA | Unshielded | SMD/SMT | 100 nH | 250mOhm Max | 25 @ 25MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() MCLA1608V1-R390-R Eaton - Electronics Division | 40 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 110MHz | 25 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1608V1 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | Multilayer | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 390 nH | 600mOhm Max | 20 @ 25MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | AEC-Q200 | ||
![]() MCLA1005V2-390-R Eaton - Electronics Division | 23 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.2GHz | 100 MHz | - | 200 mA | 1 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 8 | -40°C ~ 125°C | MCLA1005V2 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Standard | Multilayer | Inductors, Chokes & Coils | 200 mA | Unshielded | SMD/SMT | 39 nH | 1Ohm Max | 8 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() MCLA1608V1-R068-R Eaton - Electronics Division | 40 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 250MHz | 50 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1608V1 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | Multilayer | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 68 nH | 200mOhm Max | 15 @ 50MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | AEC-Q200 | ||
![]() MCLA3216V1-R390-R Eaton - Electronics Division | 23 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 135MHz | 25 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA3216V1 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | Multilayer | Inductors, Chokes & Coils | 200 mA | Unshielded | SMD/SMT | 390 nH | 500mOhm Max | 30 @ 25MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() MCLA1608V2-220-R Eaton - Electronics Division | 40 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2GHz | 100 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1608V2 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | Multilayer | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 22 nH | 600mOhm Max | 12 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | AEC-Q200 | ||
![]() MCLA1608V2-330-R Eaton - Electronics Division | 32 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.5GHz | 100 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1608V2 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | Multilayer | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 33 nH | 700mOhm Max | 12 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | AEC-Q200 | ||
![]() MCLA2012V1-4R7-R Eaton - Electronics Division | 23 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 35MHz | 10 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA2012V1 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | - | Multilayer | Inductors, Chokes & Coils | 30 mA | Unshielded | SMD/SMT | 4.7 μH | 900mOhm Max | 35 @ 10MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() WCLA1608V1-820-R Eaton - Electronics Division | 23 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.7GHz | 150 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA1608V1 | 0.070" L x 0.043" W (1.78mm x 1.10mm) | ±5% | - | Wirewound | Inductors, Chokes & Coils | 400 mA | Unshielded | SMD/SMT | 82 nH | 550mOhm Max | 34 @ 150MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.037" (0.95mm) | - | - | AEC-Q200 | ||
![]() MCLA1608V2-101-R Eaton - Electronics Division | 40 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 700MHz | 100 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1608V2 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | Multilayer | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 100 nH | 1.2Ohm Max | 8 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | AEC-Q200 |