- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WCLA1608V1-390-R Eaton - Electronics Division | 23 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 2.2GHz | 250 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA1608V1 | 0.070" L x 0.043" W (1.78mm x 1.10mm) | ±5% | - | Wirewound | - | Inductors, Chokes & Coils | 600 mA | Unshielded | SMD/SMT | 39 nH | 250mOhm Max | 40 @ 250MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.037" (0.95mm) | - | - | AEC-Q200 | ||
![]() MCLA1005V2-120-R Eaton - Electronics Division | 40 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 2.7GHz | 100 MHz | - | 300 mA | 500 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 8 | -40°C ~ 125°C | MCLA1005V2 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Standard | Multilayer | - | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 12 nH | 500mOhm Max | 8 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() MCLA1005V2-470-R Eaton - Electronics Division | 32 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 1GHz | 100 MHz | - | 200 mA | 1.1 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 8 | -40°C ~ 125°C | MCLA1005V2 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Standard | Multilayer | - | Inductors, Chokes & Coils | 200 mA | Unshielded | SMD/SMT | 47 nH | 1.1Ohm Max | 8 @ 100MHz | RF Inductors - Leaded | 5 | 1000 | - | RF Inductors | - | - | 1 mm | 0.5 mm | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() MCLA2012V1-R056-R Eaton - Electronics Division | 40 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 320MHz | 50 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA2012V1 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | - | Multilayer | - | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 56 nH | 150mOhm Max | 25 @ 50MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() DRAP127-150-R Eaton - Electronics Division | 25 |
| - | Surface Mount | Nonstandard | - | Ferrite | 9.03A | - | 100 kHz | Ferrite | 4.83 A | 32 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Cut Tape (CT) | Active | 19.4 | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 4.83 A | Shielded | SMD/SMT | 15 μH | 32mOhm Max | - | Power Inductors - SMD | - | - | Drum | Power Inductors | 9.03 A | - | - | - | - | 8.1 mm | 0.319" (8.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP125-681-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | Ferrite | 834mA | - | 100 kHz | Ferrite | 673 mA | 1.44 Ohms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 4.4 | -40°C ~ 165°C | DRAP125 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 673 mA | Shielded | SMD/SMT | 680 μH | 1.44Ohm Max | - | Power Inductors - SMD | - | - | Drum | Power Inductors | 834 mA | - | - | - | - | 6.1 mm | 0.240" (6.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP127-471-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | - | 1.62A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 827 mA | Shielded | - | 470 μH | 1.1Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.319" (8.10mm) | - | - | AEC-Q200 | ||
![]() DRAP125-821-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | Ferrite | 758mA | - | 100 kHz | Ferrite | 632 mA | 1.63 Ohms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 4 | -40°C ~ 165°C | DRAP125 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 632 mA | Shielded | SMD/SMT | 820 μH | 1.63Ohm Max | - | Power Inductors - SMD | - | - | Drum | Power Inductors | 758 mA | - | - | - | - | 6.1 mm | 0.240" (6.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP124-2R2-R Eaton - Electronics Division | 5 |
| - | Surface Mount | Nonstandard | - | Ferrite | 14A | - | 100 kHz | Ferrite | 7.64 A | 9 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 89.5 | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 7.64 A | Shielded | SMD/SMT | 2.2 μH | 9mOhm Max | - | Power Inductors - SMD | - | - | Drum | Power Inductors | 14 A | - | - | - | - | 4.6 mm | 0.181" (4.60mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP124-820-R Eaton - Electronics Division | 5 |
| - | Surface Mount | Nonstandard | - | Ferrite | 2.23A | - | 100 kHz | Ferrite | 1.29 A | 309 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 14.3 | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.29 A | Shielded | SMD/SMT | 82 μH | 309mOhm Max | - | Power Inductors - SMD | - | - | Drum | Power Inductors | 2.23 A | - | - | - | - | 4.6 mm | 0.181" (4.60mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP127-221-R Eaton - Electronics Division | 5 |
| - | Surface Mount | Nonstandard | - | Ferrite | 2.35A | - | 100 kHz | Ferrite | 1.25 A | 480 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 5 | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.25 A | Shielded | SMD/SMT | 220 μH | 480mOhm Max | - | Power Inductors - SMD | - | - | Drum | Power Inductors | 2.35 A | - | - | - | - | 8.1 mm | 0.319" (8.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP127-681-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | - | 1.33A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 736 mA | Shielded | - | 680 μH | 1.39Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.319" (8.10mm) | - | - | AEC-Q200 | ||
![]() DRAP124-100-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | Ferrite | 6.16A | - | 100 kHz | Ferrite | 3.67 A | 38 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Cut Tape (CT) | Active | 39.4 | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 3.67 A | Shielded | SMD/SMT | 10 μH | 38mOhm Max | - | Power Inductors - SMD | - | - | Drum | Power Inductors | 6.16 A | - | - | - | - | 4.6 mm | 0.181" (4.60mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP127-1R0-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | Ferrite | 40A | - | 100 kHz | Ferrite | 13.6 A | 4 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Cut Tape (CT) | Active | 85.7 | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 13.6 A | Shielded | SMD/SMT | 1 μH | 4mOhm Max | - | Power Inductors - SMD | - | - | Drum | Power Inductors | 40 A | - | - | - | - | 8.1 mm | 0.319" (8.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP127-470-R Eaton - Electronics Division | 41 |
| - | Surface Mount | Nonstandard | - | - | 5.09A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Cut Tape (CT) | Active | - | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 2.62 A | Shielded | - | 47 μH | 110mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.319" (8.10mm) | - | - | AEC-Q200 | ||
![]() DRAP124-1R5-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | Ferrite | 17.1A | - | 100 kHz | Ferrite | 9.36 A | 5.8 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 109.4 | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 9.36 A | Shielded | SMD/SMT | 1.5 μH | 5.8mOhm Max | - | Power Inductors - SMD | - | - | Drum | Power Inductors | 17.1 A | - | - | - | - | 4.6 mm | 0.181" (4.60mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP124-470-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | - | 2.91A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 1.78 A | Shielded | - | 47 μH | 160mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.181" (4.60mm) | - | - | AEC-Q200 | ||
![]() DRAP127-4R7-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | Ferrite | 16.5A | - | 100 kHz | Ferrite | 8.14 A | 11 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Cut Tape (CT) | Active | 35.3 | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 8.14 A | Shielded | SMD/SMT | 4.7 μH | 11mOhm Max | - | Power Inductors - SMD | - | - | Drum | Power Inductors | 16.5 A | - | - | - | - | 8.1 mm | 0.319" (8.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP127-2R2-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | - | 25.5A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 12.5 A | Shielded | - | 2.2 μH | 4.8mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.319" (8.10mm) | - | - | AEC-Q200 | ||
![]() DRAP127-102-R Eaton - Electronics Division | 25 |
| - | Surface Mount | Nonstandard | - | - | 1.1A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 598 mA | Shielded | - | 1 mH | 2.1Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.319" (8.10mm) | - | - | AEC-Q200 |