- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WCLA1608V1-3R9-R Eaton - Electronics Division | 38 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6.9GHz | 250 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA1608V1 | 0.070" L x 0.043" W (1.78mm x 1.10mm) | ±5% | - | Wirewound | - | Inductors, Chokes & Coils | 700 mA | Unshielded | SMD/SMT | 3.9 nH | - | 80mOhm Max | 22 @ 250MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | 0.037" (0.95mm) | - | - | AEC-Q200 | ||
![]() MCQ1V3216-R150-R Eaton - Electronics Division | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 200MHz | 25 MHz | - | 250 mA | 250 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 25 | -40°C ~ 85°C | MCQ1V3216 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 250 mA | Unshielded | SMD/SMT | 150 nH | 25 MHz | 250mOhm Max | 25 @ 25MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.9 mm | 0.043" (1.10mm) | 3.2 mm | 1.6 mm | - | ||
![]() MCQ1V2012-R120-R Eaton - Electronics Division | 42 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 220MHz | 25 MHz | - | 250 mA | 250 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 20 | -40°C ~ 85°C | MCQ1V2012 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 250 mA | Unshielded | SMD/SMT | 120 nH | 25 MHz | 250mOhm Max | 20 @ 25MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.9 mm | 0.043" (1.10mm) | 2 mm | 1.2 mm | - | ||
![]() MCQ1V3216-R047-R Eaton - Electronics Division | 2522 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 320MHz | 50 MHz | - | 300 mA | 150 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 30 | -40°C ~ 85°C | MCQ1V3216 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 47 nH | 50 MHz | 150mOhm Max | 30 @ 50MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.9 mm | 0.043" (1.10mm) | 3.2 mm | 1.6 mm | - | ||
![]() MCQ1V2012-2R2-R Eaton - Electronics Division | 3569 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 50MHz | 10 MHz | - | 50 mA | 600 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 35 | -40°C ~ 85°C | MCQ1V2012 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 2.2 μH | 10 MHz | 600mOhm Max | 35 @ 10MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.9 mm | 0.043" (1.10mm) | 2 mm | 1.2 mm | - | ||
![]() MCQ1V1608-3R3-R Eaton - Electronics Division | 3620 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 40MHz | 10 MHz | - | 15 mA | 1 Ohms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 25 | -40°C ~ 85°C | MCQ1V1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 15 mA | Unshielded | SMD/SMT | 3.3 μH | 10 MHz | 1Ohm Max | 25 @ 10MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.8 mm | 0.039" (1.00mm) | 1.6 mm | 0.8 mm | - | ||
![]() MCQ1V1608-R680-R Eaton - Electronics Division | 5 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 90MHz | 25 MHz | - | 50 mA | 900 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 20 | -40°C ~ 85°C | MCQ1V1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 680 nH | 25 MHz | 900mOhm Max | 20 @ 25MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.8 mm | 0.039" (1.00mm) | 1.6 mm | 0.8 mm | - | ||
![]() MCQ1V1608-R560-R Eaton - Electronics Division | 7091 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 95MHz | 25 MHz | - | 50 mA | 700 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 20 | -40°C ~ 85°C | MCQ1V1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 560 nH | 25 MHz | 700mOhm Max | 20 @ 25MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.8 mm | 0.039" (1.00mm) | 1.6 mm | 0.8 mm | - | ||
![]() MCQ1V3216-3R3-R Eaton - Electronics Division | 6086 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 41MHz | 10 MHz | - | 50 mA | 500 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 35 | -40°C ~ 85°C | MCQ1V3216 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 3.3 μH | 10 MHz | 500mOhm Max | 35 @ 10MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.9 mm | 0.043" (1.10mm) | 3.2 mm | 1.6 mm | - | ||
![]() MCQ1V2012-1R0-R Eaton - Electronics Division | 9154 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 75MHz | 10 MHz | - | - | - | - | Eaton - Electronics Division | - | - | - | Active | - | -40°C ~ 85°C | MCQ1V2012 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | - | Multilayer | - | - | 50 mA | Unshielded | - | 1 μH | - | 400mOhm Max | 35 @ 10MHz | - | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | - | ||
![]() MCQ1V3216-R820-R Eaton - Electronics Division | 14004 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 100MHz | 25 MHz | - | 150 mA | 600 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 30 | -40°C ~ 85°C | MCQ1V3216 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 150 mA | Unshielded | SMD/SMT | 820 nH | 25 MHz | 600mOhm Max | 30 @ 25MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.9 mm | 0.043" (1.10mm) | 3.2 mm | 1.6 mm | - | ||
![]() MCQ1V1608-R120-R Eaton - Electronics Division | 12 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 205MHz | 25 MHz | - | 50 mA | 300 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 20 | -40°C ~ 85°C | MCQ1V1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 120 nH | 25 MHz | 300mOhm Max | 20 @ 25MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.8 mm | 0.039" (1.00mm) | 1.6 mm | 0.8 mm | - | ||
![]() MCQ1V3216-R390-R Eaton - Electronics Division | 12 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 135MHz | 25 MHz | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | MCQ1V3216 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | Multilayer | - | - | 200 mA | Unshielded | - | 390 nH | - | 500mOhm Max | 30 @ 25MHz | - | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | - | ||
![]() MCQ1V2012-3R3-R Eaton - Electronics Division | 42 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 41MHz | 10 MHz | - | 50 mA | 600 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 35 | -40°C ~ 85°C | MCQ1V2012 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 3.3 μH | 10 MHz | 600mOhm Max | 35 @ 10MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.9 mm | 0.043" (1.10mm) | 2 mm | 1.2 mm | - | ||
![]() MCQ1V1608-R082-R Eaton - Electronics Division | 12 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 245MHz | 50 MHz | - | 50 mA | 200 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 15 | -40°C ~ 85°C | MCQ1V1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 82 nH | 50 MHz | 200mOhm Max | 15 @ 50MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.8 mm | 0.039" (1.00mm) | 1.6 mm | 0.8 mm | - | ||
![]() MCQ1V1608-R390-R Eaton - Electronics Division | 29 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 110MHz | 25 MHz | - | 50 mA | 600 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 20 | -40°C ~ 85°C | MCQ1V1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 390 nH | 25 MHz | 600mOhm Max | 20 @ 25MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.8 mm | 0.039" (1.00mm) | 1.6 mm | 0.8 mm | - | ||
![]() MCQ1V2012-R470-R Eaton - Electronics Division | 2453 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 125MHz | 25 MHz | - | 200 mA | 500 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 25 | -40°C ~ 85°C | MCQ1V2012 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 200 mA | Unshielded | SMD/SMT | 470 nH | 25 MHz | 500mOhm Max | 25 @ 25MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.9 mm | 0.043" (1.10mm) | 2 mm | 1.2 mm | - | ||
![]() MCQ1V3216-R056-R Eaton - Electronics Division | 12 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 320MHz | 50 MHz | - | 300 mA | 200 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 30 | -40°C ~ 85°C | MCQ1V3216 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 56 nH | 50 MHz | 200mOhm Max | 30 @ 50MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.9 mm | 0.043" (1.10mm) | 3.2 mm | 1.6 mm | - | ||
![]() WCLA1005V1-470-R Eaton - Electronics Division | 12 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.1GHz | 250 MHz | - | 150 mA | 830 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 25 | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±5% | Standard | Wirewound | - | Inductors, Chokes & Coils | 150 mA | Unshielded | SMD/SMT | 47 nH | - | 830mOhm Max | 25 @ 250MHz | RF Inductors - Leaded | Wirewound | RF Inductors | - | - | - | 0.6 mm | 0.024" (0.60mm) | 1.19 mm | 0.66 mm | AEC-Q200 | ||
![]() MCLA2012V1-1R2-R Eaton - Electronics Division | 12 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 65MHz | 10 MHz | - | 50 mA | 400 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 35 | -40°C ~ 125°C | MCLA2012V1 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | Standard | Multilayer | - | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 1.2 μH | - | 400mOhm Max | 35 @ 10MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.9 mm | 0.043" (1.10mm) | 2 mm | 1.2 mm | AEC-Q200 |