- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRAP125-102-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | - | 695mA | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 165°C | DRAP125 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 552 mA | Shielded | - | 1 mH | 2.13Ohm Max | - | - | - | - | - | - | - | - | 0.240" (6.10mm) | - | - | AEC-Q200 | ||
![]() DRAP125-151-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | Ferrite | 1.79A | - | 100 kHz | Ferrite | 1.41 A | 330 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 9.5 | -40°C ~ 165°C | DRAP125 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.41 A | Shielded | SMD/SMT | 150 μH | 330mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 1.79 A | - | - | 6.1 mm | 0.240" (6.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP127-150-R Eaton - Electronics Division | 25 |
| - | Surface Mount | Nonstandard | - | Ferrite | 9.03A | - | 100 kHz | Ferrite | 4.83 A | 32 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Cut Tape (CT) | Active | 19.4 | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 4.83 A | Shielded | SMD/SMT | 15 μH | 32mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 9.03 A | - | - | 8.1 mm | 0.319" (8.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP125-681-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | Ferrite | 834mA | - | 100 kHz | Ferrite | 673 mA | 1.44 Ohms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 4.4 | -40°C ~ 165°C | DRAP125 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 673 mA | Shielded | SMD/SMT | 680 μH | 1.44Ohm Max | - | Power Inductors - SMD | Drum | Power Inductors | 834 mA | - | - | 6.1 mm | 0.240" (6.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP127-471-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | - | 1.62A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 827 mA | Shielded | - | 470 μH | 1.1Ohm Max | - | - | - | - | - | - | - | - | 0.319" (8.10mm) | - | - | AEC-Q200 | ||
![]() DRAP124-150-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | Ferrite | 5.31A | - | 100 kHz | Ferrite | 3.1 A | 53 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 34 | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 3.1 A | Shielded | SMD/SMT | 15 μH | 53mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 5.31 A | - | - | 4.6 mm | 0.181" (4.60mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP127-101-R Eaton - Electronics Division | 782 |
| - | Surface Mount | Nonstandard | - | - | 3.46A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Cut Tape (CT) | Active | - | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 1.89 A | Shielded | - | 100 μH | 210mOhm Max | - | - | - | - | - | - | - | - | 0.319" (8.10mm) | - | - | AEC-Q200 | ||
![]() DRAP125-8R2-R Eaton - Electronics Division | 34 |
| - | Surface Mount | Nonstandard | - | Ferrite | 7.9A | - | 100 kHz | Ferrite | 6.41 A | 16 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 42.1 | -40°C ~ 165°C | DRAP125 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 6.41 A | Shielded | SMD/SMT | 8.2 μH | 16mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 7.9 A | - | - | 6.1 mm | 0.240" (6.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP127-151-R Eaton - Electronics Division | 34 |
| - | Surface Mount | Nonstandard | - | Ferrite | 2.83A | - | 100 kHz | Ferrite | 1.52 A | 320 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 6.1 | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.52 A | Shielded | SMD/SMT | 150 μH | 320mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 2.83 A | - | - | 8.1 mm | 0.319" (8.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP124-3R3-R Eaton - Electronics Division | 34 |
| - | Surface Mount | Nonstandard | - | Ferrite | 11.9A | - | 100 kHz | Ferrite | 6.94 A | 11 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 75.7 | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 6.94 A | Shielded | SMD/SMT | 3.3 μH | 11mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 11.9 A | - | - | 4.6 mm | 0.181" (4.60mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP124-101-R Eaton - Electronics Division | 1188 |
| - | Surface Mount | Nonstandard | - | - | 2A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Cut Tape (CT) | Active | - | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 1.2 A | Shielded | - | 100 μH | 355mOhm Max | - | - | - | - | - | - | - | - | 0.181" (4.60mm) | - | - | AEC-Q200 | ||
![]() DRAP124-331-R Eaton - Electronics Division | 34 |
| - | Surface Mount | Nonstandard | - | Ferrite | 1.09A | - | 100 kHz | Ferrite | 690 mA | 1.07 Ohms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 7 | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 690 mA | Shielded | SMD/SMT | 330 μH | 1.07Ohm Max | - | Power Inductors - SMD | Drum | Power Inductors | 1.09 A | - | - | 4.6 mm | 0.181" (4.60mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP125-R47-R Eaton - Electronics Division | 34 |
| - | Surface Mount | Nonstandard | - | - | 33.2A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 165°C | DRAP125 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 14.66 A | Shielded | - | 470 nH | 3mOhm Max | - | - | - | - | - | - | - | - | 0.240" (6.10mm) | - | - | AEC-Q200 | ||
![]() DRAP125-1R5-R Eaton - Electronics Division | 34 |
| - | Surface Mount | Nonstandard | - | Ferrite | 18.4A | - | 100 kHz | Ferrite | 12.89 A | 3.9 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 98.3 | -40°C ~ 165°C | DRAP125 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 12.89 A | Shielded | SMD/SMT | 1.5 μH | 3.9mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 18.4 A | - | - | 6.1 mm | 0.240" (6.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP125-1R0-R Eaton - Electronics Division | 34 |
| - | Surface Mount | Nonstandard | - | Ferrite | 23.7A | - | 100 kHz | Ferrite | 12.65 A | 4.2 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 126.4 | -40°C ~ 165°C | DRAP125 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 12.65 A | Shielded | SMD/SMT | 1 μH | 4.2mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 23.7 A | - | - | 6.1 mm | 0.240" (6.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP125-821-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | Ferrite | 758mA | - | 100 kHz | Ferrite | 632 mA | 1.63 Ohms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 4 | -40°C ~ 165°C | DRAP125 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 632 mA | Shielded | SMD/SMT | 820 μH | 1.63Ohm Max | - | Power Inductors - SMD | Drum | Power Inductors | 758 mA | - | - | 6.1 mm | 0.240" (6.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP124-100-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | Ferrite | 6.16A | - | 100 kHz | Ferrite | 3.67 A | 38 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Cut Tape (CT) | Active | 39.4 | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 3.67 A | Shielded | SMD/SMT | 10 μH | 38mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 6.16 A | - | - | 4.6 mm | 0.181" (4.60mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP127-1R0-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | Ferrite | 40A | - | 100 kHz | Ferrite | 13.6 A | 4 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Cut Tape (CT) | Active | 85.7 | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 13.6 A | Shielded | SMD/SMT | 1 μH | 4mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 40 A | - | - | 8.1 mm | 0.319" (8.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP127-470-R Eaton - Electronics Division | 41 |
| - | Surface Mount | Nonstandard | - | - | 5.09A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Cut Tape (CT) | Active | - | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 2.62 A | Shielded | - | 47 μH | 110mOhm Max | - | - | - | - | - | - | - | - | 0.319" (8.10mm) | - | - | AEC-Q200 | ||
![]() DRAP124-1R5-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | Ferrite | 17.1A | - | 100 kHz | Ferrite | 9.36 A | 5.8 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 109.4 | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 9.36 A | Shielded | SMD/SMT | 1.5 μH | 5.8mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 17.1 A | - | - | 4.6 mm | 0.181" (4.60mm) | 12.5 mm | 12.5 mm | AEC-Q200 |