- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Material | Number of Terminals | Core Material | Body Orientation | Case Code - in | Case Code - mm | Contact Classification | Contact Materials | Current - Saturation (Isat) | DC Resistance | Downforce | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material (details) | Material properties | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Q Minimum | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Tolerance (+ or -) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Gender | Subcategory | Current Rating (Amps) | Technology | Shielding | Frequency | Frequency Stability | Military Standard | Termination Style | Number of Contacts | Contact Gender | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Load Capacitance | Number of Ports | Operating Mode | Lead Style | Frequency Tolerance | Q @ Freq | Family | Product Type | DC Current | Standards | Shell Plating | Core Type | Product | Connection Type | Saturation Current | Features | Strain Relief | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRAP124-470-R Eaton - Electronics Division | 50 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 2.91A | - | - | - | 100 kHz | - | - | - | - | Ferrite | - | - | - | Eaton - Electronics Division | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 165°C | - | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | - | 1.78 A | - | Shielded | - | - | - | - | - | - | - | - | - | 47 μH | - | 160mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.181" (4.60mm) | - | - | - | AEC-Q200 | ||
![]() DRAP127-4R7-R Eaton - Electronics Division | 50 |
| - | - | Surface Mount | Nonstandard | - | - | - | Ferrite | - | - | - | - | - | 16.5A | - | - | - | 100 kHz | - | - | - | - | Ferrite | 8.14 A | 11 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Cut Tape (CT) | - | - | Active | 35.3 | - | - | - | - | - | - | -40°C ~ 165°C | - | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | - | Inductors, Chokes & Coils | 8.14 A | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | - | 4.7 μH | - | 11mOhm Max | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | Drum | Power Inductors | - | 16.5 A | - | - | - | - | 8.1 mm | 0.319" (8.10mm) | 12.5 mm | 12.5 mm | - | AEC-Q200 | ||
![]() DRAP127-2R2-R Eaton - Electronics Division | 50 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 25.5A | - | - | - | 100 kHz | - | - | - | - | Ferrite | - | - | - | Eaton - Electronics Division | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 165°C | - | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | - | 12.5 A | - | Shielded | - | - | - | - | - | - | - | - | - | 2.2 μH | - | 4.8mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.319" (8.10mm) | - | - | - | AEC-Q200 | ||
![]() EXLA1V0703-3R3-R Eaton | 1502 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Alloy Powder | - | 0703 | 8783 | - | - | 13A | - | - | - | 100 kHz | - | - | - | - | Alloy Powder | 10 A | 18 mOhms | + 155 C | Suntsu Electronics, Inc. | - 55 C | PCB Mount | - | Bulk | - | - | Active | - | - | - | - | - | - | - | -10°C ~ 60°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Standard | MHz Crystal | Automotive | - | - | 10 A | - | Shielded | 50 MHz | ±50ppm | - | SMD/SMT | - | - | 35 Ohms | - | - | 3.3 µH | 100 kHz | 18mOhm Max | 20pF | - | Fundamental | - | ±30ppm | - | - | Power Inductors - SMD | - | - | - | Molded | Power Inductors | - | 13 A | - | - | - | - | 2.9 mm | 0.031 (0.80mm) | 8.4 mm | 8 mm | - | - | ||
![]() LD2-470-HV Eaton | 791 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LD2-820-HV Eaton | 1119 | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mOhms | + 125 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LD2-xxx-HV | - | 20 % | Standard | High-Voltage Metalized Drum Core Inductor | - | - | - | - | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | - | 82 uH | - | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | Drum | Inductors | - | 900 mA | - | - | - | - | 5 mm | - | 7.8 mm | 7 mm | - | - | ||
![]() EXLA1V1003-1R5-R Eaton | 28 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 25A | - | - | - | 100 kHz | Schneider | 526820 | - | - | Alloy Powder | 18 A | 6.6 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | - | EXLA1V10 | 0.469 L x 0.433 W (11.90mm x 11.00mm) | ±20% | - | Molded | - | - | - | 18 A | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | - | 1.5 µH | 100 kHz | 6.6mOhm Max | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Inductors | Threaded External | 25 A | - | - | - | - | 2.9 mm | 0.122 (3.10mm) | 11.9 mm | 11 mm | - | AEC-Q200 | ||
![]() DRA125-6R8-M Eaton | In Stock | - | - | - | - | - | - | Chromium-vanadium steel | - | Ferrite | - | - | - | - | - | - | - | Allen | - | - | - | - | Chrome vanadium steel | tempered,burnished | - | 6.81 A | 14 mOhms | + 165 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRA | - | 20 % | Standard | - | Power | - | Inductors, Chokes & Coils | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | - | 6.23 uH | 100 kHz | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | ASME B18.3 | - | Drum | Power Inductors | - | 8.74 A | - | - | - | - | 6 mm | - | 12.5 mm | 12.5 mm | - | - | ||
![]() HCMA1103-4R7-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LD2-1R5-HV Eaton | 917 | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 mOhms | + 125 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LD2-xxx-HV | - | 30 % | Standard | High-Voltage Metalized Drum Core Inductor | - | - | - | - | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | - | 1.5 uH | - | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | Drum | Inductors | - | 5.5 A | - | - | - | - | 5 mm | - | 7.8 mm | 7 mm | - | - | ||
![]() LD2-821-HV Eaton | 354 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX150-2-52M Eaton | In Stock | - | - | - | - | - | - | - | - | Powdered Iron | - | - | - | - | - | - | 0.0719(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40C to 75C | - | 16(mm) | Not Required(mm) | - | - | No | - | - | - | 20% | - | - | Bulk | - | - | - | - | Power | - | - | - | - | Toroid | - | - | - | Not Required | - | - | - | - | Not Required | 20.3(mm) | 148(OCL)/150(uH) | 0.1(MHz) | - | - | - | - | Pin | - | - | - | - | 4300(mA) | - | - | - | - | - | - | - | - | 31(mm) | - | - | - | - | - | 32.5(mm) | - | ||
![]() CTX01-19603-R Eaton | 4575 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LD2-4R7-HV Eaton | 929 | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 kOhms | + 125 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LD2-xxx-HV | - | 20 % | Standard | High-Voltage Metalized Drum Core Inductor | - | - | - | - | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | - | 4.7 uH | - | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | Drum | Inductors | - | 4 A | - | - | - | - | 5 mm | - | 7.8 mm | 7 mm | - | - | ||
![]() IRHF594110 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UP4B-100 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UP4B-4R7 Eaton | In Stock | - | - | Gold | - | - | - | - | 6 | - | Straight | - | - | 6Signal | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | -65C to 200C | - | Not Required(mm) | 24.61(mm) | - | - | No | - | 11-98 | Crimp | - | 850VDC/600VAC | - | - | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | 6(POS) | SKT | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | MS27467 | - | - | - | Electroless Nickel | - | - | - | - | - | No | 30.96(mm) | - | - | - | - | - | Not Required(mm) | - | ||
![]() UP0.4SA-471-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UP0.4SA-151-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UP0.4SA-100-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |