- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Number of Terminals | Core Material | Built-in depth | Case Code - in | Case Code - mm | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current - Saturation (Isat) | DC Resistance | Degree of protection (IP) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Overvoltage category | Package | Pollution degree | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Tolerance (+ or -) | Voltage type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Frequency | Military Standard | Termination Style | Failure Rate | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Lead Style | Q @ Freq | Product Type | DC Current | Core Type | Product | Saturation Current | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHCP1104V1-3R3-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | SMD/SMT | - | - | 3.3 uH | - | - | - | - | - | Power Inductors - SMD | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | ||
![]() HCM1104V2-101-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | SMD/SMT | - | - | 100 uH | - | - | - | - | - | Power Inductors - SMD | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | ||
![]() HCM1105V2-R90-R Eaton | In Stock | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | SMD/SMT | - | - | 900 nH | - | - | - | - | - | Power Inductors - SMD | - | - | Power Inductors | - | - | - | - | - | - | 20 | 5 | - | - | ||
![]() MHCP1104V1-1R0-R Eaton | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | SMD/SMT | - | - | 1 uH | - | - | - | - | - | Power Inductors - SMD | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | ||
![]() HCM1305V2-R22-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | SMD/SMT | - | - | 220 nH | - | - | - | - | - | Power Inductors - SMD | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | ||
![]() MHCP1104V1-8R2-R Eaton | In Stock | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | SMD/SMT | - | - | 8.2 uH | - | - | - | - | - | Power Inductors - SMD | - | - | Power Inductors | - | - | - | - | - | - | 299 | 6 | - | - | ||
![]() MHCP1104V1-4R7-R Eaton | In Stock | - | - | - | - | - | - | - | - | 69.5 | - | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | PCB Mount | - | 3 | - | 2 | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | 50 Hz | - | SMD/SMT | - | - | 4.7 uH | - | - | - | - | - | Power Inductors - SMD | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | ||
![]() EXLA1V0606-8R2-R Eaton | 122 |
| - | Surface Mount | Nonstandard | - | - | - | Alloy Powder | - | 0606 | 7269 | - | - | 8A | - | - | - | 100 kHz | Alloy Powder | 8 A | 24.8 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | Yes | - | - | -55°C ~ 155°C | - | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | - | 8 A | Shielded | - | - | SMD/SMT | - | - | 8.2 µH | 100 kHz | 24.8mOhm Max | - | - | - | Power Inductors - SMD | - | Molded | Power Inductors | 8 A | - | - | 5.8 mm | 0.236 (6.00mm) | 7.2 mm | 6.9 mm | - | - | AEC-Q200 | ||
![]() CTX50-2-52 Eaton | In Stock | - | Datasheet | - | - | - | - | - | Powdered Iron | - | - | - | - | - | - | 0.0326(ohm) | - | - | - | - | - | - | - | - | - | - | -40C to 75C | - | - | - | 13.6(mm) | 21.6(mm) | - | No | - | 20% | - | - | Bulk | - | - | - | - | Power | - | - | - | - | - | Not Required | - | Not Required | 11(mm) | 50(uH) | 0.1(MHz) | - | Not Required(ohm) | Radial | - | - | 4900(mA) | - | - | - | - | Not Required(mm) | - | - | - | - | - | Not Required(mm) | - | ||
![]() CTX2-2P Eaton | In Stock | - | Datasheet | - | - | - | - | 4 | Powdered Iron | - | - | - | - | - | - | 0.014(ohm) | - | - | - | - | - | - | - | - | - | - | -40C to 85C | - | - | - | 11.43(mm) | Not Required(mm) | - | No | - | 20% | - | - | Tape and Reel | - | - | - | - | Power | - | - | - | - | - | Not Required | - | Not Required | - | 2.18/8.7(uH) | 0.1(MHz) | - | Not Required(ohm) | - | - | - | - | - | - | - | - | 11.43(mm) | - | - | - | - | - | 5.97(mm) | - | ||
![]() EXLA1V0605-1R2-R Eaton | 892 |
| - | Surface Mount | Nonstandard | - | - | - | Alloy Powder | - | 0605 | 7269 | - | - | 16A | - | - | - | 100 kHz | Alloy Powder | 18 A | 5.83 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | - | 18 A | Shielded | - | - | SMD/SMT | - | - | 1.2 µH | 100 kHz | 5.83mOhm Max | - | - | - | Power Inductors - SMD | - | Molded | Power Inductors | 16 A | - | - | 4.8 mm | 0.197 (5.00mm) | 7.2 mm | 6.9 mm | - | - | AEC-Q200 | ||
![]() EXLA1V0402-R60-R Eaton | 3454 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 11.1A | - | - | - | 100 kHz | Alloy Powder | - | - | - | Eaton - Electronics Division | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | EXLA1V04 | 0.173 L x 0.173 W (4.40mm x 4.40mm) | ±20% | - | Molded | - | - | 12.4 A | Shielded | - | - | - | - | - | 600 nH | - | 7.8mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | - | AEC-Q200 | ||
![]() UP5SA-3R3-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | High Power Inductor | Power | Inductors, Chokes & Coils | - | Unshielded | - | - | SMD/SMT | - | - | 3.3 uH | - | - | - | - | - | Power Inductors - SMD | - | Drum | Power Inductors | - | - | - | - | - | - | - | - | - | - | ||
![]() UP0.4SA-3R3-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXLA1V0703-2R2-R Eaton | 1427 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 17A | - | - | - | 100 kHz | Alloy Powder | - | - | - | Eaton - Electronics Division | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | EXLA1V07 | 0.331 L x 0.315 W (8.40mm x 8.00mm) | ±20% | - | Molded | - | - | 13 A | Shielded | - | - | - | - | - | 2.2 µH | - | 13.7mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.122 (3.10mm) | - | - | - | - | AEC-Q200 | ||
![]() E34FB197HLRP24 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACDL1V1004-100-R Eaton | 520 |
| - | Surface Mount | 4-SMD, J-Lead | 4-SMD | - | - | Alloy Powder | - | - | - | - | - | 6.4A | - | - | 12MHz | 100 kHz | Alloy Powder | - | 36.6 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | ACDL1V | 0.472 L x 0.378 W (12.00mm x 9.60mm) | ±20% | - | - | - | - | 4.4 A | Shielded | - | - | SMD/SMT | - | - | 10 µH | 100 kHz | 36.6mOhm Max | - | - | - | Power Inductors - SMD | - | Molded | Audio Inductors | 6.4 A | - | - | 11.3 mm | 0.457 (11.60mm) | 12 mm | 9.6 mm | - | - | AEC-Q200 | ||
![]() EXLA1V0605-8R2-R Eaton | 1620 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 6.8A | - | - | - | 100 kHz | Alloy Powder | - | - | - | Eaton - Electronics Division | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | - | Molded | - | - | 6.2 A | Shielded | - | - | - | - | - | 8.2 µH | - | 31.5mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | AEC-Q200 | ||
![]() EXLA1V0402-1R0-R Eaton | 221 |
| - | Surface Mount | Nonstandard | - | - | - | Alloy Powder | - | 0402 | 4444 | - | - | 8A | - | - | - | 100 kHz | Alloy Powder | 11 A | 11.7 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | EXLA1V04 | 0.173 L x 0.173 W (4.40mm x 4.40mm) | ±20% | Standard | Molded | Automotive | - | 11 A | Shielded | - | - | SMD/SMT | - | - | 1 µH | 100 kHz | 11.7mOhm Max | - | - | - | Power Inductors - SMD | - | Molded | Power Inductors | 8 A | - | - | 1.9 mm | 0.083 (2.10mm) | 4.4 mm | 4.4 mm | - | - | AEC-Q200 | ||
![]() UP5SA-1R0-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |