- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UP2SA-331-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UP5SA-331-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | Standard | High Power Inductor | Power | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 330 uH | - | - | - | Power Inductors - SMD | Drum | Power Inductors | - | - | - | - | - | - | - | ||
![]() EXLA1V0605-5R6-R Eaton | 719 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0605 | 7269 | 8.3A | - | 100 kHz | Alloy Powder | 7 A | 22 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | - | 7 A | Shielded | SMD/SMT | 5.6 µH | 100 kHz | 22mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 8.3 A | - | 4.8 mm | 0.197 (5.00mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() ACDL1V1004-5R6-R Eaton | 564 |
| - | Surface Mount | 4-SMD, J-Lead | 4-SMD | Alloy Powder | - | - | 9A | 15MHz | 100 kHz | Alloy Powder | - | 24 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | ACDL1V | 0.472 L x 0.378 W (12.00mm x 9.60mm) | ±20% | - | - | - | - | 6 A | Shielded | SMD/SMT | 5.6 µH | 100 kHz | 24mOhm Max | - | Power Inductors - SMD | Molded | Audio Inductors | 9 A | - | 11.3 mm | 0.457 (11.60mm) | 12 mm | 9.6 mm | AEC-Q200 | ||
![]() EXLA1V1006-8R2-R Eaton | 1331 |
| - | Surface Mount | Nonstandard | - | - | - | - | 14A | - | 100 kHz | Alloy Powder | 9.5 A | 16.5 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V10 | 0.469 L x 0.433 W (11.90mm x 11.00mm) | ±20% | - | Molded | - | - | 9.5 A | Shielded | SMD/SMT | 8.2 µH | 100 kHz | 16.5mOhm Max | - | Power Inductors - SMD | - | Inductors | 14 A | - | 5.7 mm | 0.236 (6.00mm) | 11.9 mm | 11 mm | AEC-Q200 | ||
![]() EXLA1V0606-2R2-R Eaton | 1642 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0606 | 7269 | 12A | - | 100 kHz | Alloy Powder | 14 A | 7.8 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | - | 14 A | Shielded | SMD/SMT | 2.2 µH | 100 kHz | 7.8mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 12 A | - | 5.8 mm | 0.236 (6.00mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() EXLA1V0606-4R7-R Eaton | 648 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0606 | 7269 | 9.5A | - | 100 kHz | Alloy Powder | 11 A | 14.4 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | - | 11 A | Shielded | SMD/SMT | 4.7 µH | 100 kHz | 14.4mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 9.5 A | - | 5.8 mm | 0.236 (6.00mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() EXLA1V0606-100-R Eaton | 918 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0606 | 7269 | 6.8A | - | 100 kHz | Alloy Powder | 7 A | 29.3 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | - | 7 A | Shielded | SMD/SMT | 10 µH | 100 kHz | 29.3mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 6.8 A | - | 5.8 mm | 0.236 (6.00mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() EXLA1V0707-2R2-R Eaton | 238 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0707 | 8783 | 17.6A | - | 100 kHz | Alloy Powder | 17.8 A | 6.33 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V07 | 0.331 L x 0.315 W (8.40mm x 8.00mm) | ±20% | Standard | Molded | Automotive | - | 17.8 A | Shielded | SMD/SMT | 2.2 µH | 100 kHz | 6.33mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 17.6 A | - | 6.7 mm | 0.276 (7.00mm) | 8.4 mm | 8 mm | AEC-Q200 | ||
![]() EXLA1V0707-1R5-R Eaton | 718 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0707 | 8783 | 25.8A | - | 100 kHz | Alloy Powder | 22 A | 4.13 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V07 | 0.331 L x 0.315 W (8.40mm x 8.00mm) | ±20% | Standard | Molded | Automotive | - | 22 A | Shielded | SMD/SMT | 1.5 µH | 100 kHz | 4.13mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 25.8 A | - | 6.7 mm | 0.276 (7.00mm) | 8.4 mm | 8 mm | AEC-Q200 | ||
![]() EXLA1V0606-6R8-R Eaton | 582 |
| - | Surface Mount | Nonstandard | - | - | - | - | 8.7A | - | 100 kHz | Alloy Powder | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | - | Molded | - | - | 9 A | Shielded | - | 6.8 µH | - | 20.8mOhm Max | - | - | - | - | - | - | - | 0.236 (6.00mm) | - | - | AEC-Q200 | ||
![]() EXLA1V0606-1R0-R Eaton | 628 |
| - | Surface Mount | Nonstandard | - | - | - | - | 16A | - | 100 kHz | Alloy Powder | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | - | Molded | - | - | 19 A | Shielded | - | 1 µH | - | 4.29mOhm Max | - | - | - | - | - | - | - | 0.236 (6.00mm) | - | - | AEC-Q200 | ||
![]() ACDL2V0910-150-R Eaton | 193 |
| - | Surface Mount | 4-SMD, J-Lead | 4-SMD | Ferrite | - | - | 4.7A | 22.5MHz | 100 kHz | Ferrite | - | 39.2 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 125°C | ACDL2V | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±20% | - | - | - | - | 3.5 A | Shielded | SMD/SMT | 15 µH | 100 kHz | 39.2mOhm Max | - | Power Inductors - SMD | Molded | Audio Inductors | 4.7 A | - | 10 mm | 0.394 (10.00mm) | 10 mm | 9 mm | AEC-Q200 | ||
![]() EXLA1V0707-1R8-R Eaton | 415 |
| - | Surface Mount | Nonstandard | - | - | - | - | 23A | - | 100 kHz | Alloy Powder | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V07 | 0.331 L x 0.315 W (8.40mm x 8.00mm) | ±20% | - | Molded | - | - | 21 A | Shielded | - | 1.8 µH | - | 4.46mOhm Max | - | - | - | - | - | - | - | 0.276 (7.00mm) | - | - | AEC-Q200 | ||
![]() EXLA1V1003-1R0-R Eaton | 2213 |
| - | Surface Mount | Nonstandard | - | - | - | - | 30A | - | 100 kHz | Alloy Powder | 23 A | 4.5 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V10 | 0.469 L x 0.433 W (11.90mm x 11.00mm) | ±20% | - | Molded | - | - | 23 A | Shielded | SMD/SMT | 1 µH | 100 kHz | 4.95mOhm Max | - | Power Inductors - SMD | - | Inductors | 30 A | - | 2.9 mm | 0.122 (3.10mm) | 11.9 mm | 11 mm | AEC-Q200 | ||
![]() EXLA1V0402-2R2-R Eaton | 3223 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0402 | 4444 | 4.8A | - | 100 kHz | Alloy Powder | 8 A | 23.5 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V04 | 0.173 L x 0.173 W (4.40mm x 4.40mm) | ±20% | Standard | Molded | Automotive | - | 8 A | Shielded | SMD/SMT | 2.2 µH | 100 kHz | 23.5mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 4.8 A | - | 1.9 mm | 0.083 (2.10mm) | 4.4 mm | 4.4 mm | AEC-Q200 | ||
![]() EXLA1V1010-8R2-R Eaton | 259 |
| - | Surface Mount | Nonstandard | - | - | - | - | 16.3A | - | 100 kHz | Alloy Powder | 17.1 A | 12.4 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V10 | 0.469 L x 0.433 W (11.90mm x 11.00mm) | ±20% | - | Molded | - | - | 17.1 A | Shielded | SMD/SMT | 8.2 µH | 100 kHz | 12.4mOhm Max | - | Power Inductors - SMD | - | Inductors | 16.3 A | - | 9.7 mm | 0.394 (10.00mm) | 11.9 mm | 11 mm | AEC-Q200 | ||
![]() 621-004724C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXLA1V1003-R56-R Eaton | 1203 |
| - | Surface Mount | Nonstandard | - | - | - | - | 39A | - | 100 kHz | Alloy Powder | 32 A | 2.75 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V10 | 0.469 L x 0.433 W (11.90mm x 11.00mm) | ±20% | - | Molded | - | - | 32 A | Shielded | SMD/SMT | 560 nH | 100 kHz | 2.75mOhm Max | - | Power Inductors - SMD | - | Inductors | 39 A | - | 2.9 mm | 0.122 (3.10mm) | 11.9 mm | 11 mm | AEC-Q200 | ||
![]() UP0-4SA-332-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |