- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCM2213V2-330-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | 33 uH | - | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | - | - | - | ||
![]() HCM1307V2-1R5-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | 1.5 uH | - | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | - | - | - | ||
![]() HCM1105V2-2R2-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | 2.2 uH | - | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | - | - | - | ||
![]() HCM1307V2-560-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | 56 uH | - | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | - | - | - | ||
![]() HCM2213V2-6R8-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | 6.8 uH | - | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | - | - | - | ||
![]() HCM0805V2-1R0-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | 1 uH | - | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | - | - | - | ||
![]() MCLA3225V1-120-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | MCLA | - | - | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | 12 uH | - | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | - | - | - | ||
![]() HCM1305V2-1R0-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | 1 uH | - | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | - | - | - | ||
![]() E52RAL12T111 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPA7030-8R2-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXLA1V1006-2R2-R Eaton | 1720 |
| - | Surface Mount | Nonstandard | - | - | - | - | 30A | - | 100 kHz | Alloy Powder | 20 A | 4.84 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V10 | 0.469 L x 0.433 W (11.90mm x 11.00mm) | ±20% | - | Molded | - | - | 20 A | Shielded | SMD/SMT | 2.2 µH | 100 kHz | 4.84mOhm Max | - | Power Inductors - SMD | - | Inductors | 30 A | - | 5.7 mm | 0.236 (6.00mm) | 11.9 mm | 11 mm | AEC-Q200 | ||
![]() HCM0703V2-1R5-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | 1.5 uH | - | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | - | - | - | ||
![]() EXLA1V0603-2R2-R Eaton | 1182 |
| - | Surface Mount | Nonstandard | - | - | - | - | 11A | - | 100 kHz | Alloy Powder | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | - | Molded | - | - | 10 A | Shielded | - | 2.2 µH | - | 12.2mOhm Max | - | - | - | - | - | - | - | 0.122 (3.10mm) | - | - | AEC-Q200 | ||
![]() EXLA1V1003-R28-R Eaton | 2143 |
| - | Surface Mount | Nonstandard | - | - | - | - | 58A | - | 100 kHz | Alloy Powder | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V10 | 0.469 L x 0.433 W (11.90mm x 11.00mm) | ±20% | - | Molded | - | - | 35 A | Shielded | - | 280 nH | - | 1.6mOhm Max | - | - | - | - | - | - | - | 0.122 (3.10mm) | - | - | AEC-Q200 | ||
![]() EXLA1V0605-3R3-R Eaton | 829 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0605 | 7269 | 10A | - | 100 kHz | Alloy Powder | 11 A | 12.5 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | - | 11 A | Shielded | SMD/SMT | 3.3 µH | 100 kHz | 12.5mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 10 A | - | 4.8 mm | 0.197 (5.00mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() EXLA1V0603-4R7-R Eaton | 1200 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0603 | 7269 | 7A | - | 100 kHz | Alloy Powder | 6 A | 29.2 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | - | 6 A | Shielded | SMD/SMT | 4.7 µH | 100 kHz | 29.2mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 7 A | - | 2.9 mm | 0.122 (3.10mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() EXLA1V0402-1R2-R Eaton | 2726 |
| - | Surface Mount | Nonstandard | - | - | - | - | 7.5A | - | 100 kHz | Alloy Powder | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V04 | 0.173 L x 0.173 W (4.40mm x 4.40mm) | ±20% | - | Molded | - | - | 9.5 A | Shielded | - | 1.2 µH | - | 13.4mOhm Max | - | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | AEC-Q200 | ||
![]() UP5SA-1R0-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD7030-151-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UP5SA-101-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |