- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Body Material | Core Material | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Color | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Lens Style | Product Type | Lens Color | Core Type | Product | Saturation Current | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UP0.4SA-2R2-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPI7030-1R5-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPI7030-1R0-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX03-12062 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD53-100-H Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E34H4 Eaton | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | Circular | - | Yellow | - | - | - | - | - | - | - | - | - | ||
![]() E30JA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXLA1V0606-1R5-R Eaton | 236 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | 14A | - | 100 kHz | Alloy Powder | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | - | Molded | - | - | - | 16 A | Shielded | - | 1.5 µH | - | 5.61mOhm Max | - | - | - | - | - | - | - | - | - | 0.236 (6.00mm) | - | - | AEC-Q200 | ||
![]() EXLA1V0402-1R0-R Eaton | 221 |
| - | Surface Mount | Nonstandard | - | - | Alloy Powder | 0402 | 4444 | 8A | - | 100 kHz | Alloy Powder | 11 A | 11.7 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | EXLA1V04 | 0.173 L x 0.173 W (4.40mm x 4.40mm) | ±20% | Standard | Molded | - | Automotive | - | 11 A | Shielded | SMD/SMT | 1 µH | 100 kHz | 11.7mOhm Max | - | - | Power Inductors - SMD | - | Molded | Power Inductors | 8 A | - | 1.9 mm | 0.083 (2.10mm) | 4.4 mm | 4.4 mm | AEC-Q200 | ||
![]() UP5SA-330-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UP2SA-6R8-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | - | Standard | - | - | Power | Inductors, Chokes & Coils | - | - | SMD/SMT | 6.8 uH | - | - | - | - | Power Inductors - SMD | - | - | Power Inductors | - | - | - | - | - | - | - | ||
![]() UP2SA-331-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UP5SA-331-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | - | Standard | High Power Inductor | - | Power | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 330 uH | - | - | - | - | Power Inductors - SMD | - | Drum | Power Inductors | - | - | - | - | - | - | - | ||
![]() EXLA1V0703-5R6-R Eaton | 1756 |
| - | Surface Mount | Nonstandard | - | - | Alloy Powder | 0703 | 8783 | 11.5A | - | 100 kHz | Alloy Powder | 7.3 A | 33.2 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | EXLA1V07 | 0.331 L x 0.315 W (8.40mm x 8.00mm) | ±20% | Standard | Molded | - | Automotive | - | 7.3 A | Shielded | SMD/SMT | 5.6 µH | 100 kHz | 33.2mOhm Max | - | - | Power Inductors - SMD | - | Molded | Power Inductors | 11.5 A | - | 2.9 mm | 0.122 (3.10mm) | 8.4 mm | 8 mm | AEC-Q200 | ||
![]() EXLA1V1003-1R0-R Eaton | 2213 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | 30A | - | 100 kHz | Alloy Powder | 23 A | 4.5 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | EXLA1V10 | 0.469 L x 0.433 W (11.90mm x 11.00mm) | ±20% | - | Molded | - | - | - | 23 A | Shielded | SMD/SMT | 1 µH | 100 kHz | 4.95mOhm Max | - | - | Power Inductors - SMD | - | - | Inductors | 30 A | - | 2.9 mm | 0.122 (3.10mm) | 11.9 mm | 11 mm | AEC-Q200 | ||
![]() 621-004724C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXLA1V0606-2R2-R Eaton | 1642 |
| - | Surface Mount | Nonstandard | - | - | Alloy Powder | 0606 | 7269 | 12A | - | 100 kHz | Alloy Powder | 14 A | 7.8 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | - | Automotive | - | 14 A | Shielded | SMD/SMT | 2.2 µH | 100 kHz | 7.8mOhm Max | - | - | Power Inductors - SMD | - | Molded | Power Inductors | 12 A | - | 5.8 mm | 0.236 (6.00mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() EXLA1V0606-4R7-R Eaton | 648 |
| - | Surface Mount | Nonstandard | - | - | Alloy Powder | 0606 | 7269 | 9.5A | - | 100 kHz | Alloy Powder | 11 A | 14.4 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | - | Automotive | - | 11 A | Shielded | SMD/SMT | 4.7 µH | 100 kHz | 14.4mOhm Max | - | - | Power Inductors - SMD | - | Molded | Power Inductors | 9.5 A | - | 5.8 mm | 0.236 (6.00mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() EXLA1V0606-100-R Eaton | 918 |
| - | Surface Mount | Nonstandard | - | - | Alloy Powder | 0606 | 7269 | 6.8A | - | 100 kHz | Alloy Powder | 7 A | 29.3 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | - | Automotive | - | 7 A | Shielded | SMD/SMT | 10 µH | 100 kHz | 29.3mOhm Max | - | - | Power Inductors - SMD | - | Molded | Power Inductors | 6.8 A | - | 5.8 mm | 0.236 (6.00mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() EXLA1V0707-2R2-R Eaton | 238 |
| - | Surface Mount | Nonstandard | - | - | Alloy Powder | 0707 | 8783 | 17.6A | - | 100 kHz | Alloy Powder | 17.8 A | 6.33 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | EXLA1V07 | 0.331 L x 0.315 W (8.40mm x 8.00mm) | ±20% | Standard | Molded | - | Automotive | - | 17.8 A | Shielded | SMD/SMT | 2.2 µH | 100 kHz | 6.33mOhm Max | - | - | Power Inductors - SMD | - | Molded | Power Inductors | 17.6 A | - | 6.7 mm | 0.276 (7.00mm) | 8.4 mm | 8 mm | AEC-Q200 |