- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXLA1V0707-1R5-R Eaton | 718 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0707 | 8783 | 25.8A | - | 100 kHz | Alloy Powder | 22 A | 4.13 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V07 | 0.331 L x 0.315 W (8.40mm x 8.00mm) | ±20% | Standard | Molded | Automotive | 22 A | Shielded | SMD/SMT | 1.5 µH | 100 kHz | 4.13mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 25.8 A | - | 6.7 mm | 0.276 (7.00mm) | 8.4 mm | 8 mm | AEC-Q200 | ||
![]() EXLA1V1003-R90-R Eaton | 1005 |
| - | Surface Mount | Nonstandard | - | - | - | - | 31A | - | 100 kHz | Alloy Powder | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V10 | 0.469 L x 0.433 W (11.90mm x 11.00mm) | ±20% | - | Molded | - | 24 A | Shielded | - | 900 nH | - | 4.2mOhm Max | - | - | - | - | - | - | - | 0.122 (3.10mm) | - | - | AEC-Q200 | ||
![]() UP0-4SA-470-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXLA1V0606-1R0-R Eaton | 628 |
| - | Surface Mount | Nonstandard | - | - | - | - | 16A | - | 100 kHz | Alloy Powder | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | - | Molded | - | 19 A | Shielded | - | 1 µH | - | 4.29mOhm Max | - | - | - | - | - | - | - | 0.236 (6.00mm) | - | - | AEC-Q200 | ||
![]() ACDL1V1004-5R6-R Eaton | 564 |
| - | Surface Mount | 4-SMD, J-Lead | 4-SMD | Alloy Powder | - | - | 9A | 15MHz | 100 kHz | Alloy Powder | - | 24 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | ACDL1V | 0.472 L x 0.378 W (12.00mm x 9.60mm) | ±20% | - | - | - | 6 A | Shielded | SMD/SMT | 5.6 µH | 100 kHz | 24mOhm Max | - | Power Inductors - SMD | Molded | Audio Inductors | 9 A | - | 11.3 mm | 0.457 (11.60mm) | 12 mm | 9.6 mm | AEC-Q200 | ||
![]() EXLA1V1006-8R2-R Eaton | 1331 |
| - | Surface Mount | Nonstandard | - | - | - | - | 14A | - | 100 kHz | Alloy Powder | 9.5 A | 16.5 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V10 | 0.469 L x 0.433 W (11.90mm x 11.00mm) | ±20% | - | Molded | - | 9.5 A | Shielded | SMD/SMT | 8.2 µH | 100 kHz | 16.5mOhm Max | - | Power Inductors - SMD | - | Inductors | 14 A | - | 5.7 mm | 0.236 (6.00mm) | 11.9 mm | 11 mm | AEC-Q200 | ||
![]() EXLA1V0605-4R3-R Eaton | 662 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0605 | 7269 | 8.5A | - | 100 kHz | Alloy Powder | 9 A | 16.2 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | 9 A | Shielded | SMD/SMT | 4.3 µH | 100 kHz | 16.2mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 8.5 A | - | 4.8 mm | 0.197 (5.00mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() ACDL2V0910-150-R Eaton | 193 |
| - | Surface Mount | 4-SMD, J-Lead | 4-SMD | Ferrite | - | - | 4.7A | 22.5MHz | 100 kHz | Ferrite | - | 39.2 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 125°C | ACDL2V | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±20% | - | - | - | 3.5 A | Shielded | SMD/SMT | 15 µH | 100 kHz | 39.2mOhm Max | - | Power Inductors - SMD | Molded | Audio Inductors | 4.7 A | - | 10 mm | 0.394 (10.00mm) | 10 mm | 9 mm | AEC-Q200 | ||
![]() EXLA1V0707-1R8-R Eaton | 415 |
| - | Surface Mount | Nonstandard | - | - | - | - | 23A | - | 100 kHz | Alloy Powder | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V07 | 0.331 L x 0.315 W (8.40mm x 8.00mm) | ±20% | - | Molded | - | 21 A | Shielded | - | 1.8 µH | - | 4.46mOhm Max | - | - | - | - | - | - | - | 0.276 (7.00mm) | - | - | AEC-Q200 | ||
![]() EXLA1V0606-6R8-R Eaton | 582 |
| - | Surface Mount | Nonstandard | - | - | - | - | 8.7A | - | 100 kHz | Alloy Powder | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | - | Molded | - | 9 A | Shielded | - | 6.8 µH | - | 20.8mOhm Max | - | - | - | - | - | - | - | 0.236 (6.00mm) | - | - | AEC-Q200 | ||
![]() EXLA1V0707-1R0-R Eaton | 150 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0707 | 8783 | 31.8A | - | 100 kHz | Alloy Powder | 25 A | 2.81 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V07 | 0.331 L x 0.315 W (8.40mm x 8.00mm) | ±20% | Standard | Molded | Automotive | 25 A | Shielded | SMD/SMT | 1 µH | 100 kHz | 2.81mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 31.8 A | - | 6.7 mm | 0.276 (7.00mm) | 8.4 mm | 8 mm | AEC-Q200 | ||
![]() E57-08GS015-C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57LAL18A2EA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E55CAL12A2 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E29NY11 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACDL1V1004-7R5-R Eaton | 575 |
| - | Surface Mount | 4-SMD, J-Lead | 4-SMD | Alloy Powder | - | - | 8A | 14MHz | 100 kHz | Alloy Powder | - | 30 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | ACDL1V | 0.472 L x 0.378 W (12.00mm x 9.60mm) | ±20% | - | - | - | 5.3 A | Shielded | SMD/SMT | 7.5 µH | 100 kHz | 30mOhm Max | - | Power Inductors - SMD | Molded | Audio Inductors | 8 A | - | 11.3 mm | 0.457 (11.60mm) | 12 mm | 9.6 mm | AEC-Q200 | ||
![]() UP0-4SA-332-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXLA1V1003-R56-R Eaton | 1203 |
| - | Surface Mount | Nonstandard | - | - | - | - | 39A | - | 100 kHz | Alloy Powder | 32 A | 2.75 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V10 | 0.469 L x 0.433 W (11.90mm x 11.00mm) | ±20% | - | Molded | - | 32 A | Shielded | SMD/SMT | 560 nH | 100 kHz | 2.75mOhm Max | - | Power Inductors - SMD | - | Inductors | 39 A | - | 2.9 mm | 0.122 (3.10mm) | 11.9 mm | 11 mm | AEC-Q200 | ||
![]() MPI7030-150-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXLA1V0707-100-R Eaton | 144 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0707 | 8783 | 9A | - | 100 kHz | Alloy Powder | 7 A | 26.4 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V07 | 0.331 L x 0.315 W (8.40mm x 8.00mm) | ±20% | Standard | Molded | Automotive | 7 A | Shielded | SMD/SMT | 10 µH | 100 kHz | 26.4mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 9 A | - | 6.7 mm | 0.276 (7.00mm) | 8.4 mm | 8 mm | AEC-Q200 |