- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Current - Saturation | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DR1040-8R2-R Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 5.000005g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | DR1040 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 3.98A | - | Shielded | - | 10.3mm | 3.98A | Not | - | - | - | 8.2μH | 100kHz | 29mOhm Max | 4.6A | - | - | - | 4.6A | - | - | - | - | - | - | 4mm | 0.157 4.00mm | 10.4902mm | 10.287mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() FP1308R2-R26-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP1308R | 0.528Lx0.500W 13.40mmx12.70mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 45A | - | Unshielded | - | 12.7mm | 45A | - | - | - | - | 260nH | 100kHz | 0.53mOhm | 45A | - | - | - | 64A | - | - | - | - | - | - | 8.001mm | 0.315 8.00mm | 12.7mm | 12.7mm | No | - | RoHS Compliant | - | - | ||
![]() DR73-101-R Eaton - Electronics Division | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 527mOhm | - | 125°C | -40°C | Wirewound | - | 730mA | - | Shielded | - | 7.6mm | 730mA | Not | - | - | - | 100μH | 100kHz | 527mOhm | 790mA | - | - | - | 790mA | - | 20% | 730mA | 730mA | 100kHz | - | 3.55mm | 0.140 3.55mm | 7.6mm | 7.5946mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() HCM1104-R45-R Eaton - Electronics Division | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCM1104 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | 29A | - | - | - | - | 450nH | 100kHz | 1.23mOhm Max | 36A | POWER INDUCTOR | DUAL ENDED | - | 36A | 4541 | - | - | - | 5MHz | - | 4mm | 0.157 4.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() FPT705-200-R Eaton - Electronics Division | 80 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2727 (6868 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2015 | FLAT-PAC, FPT705 | 0.295Lx0.268W 7.50mmx6.80mm | ±12% | e3 | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | NO | 2 | 7.1mm | 13A | Not | 6868 | 2727 | - | 200nH | 100kHz | 0.65mOhm | 25A | POWER INDUCTOR | DUAL ENDED | - | - | 2827 | - | 13A | - | - | - | 5.35mm | 0.211 5.35mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1A1307-220-R Eaton - Electronics Division | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.539Lx0.512W 13.70mmx13.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 4.8A | - | Shielded | - | - | - | - | - | - | - | 22μH | - | 35mOhm Max | - | - | - | - | 8A | - | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() DR1030-680-R Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 5.000005g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | DR1030 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.1A | - | Shielded | - | 10.3mm | 1.1A | Not | - | - | - | 68μH | 100kHz | 303.7mOhm Max | 1.24A | - | - | - | 1.24A | - | - | 1.1A | - | - | - | 3mm | 0.118 3.00mm | 10.4902mm | 10.287mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SD25-680-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 741mA | - | Shielded | - | 5.2mm | 741mA | Not | - | - | - | 68μH | 100kHz | 485mOhm | 482mA | - | - | - | 482mA | - | - | - | - | - | - | 2.5mm | 0.098 2.50mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CTX250-2-52M-R Eaton - Electronics Division | 24 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | - | 56.699046g | - | Iron Powder | -40°C~75°C | Bulk | 2007 | CTX | 1.394Lx0.854W 35.40mmx21.70mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | 83.3mOhm | - | 75°C | -40°C | - | - | 4.2A | - | Unshielded | - | 21.7mm | 4.2A | Not | - | - | 23mm | 250μH | 100kHz | 83.3mOhm Max | 4.2A | - | - | Pin | 4.2A | - | - | 4.2A | - | - | 31.2mm | 33.4mm | 1.315 33.40mm | 35.4mm | 21.6916mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() HCM1307-3R3-R Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 1998 | HCM1307 | 0.520Lx0.492W 13.20mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | 15A | - | Shielded | - | - | 15A | - | - | - | - | 3.3μH | 100kHz | 4.5mOhm Max | - | - | - | - | 40A | - | - | - | - | - | - | - | 0.256 6.50mm | 13.208mm | 12.4968mm | - | - | RoHS Compliant | - | - | ||
![]() DR73-R33-R Eaton - Electronics Division | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 6.21A | - | Shielded | - | 7.6mm | 6.21A | Not | - | - | - | 330nH | 100kHz | 7.3mOhm | 14.4A | - | - | - | 14.4A | - | 20% | - | 6.21A | 100kHz | - | 3.55mm | 0.140 3.55mm | 7.6mm | 7.5946mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SD25-151-R Eaton - Electronics Division | 21 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 553mA | - | Shielded | - | - | 553mA | - | - | - | - | 150μH | 100kHz | 872.3mOhm | 328mA | - | - | - | 328mA | - | - | - | - | - | - | 2.5mm | 0.098 2.50mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCM0703-R68-R Eaton - Electronics Division | 653 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2006 | HCM0703 | 0.280Lx0.260W 7.10mmx6.60mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | - | - | 15.5A | - | Shielded | - | 7mm | 15.5A | Not | - | - | - | 680nH | 100kHz | 5.5mOhm Max | 25A | - | - | - | 25A | - | 20% | 15.5A | 15.5A | 5MHz | - | 3mm | 0.118 3.00mm | 7.4mm | 7mm | No | Unknown | RoHS Compliant | - | - | ||
![]() DR73-2R2-R Eaton - Electronics Division | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 16.5mOhm | - | 125°C | -40°C | Wirewound | - | 4.15A | - | Shielded | - | 7.6mm | 4.15A | Not | - | - | - | 2.2μH | 100kHz | 16.5mOhm | 5.52A | - | - | - | 5.52A | - | 20% | - | 4.15A | 100kHz | - | 3.55mm | 0.140 3.55mm | 7.6mm | 6mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SD20-1R2-R Eaton - Electronics Division | 17 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 3.07A | - | Shielded | - | 5.2mm | 3.07A | Not | - | - | - | 1.2μH | 100kHz | 27.5mOhm | 2.55A | - | - | - | 2.55A | - | - | - | - | - | - | 2mm | 0.079 2.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCM0703-R47-R Eaton - Electronics Division | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCM0703 | 0.280Lx0.260W 7.10mmx6.60mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 17.5A | - | Shielded | - | 7mm | 17.5A | Not | - | - | - | 470nH | 100kHz | 4.2mOhm Max | 26A | - | - | - | 26A | - | 20% | 17.5A | 17.5A | 5MHz | - | 3mm | 0.118 3.00mm | 7.1mm | 6.604mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HCM0503-1R5-R Eaton - Electronics Division | 17 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | - | HCM0503 | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 5.1mm | 7.5A | - | - | - | - | 1.5μH | 100kHz | 19mOhm Max | 7.5A | - | - | - | 7A | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() SD53-4R7-R Eaton - Electronics Division | 354000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD53 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 2.01A | - | Shielded | - | 5.2mm | 2.01A | Not | - | 2020 | - | 4.7μH | 100kHz | 45mOhm Max | 2.01A | - | - | - | 2.1A | - | 20% | - | 2.01A | - | - | 3mm | 0.118 3.00mm | 5.2mm | 5.2mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FP1505R1-R12-R Eaton - Electronics Division | 8928 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1505 | 0.579Lx0.264W 14.70mmx6.70mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 53A | - | Unshielded | - | 7mm | 53A | Not | - | - | - | 120nH | 100kHz | 0.47mOhm | 53A | - | - | - | 87A | - | - | - | - | - | - | 5.0038mm | 0.197 5.00mm | 7.0104mm | 6.7056mm | No | - | RoHS Compliant | - | - | ||
![]() DR1050-181-R Eaton - Electronics Division | 1000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 5.000005g | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | DR1050 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.18A | - | Shielded | - | 10.3mm | 1.18A | - | - | - | - | 180μH | 100kHz | 341mOhm Max | 1.08A | - | - | - | 1.08A | - | - | - | - | - | - | 5mm | 0.197 5.00mm | 10.4902mm | 10.287mm | No | - | ROHS3 Compliant | Lead Free | - |