- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Base Product Number | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDCLA1V4018-4R7-R Eaton - Electronics Division | 3393 |
| - | Surface Mount | Nonstandard | - | - | - | 2A | 35MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCLA1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.7 A | Semi-Shielded | SMD/SMT | 4.7 μH | 70mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.071" (1.80mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V5040-1R5-R Eaton - Electronics Division | 3810 |
| - | Surface Mount | Nonstandard | - | - | - | 6.5A | 70MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V50 | 0.195" L x 0.195" W (4.95mm x 4.95mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 4.5 A | Semi-Shielded | SMD/SMT | 1.5 μH | 15mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.161" (4.10mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V5020-1R0-R Eaton - Electronics Division | 1992 |
| - | Surface Mount | Nonstandard | - | - | - | 5A | 137MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | Standard | - | Automotive | Inductors, Chokes & Coils | 4.1 A | Semi-Shielded | SMD/SMT | 1 μH | 20mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.079" (2.00mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V6045-101-R Eaton - Electronics Division | 1419 |
| - | Surface Mount | Nonstandard | - | - | - | 1.33A | 8.5MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 920 mA | Semi-Shielded | SMD/SMT | 100 μH | 456mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.177" (4.50mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V8040-1R0-R Eaton - Electronics Division | 849 |
| - | Surface Mount | Nonstandard | - | - | - | 13.8A | 85MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V80 | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 8.5 A | Semi-Shielded | SMD/SMT | 1 μH | 8.2mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.157" (4.00mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V6045-470-R Eaton - Electronics Division | 1954 |
| - | Surface Mount | Nonstandard | - | - | - | 2A | 12MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.6 A | Semi-Shielded | SMD/SMT | 47 μH | 200mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.177" (4.50mm) | - | - | AEC-Q200 | ||
![]() SDCLA1V4018-1R0-R Eaton - Electronics Division | 4441 |
| - | Surface Mount | Nonstandard | - | - | - | 4A | 90MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCLA1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | Standard | - | Automotive | Inductors, Chokes & Coils | 3.2 A | Semi-Shielded | SMD/SMT | 1 μH | 27mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.071" (1.80mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V5040-150-R Eaton - Electronics Division | 2897 |
| - | Surface Mount | Nonstandard | - | - | - | 2A | 21MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V50 | 0.195" L x 0.195" W (4.95mm x 4.95mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.8 A | Semi-Shielded | SMD/SMT | 15 μH | 80mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.157" (4.00mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V6045-5R6-R Eaton - Electronics Division | 1908 |
| - | Surface Mount | Nonstandard | - | - | - | 6.4A | 35MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 4.1 A | Semi-Shielded | SMD/SMT | 5.6 μH | 31mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.177" (4.50mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V6045-1R8-R Eaton - Electronics Division | 1482 |
| - | Surface Mount | Nonstandard | - | - | - | 11A | 70MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 6.8 A | Semi-Shielded | SMD/SMT | 1.8 μH | 12mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.177" (4.50mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V8040-150-R Eaton - Electronics Division | 1436 |
| - | Surface Mount | Nonstandard | - | - | - | 4A | 20MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V80 | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 3.6 A | Semi-Shielded | SMD/SMT | 15 μH | 50mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.157" (4.00mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V5040-2R2-R Eaton - Electronics Division | 1373 |
| - | Surface Mount | Nonstandard | - | - | - | 5.7A | 55MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | - | Eaton - Electronics Division | - | - | - | Active | - | -55°C ~ 125°C | SDCHA1V50 | 0.195" L x 0.195" W (4.95mm x 4.95mm) | ±20% | - | - | - | - | 3.8 A | Semi-Shielded | - | 2.2 μH | 21mOhm | - | - | - | - | - | - | - | - | 0.161" (4.10mm) | - | - | AEC-Q200 | ||
![]() HCSA1V1008-220-R Eaton - Electronics Division | 32 |
| - | Surface Mount | 4-SMD, J-Lead | 4-SMD | - | - | 7.5A | 5MHz | 100 kHz | Alloy Powder | - | - | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 155°C | HCSA1V1008 | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 3.32 A | Shielded | SMD/SMT | 22 μH | 84.07mOhm Max | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.323" (8.20mm) | - | - | AEC-Q200 | ||
![]() EXL1V0402-R68-R Eaton - Electronics Division | 11474 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0402 | 10A | 73MHz | 100 kHz | Iron Powder | 12 A | 8.2 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0402 | 0.173" L x 0.173" W (4.40mm x 4.40mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 12 A | Shielded | SMD/SMT | 680 nH | 8.2mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 10 A | - | - | 2.1 mm | 0.083" (2.10mm) | 4.6 mm | 4.6 mm | - | ||
![]() EXL1V0605-3R3-R Eaton - Electronics Division | 652 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0605 | 10A | 25MHz | 100 kHz | Iron Powder | 11 A | 12.5 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0605 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 11 A | Shielded | SMD/SMT | 3.3 μH | 12.5mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 10 A | - | - | 5 mm | 0.197" (5.00mm) | 7.4 mm | 7.1 mm | - | ||
![]() EXL1V0503-1R8-R Eaton - Electronics Division | 8 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0503 | 11.3A | 36MHz | 100 kHz | Iron Powder | 10.1 A | 12.7 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0503 | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 10.1 A | Shielded | SMD/SMT | 1.8 μH | 12.7mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 11.3 A | - | - | 3.1 mm | 0.122" (3.10mm) | 6.2 mm | 5.9 mm | - | ||
![]() EXL1V0402-R47-R Eaton - Electronics Division | 2998 |
| - | Surface Mount | Nonstandard | - | - | EXL1V0402 | 12.5A | 90MHz | 100 kHz | Iron Powder | - | - | - | Eaton - Electronics Division | - | - | - | Active | - | -40°C ~ 125°C | EXL1V0402 | 0.173" L x 0.173" W (4.40mm x 4.40mm) | ±20% | - | Molded | - | - | 13.2 A | Shielded | - | 470 nH | 6.8mOhm Max | - | - | - | - | - | - | - | - | 0.083" (2.10mm) | - | - | - | ||
![]() EXL1V0603-3R3-R Eaton - Electronics Division | 712 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0603 | 9A | 25MHz | 100 kHz | Iron Powder | 9 A | 20.8 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0603 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 8 A | Shielded | SMD/SMT | 3.3 μH | 20.8mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 9 A | - | - | 3.1 mm | 0.118" (3.00mm) | 7.4 mm | 7.1 mm | - | ||
![]() EXL1V0503-R33-R Eaton - Electronics Division | 394 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0503 | 26A | 110MHz | 100 kHz | Iron Powder | 19.2 A | 3.52 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0503 | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 19.2 A | Shielded | SMD/SMT | 330 nH | 3.52mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 26 A | - | - | 3.1 mm | 0.122" (3.10mm) | 6.2 mm | 5.9 mm | - | ||
![]() EXL1V0705-5R6-R Eaton - Electronics Division | 483 | - | - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0705 | 11A | 15MHz | 100 kHz | Iron Powder | 10 A | 17.2 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0705 | 0.331" L x 0.315" W (8.40mm x 8.00mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 10 A | Shielded | SMD/SMT | 5.6 μH | 17.2mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 11 A | - | - | 5 mm | 0.197" (5.00mm) | 8.7 mm | 8.3 mm | - |