- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Core Material | Base Product Number | Current - Saturation (Isat) | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Inductor Type | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WCLA2520V1-1R5-R Eaton - Electronics Division | 2414 |
| - | - | Surface Mount | 1008 (2520 Metric) | 1008 | Ferrite | - | - | 100MHz | - | 7.96 MHz | - | - | Ferrite | 850 mA | 170 mOhms | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | - | Active | 12 | - | -55°C ~ 125°C | WCLA2520V1 | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | - | Wirewound | Automotive | Inductors, Chokes & Coils | 850 mA | Unshielded | - | SMD/SMT | 1.5 μH | - | 170mOhm Max | 12 @ 7.96MHz | - | RF Inductors - Leaded | - | - | - | - | RF Inductors | - | - | - | - | - | 2.1 mm | 0.083" (2.10mm) | 2.9 mm | 2.5 mm | - | AEC-Q200 | ||
![]() MCL1V0603-2R5-R Eaton - Electronics Division | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WCLA2520V1-3R3-R Eaton - Electronics Division | 1585 |
| - | - | Surface Mount | 1008 (2520 Metric) | 1008 | Ferrite | - | - | 48MHz | - | 7.96 MHz | - | - | Ferrite | 715 mA | 260 mOhms | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | - | Active | 12 | - | -55°C ~ 125°C | WCLA2520V1 | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | - | Wirewound | Automotive | Inductors, Chokes & Coils | 715 mA | Unshielded | - | SMD/SMT | 3.3 μH | - | 260mOhm Max | 12 @ 7.96MHz | - | RF Inductors - Leaded | - | - | - | - | RF Inductors | - | - | - | - | - | 2.1 mm | 0.083" (2.10mm) | 2.9 mm | 2.5 mm | - | AEC-Q200 | ||
![]() MCL1V0603-330-R Eaton - Electronics Division | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCM1A0805V2-4R7-R Eaton - Electronics Division | 272 |
| - | 17 Weeks | Surface Mount | Nonstandard | - | Alloy Powder | - | 8A | 15MHz | EATON CORP | 100 kHz | Eaton Corporation | HCM1A0805V2-4R7-R | Alloy Powder | 8 A | 15.6 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | Active | - | 5.23 | -55°C ~ 155°C | HCM1AV2 | 0.319" L x 0.315" W (8.10mm x 8.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 8 A | Shielded | compliant | SMD/SMT | 4.7 μH | 100 kHz | 15.6mOhm Max | - | GENERAL PURPOSE INDUCTOR | Power Inductors - SMD | ± 20% | 8 A | - | Wirewound | Power Inductors | 8 A | - | 8.1 mm | 8 mm | - | 5.4 mm | 0.213" (5.40mm) | 8.4 mm | 8 mm | 5.4mm | AEC-Q200 | ||
![]() MCL2V0603-3R0-R Eaton - Electronics Division | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | - | - | 8.6GHz | - | 500 MHz | - | - | Ceramic | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | MCL2V | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | - | Multilayer | - | Inductors, Chokes & Coils | 300 mA | Unshielded | - | SMD/SMT | 3 nH | - | 260mOhm Max | 14 @ 500MHz | - | RF Inductors - Leaded | - | - | - | - | RF Inductors | - | - | - | - | - | - | 0.013" (0.33mm) | - | - | - | - | ||
![]() EXL1V0605-1R8-R Eaton - Electronics Division | 29 |
| - | - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0605 | 13.5A | 33MHz | - | 100 kHz | - | - | Iron Powder | 16 A | 7.1 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | EXL1V0605 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 16 A | Shielded | - | SMD/SMT | 1.8 μH | - | 7.1mOhm Max | - | - | Power Inductors - SMD | - | - | - | Molded | Power Inductors | 13.5 A | - | - | - | - | 5 mm | 0.197" (5.00mm) | 7.4 mm | 7.1 mm | - | - | ||
![]() EXL1V0503-4R7-R Eaton - Electronics Division | 46 |
| - | - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0503 | 7A | 21MHz | - | 100 kHz | - | - | Iron Powder | 5.9 A | 36.3 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | - | Active | - | - | -40°C ~ 125°C | EXL1V0503 | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 5.9 A | Shielded | - | SMD/SMT | 4.7 μH | - | 36.3mOhm Max | - | - | Power Inductors - SMD | - | - | - | Molded | Power Inductors | 7 A | - | - | - | - | 3.1 mm | 0.122" (3.10mm) | 6.2 mm | 5.9 mm | - | - | ||
![]() EXL1V0606-1R0-R Eaton - Electronics Division | 913 |
| - | - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0606 | 16A | 37MHz | - | 100 kHz | - | - | Iron Powder | 19 A | 4.29 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | - | Active | - | - | -40°C ~ 125°C | EXL1V0606 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 19 A | Shielded | - | SMD/SMT | 1 μH | - | 4.29mOhm Max | - | - | Power Inductors - SMD | - | - | - | Molded | Power Inductors | 16 A | - | - | - | - | 6 mm | 0.236" (6.00mm) | 7.4 mm | 7.1 mm | - | - | ||
![]() EXL1V0503-R47-R Eaton - Electronics Division | 480 |
| - | - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0503 | 24A | 95MHz | - | 100 kHz | - | - | Iron Powder | 18.4 A | 4.13 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | - | Active | - | - | -40°C ~ 125°C | EXL1V0503 | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 18.4 A | Shielded | - | SMD/SMT | 470 nH | - | 4.13mOhm Max | - | - | Power Inductors - SMD | - | - | - | Molded | Power Inductors | 24 A | - | - | - | - | 3.1 mm | 0.122" (3.10mm) | 6.2 mm | 5.9 mm | - | - | ||
![]() EXL1V0705-3R3-R Eaton - Electronics Division | 654 |
| - | - | Surface Mount | Nonstandard | - | - | EXL1V0705 | 14A | 20MHz | - | 100 kHz | - | - | Iron Powder | - | - | - | Eaton - Electronics Division | - | - | - | - | Active | - | - | -40°C ~ 125°C | EXL1V0705 | 0.331" L x 0.315" W (8.40mm x 8.00mm) | ±20% | - | Molded | - | - | 13 A | Shielded | - | - | 3.3 μH | - | 11.44mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197" (5.00mm) | - | - | - | - | ||
![]() EXL1V0402-R82-R Eaton - Electronics Division | 13 |
| - | - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0402 | 9A | 62MHz | - | 100 kHz | - | - | Iron Powder | 11.5 A | 9.5 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | EXL1V0402 | 0.173" L x 0.173" W (4.40mm x 4.40mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 11.5 A | Shielded | - | SMD/SMT | 820 nH | - | 9.5mOhm Max | - | - | Power Inductors - SMD | - | - | - | Molded | Power Inductors | 9 A | - | - | - | - | 2.1 mm | 0.083" (2.10mm) | 4.6 mm | 4.6 mm | - | - | ||
![]() EXL1V0703-5R6-R Eaton - Electronics Division | 1529 |
| - | - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0703 | 11.5A | 16MHz | - | 100 kHz | - | - | Iron Powder | 7.3 A | 33.2 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | EXL1V0703 | 0.331" L x 0.315" W (8.40mm x 8.00mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 7.3 A | Shielded | - | SMD/SMT | 5.6 μH | - | 33.2mOhm Max | - | - | Power Inductors - SMD | - | - | - | Molded | Power Inductors | 11.5 A | - | - | - | - | 3.1 mm | 0.122" (3.10mm) | 8.7 mm | 8.3 mm | - | - | ||
![]() EXL1V0503-R82-R Eaton - Electronics Division | 29 |
| - | - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0503 | 17.6A | 54MHz | - | 100 kHz | - | - | Iron Powder | 12.9 A | 5.78 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | EXL1V0503 | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 12.9 A | Shielded | - | SMD/SMT | 820 nH | - | 5.78mOhm Max | - | - | Power Inductors - SMD | - | - | - | Molded | Power Inductors | 17.6 A | - | - | - | - | 3.1 mm | 0.122" (3.10mm) | 6.2 mm | 5.9 mm | - | - | ||
![]() EXL1V0402-2R0-R Eaton - Electronics Division | 2811 |
| - | - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0402 | 5A | 40MHz | - | 100 kHz | - | - | Iron Powder | 8.2 A | 23.3 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | EXL1V0402 | 0.173" L x 0.173" W (4.40mm x 4.40mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 8.2 A | Shielded | - | SMD/SMT | 2 μH | - | 23.3mOhm Max | - | - | Power Inductors - SMD | - | - | - | Molded | Power Inductors | 5 A | - | - | - | - | 2.1 mm | 0.083" (2.10mm) | 4.6 mm | 4.6 mm | - | - | ||
![]() EXL1V0707-5R6-R Eaton - Electronics Division | 13 |
| - | - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0707 | 12A | 17MHz | - | 100 kHz | - | - | Iron Powder | 11.4 A | 15.03 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | EXL1V0707 | 0.331" L x 0.315" W (8.40mm x 8.00mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 11.4 A | Shielded | - | SMD/SMT | 5.6 μH | - | 15.03mOhm Max | - | - | Power Inductors - SMD | - | - | - | Molded | Power Inductors | 12 A | - | - | - | - | 7 mm | 0.276" (7.00mm) | 8.7 mm | 8.3 mm | - | - | ||
![]() EXL1V0402-R60-R Eaton - Electronics Division | In Stock | - | - | - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0402 | 11.1A | 85MHz | - | 100 kHz | - | - | Iron Powder | 12.4 A | 7.8 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | EXL1V0402 | 0.173" L x 0.173" W (4.40mm x 4.40mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 12.4 A | Shielded | - | SMD/SMT | 600 nH | - | 7.8mOhm Max | - | - | Power Inductors - SMD | - | - | - | Molded | Power Inductors | 11.1 A | - | - | - | - | 2.1 mm | 0.083" (2.10mm) | 4.6 mm | 4.6 mm | - | - | ||
![]() WCLA1005V1-200-R Eaton - Electronics Division | 15 |
| - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | - | 3GHz | - | 250 MHz | - | - | - | 420 mA | 250 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | 25 | - | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±5% | Standard | Wirewound | - | Inductors, Chokes & Coils | 420 mA | Unshielded | - | SMD/SMT | 20 nH | - | 250mOhm Max | 25 @ 250MHz | - | RF Inductors - Leaded | - | - | - | Wirewound | RF Inductors | - | - | - | - | - | 0.6 mm | 0.024" (0.60mm) | 1.19 mm | 0.66 mm | - | AEC-Q200 | ||
![]() MCLA1005V2-2R7-R Eaton - Electronics Division | 32 |
| - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | - | 6GHz | - | 100 MHz | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | MCLA1005V2 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | - | Multilayer | - | - | 300 mA | Unshielded | - | - | 2.7 nH | - | 150mOhm Max | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026" (0.65mm) | - | - | - | AEC-Q200 | ||
![]() WCLA1005V1-5R1-R Eaton - Electronics Division | 24 |
| - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | - | 4.8GHz | - | 250 MHz | - | - | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±5% | - | Wirewound | - | Inductors, Chokes & Coils | 800 mA | Unshielded | - | SMD/SMT | 5.1 nH | - | 83mOhm Max | 18 @ 250MHz | - | RF Inductors - Leaded | 5 | - | 4800 | - | RF Inductors | - | - | 1.19 mm | 0.66 mm | - | - | 0.024" (0.60mm) | - | - | - | AEC-Q200 |