- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Base Product Number | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDCHA1V5040-3R3-R Eaton - Electronics Division | 2654 |
| - | Surface Mount | Nonstandard | - | - | - | 4.4A | 43MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA | 0.195" L x 0.195" W (4.95mm x 4.95mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 3.5 A | Semi-Shielded | SMD/SMT | 3.3 μH | 24mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.161" (4.10mm) | - | - | AEC-Q200 | ||
![]() SDCLA1V4018-150-R Eaton - Electronics Division | 3402 |
| - | Surface Mount | Nonstandard | - | - | - | 1.1A | 18MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCLA1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 850 mA | Semi-Shielded | SMD/SMT | 15 μH | 210mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.071" (1.80mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V8040-560-R Eaton - Electronics Division | 973 |
| - | Surface Mount | Nonstandard | - | - | - | 1.9A | 10.5MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V80 | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.75 A | Semi-Shielded | SMD/SMT | 56 μH | 160mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.157" (4.00mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V8040-470-R Eaton - Electronics Division | 138 |
| - | Surface Mount | Nonstandard | - | - | - | 2.2A | 12MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V80 | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 2 A | Semi-Shielded | SMD/SMT | 47 μH | 135mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.157" (4.00mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V5040-220-R Eaton - Electronics Division | 2338 |
| - | Surface Mount | Nonstandard | - | - | - | 1.62A | 16MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V50 | 0.195" L x 0.195" W (4.95mm x 4.95mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.5 A | Semi-Shielded | SMD/SMT | 22 μH | 123mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.157" (4.00mm) | - | - | AEC-Q200 | ||
![]() SDCLA1V4018-1R5-R Eaton - Electronics Division | 3491 |
| - | Surface Mount | Nonstandard | - | - | - | 3.3A | 75MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCLA1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | Standard | - | Automotive | Inductors, Chokes & Coils | 2.4 A | Semi-Shielded | SMD/SMT | 1.5 μH | 37mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.071" (1.80mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V8040-3R3-R Eaton - Electronics Division | 2966 |
| - | Surface Mount | Nonstandard | - | - | - | 8A | 48MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V80 | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 6.6 A | Semi-Shielded | SMD/SMT | 3.3 μH | 15mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.157" (4.00mm) | - | - | AEC-Q200 | ||
![]() SDCLA1V4018-220-R Eaton - Electronics Division | 6845 |
| - | Surface Mount | Nonstandard | - | - | - | 900mA | 15MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCLA1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 720 mA | Semi-Shielded | SMD/SMT | 22 μH | 290mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.071" (1.80mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V6045-2R2-R Eaton - Electronics Division | 887 | - | - | Surface Mount | Nonstandard | - | - | - | 9.5A | 55MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 6 A | Semi-Shielded | SMD/SMT | 2.2 μH | 15mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.177" (4.50mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V5040-4R7-R Eaton - Electronics Division | 973 |
| - | Surface Mount | Nonstandard | - | - | - | 3.9A | 36MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V50 | 0.195" L x 0.195" W (4.95mm x 4.95mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 3.2 A | Semi-Shielded | SMD/SMT | 4.7 μH | 32mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.161" (4.10mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V8040-2R2-R Eaton - Electronics Division | 2182 |
| - | Surface Mount | Nonstandard | - | - | - | 9.8A | 57MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V80 | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 7.4 A | Semi-Shielded | SMD/SMT | 2.2 μH | 11.5mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.157" (4.00mm) | - | - | AEC-Q200 | ||
![]() SDCLA1V4018-100-R Eaton - Electronics Division | 3824 |
| - | Surface Mount | Nonstandard | - | - | - | 1.3A | 25MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCLA1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.2 A | Semi-Shielded | SMD/SMT | 10 μH | 150mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.071" (1.80mm) | - | - | AEC-Q200 | ||
![]() SDCHA1V5020-220-R Eaton - Electronics Division | 2771 |
| - | Surface Mount | Nonstandard | - | - | - | 1.1A | 24MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | -55°C ~ 125°C | SDCHA1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.1 A | Semi-Shielded | SMD/SMT | 22 μH | 225mOhm | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | 0.079" (2.00mm) | - | - | AEC-Q200 | ||
![]() UP5SA-6R8-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 165 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | - | Standard | High Power Inductor | Power | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 6.8 uH | - | - | Power Inductors - SMD | Drum | Power Inductors | - | - | - | - | - | - | - | - | ||
![]() EXL1V0605-1R8-R Eaton - Electronics Division | 29 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0605 | 13.5A | 33MHz | 100 kHz | Iron Powder | 16 A | 7.1 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0605 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 16 A | Shielded | SMD/SMT | 1.8 μH | 7.1mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 13.5 A | - | - | 5 mm | 0.197" (5.00mm) | 7.4 mm | 7.1 mm | - | ||
![]() EXL1V0503-4R7-R Eaton - Electronics Division | 46 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0503 | 7A | 21MHz | 100 kHz | Iron Powder | 5.9 A | 36.3 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0503 | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 5.9 A | Shielded | SMD/SMT | 4.7 μH | 36.3mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 7 A | - | - | 3.1 mm | 0.122" (3.10mm) | 6.2 mm | 5.9 mm | - | ||
![]() EXL1V0606-1R0-R Eaton - Electronics Division | 913 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0606 | 16A | 37MHz | 100 kHz | Iron Powder | 19 A | 4.29 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0606 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 19 A | Shielded | SMD/SMT | 1 μH | 4.29mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 16 A | - | - | 6 mm | 0.236" (6.00mm) | 7.4 mm | 7.1 mm | - | ||
![]() EXL1V0606-1R5-R Eaton - Electronics Division | 29 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0606 | 14A | 31MHz | 100 kHz | Iron Powder | 16 A | 5.61 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0606 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 16 A | Shielded | SMD/SMT | 1.5 μH | 5.61mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 14 A | - | - | 6 mm | 0.236" (6.00mm) | 7.4 mm | 7.1 mm | - | ||
![]() EXL1V0503-R80-R Eaton - Electronics Division | 126 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0503 | 18A | 57MHz | 100 kHz | Iron Powder | 13.1 A | 5.65 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0503 | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 13.1 A | Shielded | SMD/SMT | 800 nH | 5.65mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 18 A | - | - | 3.1 mm | 0.122" (3.10mm) | 6.2 mm | 5.9 mm | - | ||
![]() EXL1V0707-2R2-R Eaton - Electronics Division | 13 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0707 | 17.6A | 25MHz | 100 kHz | Iron Powder | 17.8 A | 6.33 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0707 | 0.331" L x 0.315" W (8.40mm x 8.00mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 17.8 A | Shielded | SMD/SMT | 2.2 μH | 6.33mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 17.6 A | - | - | 7 mm | 0.276" (7.00mm) | 8.7 mm | 8.3 mm | - |