- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Base Product Number | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXL1V0603-3R3-R Eaton - Electronics Division | 712 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0603 | 9A | 25MHz | 100 kHz | Iron Powder | 9 A | 20.8 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0603 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 8 A | Shielded | SMD/SMT | 3.3 μH | 20.8mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 9 A | - | - | 3.1 mm | 0.118" (3.00mm) | 7.4 mm | 7.1 mm | - | ||
![]() EXL1V0503-R33-R Eaton - Electronics Division | 394 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0503 | 26A | 110MHz | 100 kHz | Iron Powder | 19.2 A | 3.52 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0503 | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 19.2 A | Shielded | SMD/SMT | 330 nH | 3.52mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 26 A | - | - | 3.1 mm | 0.122" (3.10mm) | 6.2 mm | 5.9 mm | - | ||
![]() EXL1V0705-5R6-R Eaton - Electronics Division | 483 | - | - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0705 | 11A | 15MHz | 100 kHz | Iron Powder | 10 A | 17.2 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0705 | 0.331" L x 0.315" W (8.40mm x 8.00mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 10 A | Shielded | SMD/SMT | 5.6 μH | 17.2mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 11 A | - | - | 5 mm | 0.197" (5.00mm) | 8.7 mm | 8.3 mm | - | ||
![]() EXL1V0603-R18-R Eaton - Electronics Division | 24 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0603 | 36A | 143MHz | 100 kHz | Iron Powder | 36 A | 1.75 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0603 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 32 A | Shielded | SMD/SMT | 180 nH | 1.75mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 36 A | - | - | 3.1 mm | 0.118" (3.00mm) | 7.4 mm | 7.1 mm | - | ||
![]() EXL1V0605-8R2-R Eaton - Electronics Division | 8 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0605 | 6.8A | 15MHz | 100 kHz | Iron Powder | 6.2 A | 31.5 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0605 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 6.2 A | Shielded | SMD/SMT | 8.2 μH | 31.5mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 6.8 A | - | - | 5 mm | 0.197" (5.00mm) | 7.4 mm | 7.1 mm | - | ||
![]() EXL1V0605-1R2-R Eaton - Electronics Division | In Stock | - | - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0605 | 16A | 43MHz | 100 kHz | Iron Powder | 18 A | 5.83 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0605 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 18 A | Shielded | SMD/SMT | 1.2 μH | 5.83mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 16 A | - | - | 5 mm | 0.197" (5.00mm) | 7.4 mm | 7.1 mm | - | ||
![]() EXL1V0705-2R2-R Eaton - Electronics Division | 796 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0705 | 17A | 27MHz | 100 kHz | Iron Powder | 14 A | 6.4 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0705 | 0.331" L x 0.315" W (8.40mm x 8.00mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 14 A | Shielded | SMD/SMT | 2.2 μH | 6.4mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 17 A | - | - | 5 mm | 0.197" (5.00mm) | 8.7 mm | 8.3 mm | - | ||
![]() EXL1V0707-6R8-R Eaton - Electronics Division | 847 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0707 | 11A | 13MHz | 100 kHz | Iron Powder | 9.5 A | 19.6 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0707 | 0.331" L x 0.315" W (8.40mm x 8.00mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 9.5 A | Shielded | SMD/SMT | 6.8 μH | 19.6mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 11 A | - | - | 7 mm | 0.276" (7.00mm) | 8.7 mm | 8.3 mm | - | ||
![]() EXL1V0505-100-R Eaton - Electronics Division | 1648 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0505 | 5.4A | 10MHz | 100 kHz | Iron Powder | 5 A | 43 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0505 | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 5 A | Shielded | SMD/SMT | 10 μH | 43mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 5.4 A | - | - | 5 mm | 0.197" (5.00mm) | 6.2 mm | 5.9 mm | - | ||
![]() EXL1V0503-3R3-R Eaton - Electronics Division | 3318 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0503 | 8.7A | 25MHz | 100 kHz | Iron Powder | 8.1 A | 23.1 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0503 | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 8.1 A | Shielded | SMD/SMT | 3.3 μH | 23.1mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 8.7 A | - | - | 3.1 mm | 0.122" (3.10mm) | 6.2 mm | 5.9 mm | - | ||
![]() EXL1V0707-4R7-R Eaton - Electronics Division | 397 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0707 | 14A | 19MHz | 100 kHz | Iron Powder | 13.6 A | 13.5 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0707 | 0.331" L x 0.315" W (8.40mm x 8.00mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 13.6 A | Shielded | SMD/SMT | 4.7 μH | 13.5mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 14 A | - | - | 7 mm | 0.276" (7.00mm) | 8.7 mm | 8.3 mm | - | ||
![]() EXL1V0603-R33-R Eaton - Electronics Division | 370 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0603 | 28A | 78MHz | 100 kHz | Iron Powder | 28 A | 2.5 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0603 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 25 A | Shielded | SMD/SMT | 330 nH | 2.5mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 28 A | - | - | 3.1 mm | 0.118" (3.00mm) | 7.4 mm | 7.1 mm | - | ||
![]() EXL1V0503-2R2-R Eaton - Electronics Division | 9 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0503 | 9A | 33MHz | 100 kHz | Iron Powder | 9.7 A | 14.5 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0503 | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 9.7 A | Shielded | SMD/SMT | 2.2 μH | 14.5mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 9 A | - | - | 3.1 mm | 0.122" (3.10mm) | 6.2 mm | 5.9 mm | - | ||
![]() EXL1V0503-1R2-R Eaton - Electronics Division | In Stock | - | - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0503 | 13.5A | 43MHz | 100 kHz | Iron Powder | 11 A | 9.7 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | EXL1V0503 | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 11 A | Shielded | SMD/SMT | 1.2 μH | 9.7mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 13.5 A | - | - | 3.1 mm | 0.122" (3.10mm) | 6.2 mm | 5.9 mm | - | ||
![]() EXL1V0606-5R6-R Eaton - Electronics Division | 758 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V0606 | 9A | 17MHz | 100 kHz | Iron Powder | 10 A | 15.8 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL1V0606 | 0.283" L x 0.272" W (7.20mm x 6.90mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 10 A | Shielded | SMD/SMT | 5.6 μH | 15.8mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 9 A | - | - | 6 mm | 0.236" (6.00mm) | 7.4 mm | 7.1 mm | - | ||
![]() EXL1V1010-4R7-R Eaton - Electronics Division | 288 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V1010 | 21.4A | 18MHz | 100 kHz | Alloy Powder | 24 A | 5.7 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL | 0.469" L x 0.433" W (11.90mm x 11.00mm) | ±20% | Standard | Molded | High Current | Inductors, Chokes & Coils | 24 A | Shielded | SMD/SMT | 4.7 μH | 5.7mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 21.4 A | - | - | 9.7 mm | 0.394" (10.00mm) | 11.9 mm | 11 mm | - | ||
![]() EXL1V1010-100-R Eaton - Electronics Division | 428 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V1010 | 14.6A | 10MHz | 100 kHz | Alloy Powder | 15.5 A | 13.75 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL | 0.469" L x 0.433" W (11.90mm x 11.00mm) | ±20% | Standard | Molded | High Current | Inductors, Chokes & Coils | 15.5 A | Shielded | SMD/SMT | 10 μH | 13.75mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 14.6 A | - | - | 9.7 mm | 0.394" (10.00mm) | 11.9 mm | 11 mm | - | ||
![]() EXL1V1010-8R2-R Eaton - Electronics Division | 15 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V1010 | 16.3A | 11MHz | 100 kHz | Alloy Powder | 17.1 A | 12.4 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL | 0.469" L x 0.433" W (11.90mm x 11.00mm) | ±20% | Standard | Molded | High Current | Inductors, Chokes & Coils | 17.1 A | Shielded | SMD/SMT | 8.2 μH | 12.4mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 16.3 A | - | - | 9.7 mm | 0.394" (10.00mm) | 11.9 mm | 11 mm | - | ||
![]() EXL1V1010-5R6-R Eaton - Electronics Division | 24 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | EXL1V1010 | 19.6A | 16MHz | 100 kHz | Alloy Powder | 21.2 A | 7.2 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | EXL | 0.469" L x 0.433" W (11.90mm x 11.00mm) | ±20% | Standard | Molded | High Current | Inductors, Chokes & Coils | 21.2 A | Shielded | SMD/SMT | 5.6 μH | 7.2mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 19.6 A | - | - | 9.7 mm | 0.394" (10.00mm) | 11.9 mm | 11 mm | - | ||
![]() CTX99-19170-R Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |