- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCQ1V2012-R270-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 150MHz | 25 MHz | - | 250 mA | 400 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 20 | -40°C ~ 85°C | MCQ1V2012 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 250 mA | Unshielded | SMD/SMT | 270 nH | 25 MHz | 400mOhm Max | 20 @ 25MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.9 mm | 0.043" (1.10mm) | 2 mm | 1.2 mm | - | ||
![]() MCQ1V1608-R330-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 125MHz | 25 MHz | - | 50 mA | 500 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 20 | -40°C ~ 85°C | MCQ1V1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 330 nH | 25 MHz | 500mOhm Max | 20 @ 25MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.8 mm | 0.039" (1.00mm) | 1.6 mm | 0.8 mm | - | ||
![]() MCQ1V2012-3R9-R Eaton - Electronics Division | 32 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 38MHz | 10 MHz | - | 50 mA | 800 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 35 | -40°C ~ 85°C | MCQ1V2012 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 3.9 μH | 10 MHz | 800mOhm Max | 35 @ 10MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.9 mm | 0.043" (1.10mm) | 2 mm | 1.2 mm | - | ||
![]() MCQ1V1608-R820-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 85MHz | 25 MHz | - | 50 mA | 1 Ohms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 20 | -40°C ~ 85°C | MCQ1V1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 820 nH | 25 MHz | 1Ohm Max | 20 @ 25MHz | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.8 mm | 0.039" (1.00mm) | 1.6 mm | 0.8 mm | - | ||
![]() DRAP127-1R5-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | - | 31A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 12.2 A | Shielded | - | 1.5 μH | - | 5.1mOhm Max | - | - | - | - | - | - | - | - | 0.319" (8.10mm) | - | - | AEC-Q200 | ||
![]() DRAP127-220-R Eaton - Electronics Division | 41 |
| - | Surface Mount | Nonstandard | - | - | 7.57A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Cut Tape (CT) | Active | - | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 3.98 A | Shielded | - | 22 μH | - | 47mOhm Max | - | - | - | - | - | - | - | - | 0.319" (8.10mm) | - | - | AEC-Q200 | ||
![]() DRAP125-470-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | Ferrite | 3.13A | - | 100 kHz | Ferrite | 2.59 A | 97 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 16.7 | -40°C ~ 165°C | DRAP125 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 2.59 A | Shielded | SMD/SMT | 47 μH | - | 97mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 3.13 A | - | - | 6.1 mm | 0.240" (6.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP127-100-R Eaton - Electronics Division | 25 |
| - | Surface Mount | Nonstandard | - | - | 11.2A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Cut Tape (CT) | Active | - | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 6.02 A | Shielded | - | 10 μH | - | 21mOhm Max | - | - | - | - | - | - | - | - | 0.319" (8.10mm) | - | - | AEC-Q200 | ||
![]() DRAP125-2R2-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | Ferrite | 15.1A | - | 100 kHz | Ferrite | 10.61 A | 5.8 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 80.4 | -40°C ~ 165°C | DRAP125 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 10.61 A | Shielded | SMD/SMT | 2.2 μH | - | 5.8mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 15.1 A | - | - | 6.1 mm | 0.240" (6.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP127-680-R Eaton - Electronics Division | 575 |
| - | Surface Mount | Nonstandard | - | Ferrite | 4.18A | - | 100 kHz | Ferrite | 2.33 A | 138 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Cut Tape (CT) | Active | 9 | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 2.33 A | Shielded | SMD/SMT | 68 μH | - | 138mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 4.18 A | - | - | 8.1 mm | 0.319" (8.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP125-3R3-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | Ferrite | 12.8A | - | 100 kHz | Ferrite | 8.63 A | 8.7 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 68 | -40°C ~ 165°C | DRAP125 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 8.63 A | Shielded | SMD/SMT | 3.3 μH | - | 8.7mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 12.8 A | - | - | 6.1 mm | 0.240" (6.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP127-8R2-R Eaton - Electronics Division | 50 |
| - | Surface Mount | Nonstandard | - | Ferrite | 12.2A | - | 100 kHz | Ferrite | 6.33 A | 19 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 26.1 | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 6.33 A | Shielded | SMD/SMT | 8.2 μH | - | 19mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 12.2 A | - | - | 8.1 mm | 0.319" (8.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP125-101-R Eaton - Electronics Division | 25 |
| - | Surface Mount | Nonstandard | - | Ferrite | 2.21A | - | 100 kHz | Ferrite | 1.75 A | 214 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Cut Tape (CT) | Active | 11.8 | -40°C ~ 165°C | DRAP125 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 1.75 A | Shielded | SMD/SMT | 100 μH | - | 214mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 2.21 A | - | - | 6.1 mm | 0.240" (6.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP125-680-R Eaton - Electronics Division | 34 |
| - | Surface Mount | Nonstandard | - | Ferrite | 2.64A | - | 100 kHz | Ferrite | 2.13 A | 144 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 14 | -40°C ~ 165°C | DRAP125 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 2.13 A | Shielded | SMD/SMT | 68 μH | - | 144mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 2.64 A | - | - | 6.1 mm | 0.240" (6.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP124-102-R Eaton - Electronics Division | 34 |
| - | Surface Mount | Nonstandard | - | Ferrite | 629mA | - | 100 kHz | Ferrite | 380 mA | 3.52 Ohms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 4 | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 380 mA | Shielded | SMD/SMT | 1 mH | - | 3.52Ohm Max | - | Power Inductors - SMD | Drum | Power Inductors | 629 mA | - | - | 4.6 mm | 0.181" (4.60mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP124-151-R Eaton - Electronics Division | 34 |
| - | Surface Mount | Nonstandard | - | Ferrite | 1.62A | - | 100 kHz | Ferrite | 967 mA | 550 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 10.4 | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 967 mA | Shielded | SMD/SMT | 150 μH | - | 550mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 1.62 A | - | - | 4.6 mm | 0.181" (4.60mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP124-R47-R Eaton - Electronics Division | 34 |
| - | Surface Mount | Nonstandard | - | Ferrite | 30.8A | - | 100 kHz | Ferrite | 13.5 A | 2.8 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 196.9 | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 13.5 A | Shielded | SMD/SMT | 470 nH | - | 2.8mOhm Max | - | Power Inductors - SMD | Drum | Power Inductors | 30.8 A | - | - | 4.6 mm | 0.181" (4.60mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP127-821-R Eaton - Electronics Division | 34 |
| - | Surface Mount | Nonstandard | - | Ferrite | 1.22A | - | 100 kHz | Ferrite | 637 mA | 1.85 Ohms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 2.6 | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 637 mA | Shielded | SMD/SMT | 820 μH | - | 1.85Ohm Max | - | Power Inductors - SMD | Drum | Power Inductors | 1.22 A | - | - | 8.1 mm | 0.319" (8.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP124-221-R Eaton - Electronics Division | 34 |
| - | Surface Mount | Nonstandard | - | - | 1.36A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 865 mA | Shielded | - | 220 μH | - | 680mOhm Max | - | - | - | - | - | - | - | - | 0.181" (4.60mm) | - | - | AEC-Q200 | ||
![]() DRAP127-331-R Eaton - Electronics Division | 34 |
| - | Surface Mount | Nonstandard | - | - | 1.93A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 1.01 A | Shielded | - | 330 μH | - | 730mOhm Max | - | - | - | - | - | - | - | - | 0.319" (8.10mm) | - | - | AEC-Q200 |