- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCLA3216V1-5R6-R Eaton - Electronics Division | 38 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | 32MHz | 4 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA3216V1 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | Multilayer | - | Inductors, Chokes & Coils | 25 mA | Unshielded | SMD/SMT | 5.6 μH | 800mOhm Max | 35 @ 4MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() MCLA1005V2-331-R Eaton - Electronics Division | 31 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 350MHz | 50 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1005V2 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | Multilayer | - | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 330 nH | 7Ohm Max | 8 @ 50MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.026" (0.65mm) | - | - | AEC-Q200 | ||
![]() WCLA2012V1-151-R Eaton - Electronics Division | 22 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 920MHz | 100 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA2012V1 | 0.091" L x 0.067" W (2.30mm x 1.70mm) | ±5% | - | Wirewound | - | Inductors, Chokes & Coils | 400 mA | Unshielded | SMD/SMT | 150 nH | 560mOhm Max | 45 @ 250MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.060" (1.52mm) | - | - | AEC-Q200 | ||
![]() MCLA2012V1-R120-R Eaton - Electronics Division | 31 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 220MHz | 25 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA2012V1 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | - | Multilayer | - | Inductors, Chokes & Coils | 250 mA | Unshielded | SMD/SMT | 120 nH | 250mOhm Max | 20 @ 25MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() MCLA2012V1-3R3-R Eaton - Electronics Division | 38 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 41MHz | 10 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA2012V1 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | - | Multilayer | - | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 3.3 μH | 600mOhm Max | 35 @ 10MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() WCLA1005V1-4R3-R Eaton - Electronics Division | 22 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 6GHz | 250 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±5% | - | Wirewound | - | Inductors, Chokes & Coils | 700 mA | Unshielded | SMD/SMT | 4.3 nH | 91mOhm Max | 20 @ 250MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() WCLA1608V1-180-R Eaton - Electronics Division | 31 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 3.1GHz | 250 MHz | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA1608V1 | 0.070" L x 0.043" W (1.78mm x 1.10mm) | ±5% | - | Wirewound | - | - | 700 mA | Unshielded | - | 18 nH | 170mOhm Max | 35 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | 0.037" (0.95mm) | - | - | AEC-Q200 | ||
![]() MCLA1608V2-6R8-R Eaton - Electronics Division | 22 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 5GHz | 100 MHz | - | 500 mA | 300 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 10 | -40°C ~ 125°C | MCLA1608V2 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Standard | Multilayer | - | Inductors, Chokes & Coils | 500 mA | Unshielded | SMD/SMT | 6.8 nH | 300mOhm Max | 10 @ 100MHz | RF Inductors - Leaded | 5 | 5000 | - | RF Inductors | - | - | 1.6 mm | 0.8 mm | - | 0.8 mm | 0.039" (1.00mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() MCLA1005V2-1R8-R Eaton - Electronics Division | 31 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 6GHz | 100 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1005V2 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | - | Multilayer | - | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 1.8 nH | 120mOhm Max | 8 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.026" (0.65mm) | - | - | AEC-Q200 | ||
![]() MCLA1005V2-680-R Eaton - Electronics Division | 31 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 750MHz | 100 MHz | - | 180 mA | 1.4 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 8 | -40°C ~ 125°C | MCLA1005V2 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Standard | Multilayer | - | Inductors, Chokes & Coils | 180 mA | Unshielded | SMD/SMT | 68 nH | 1.4Ohm Max | 8 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() WCLA1005V1-2R4-R Eaton - Electronics Division | 40 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 6GHz | 250 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±10% | - | Wirewound | - | Inductors, Chokes & Coils | 790 mA | Unshielded | SMD/SMT | 2.4 nH | 80mOhm Max | 16 @ 250MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() MCLA1608V2-1R0-R Eaton - Electronics Division | 7 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 10GHz | 100 MHz | - | - | - | - | Eaton - Electronics Division | - | - | - | Active | - | -40°C ~ 125°C | MCLA1608V2 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | - | Multilayer | - | - | 500 mA | Unshielded | - | 1 nH | 50mOhm Max | 8 @ 100MHz | - | 0.3 | 10000 | - | - | - | - | 1.6 mm | 0.8 mm | - | - | 0.039" (1.00mm) | - | - | AEC-Q200 | ||
![]() MCLA1005V2-101-R Eaton - Electronics Division | 40 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 700MHz | 100 MHz | - | 150 mA | 2.6 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 8 | -40°C ~ 125°C | MCLA1005V2 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Standard | Multilayer | - | Inductors, Chokes & Coils | 150 mA | Unshielded | SMD/SMT | 100 nH | 2.6Ohm Max | 8 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() WCLA1608V1-8R2-R Eaton - Electronics Division | 40 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 4.7GHz | 250 MHz | - | 700 mA | 120 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 28 | -40°C ~ 125°C | WCLA1608V1 | 0.070" L x 0.043" W (1.78mm x 1.10mm) | ±5% | Standard | Wirewound | - | Inductors, Chokes & Coils | 700 mA | Unshielded | SMD/SMT | 8.2 nH | 120mOhm Max | 28 @ 250MHz | RF Inductors - Leaded | - | - | Wirewound | RF Inductors | - | - | - | - | - | 0.95 mm | 0.037" (0.95mm) | 1.78 mm | 1.1 mm | AEC-Q200 | ||
![]() WCLA2012V1-270-R Eaton - Electronics Division | 823 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 2.5GHz | 250 MHz | - | 500 mA | 250 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 55 | -40°C ~ 125°C | WCLA2012V1 | 0.091" L x 0.067" W (2.30mm x 1.70mm) | ±5% | Standard | Wirewound | - | Inductors, Chokes & Coils | 500 mA | Unshielded | SMD/SMT | 27 nH | 250mOhm Max | 55 @ 500MHz | RF Inductors - Leaded | - | - | Wirewound | RF Inductors | - | - | - | - | - | 1.52 mm | 0.060" (1.52mm) | 2.3 mm | 1.7 mm | AEC-Q200 | ||
![]() DRAP124-220-R Eaton - Electronics Division | 5 |
| - | Surface Mount | Nonstandard | - | Ferrite | 4.16A | - | 100 kHz | Ferrite | 2.44 A | 86 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Cut Tape (CT) | Active | 26.6 | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 2.44 A | Shielded | SMD/SMT | 22 μH | 86mOhm Max | - | Power Inductors - SMD | - | - | Drum | Power Inductors | 4.16 A | - | - | - | - | 4.6 mm | 0.181" (4.60mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP124-821-R Eaton - Electronics Division | 5 |
| - | Surface Mount | Nonstandard | - | - | 697mA | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 406 mA | Shielded | - | 820 μH | 3.09Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.181" (4.60mm) | - | - | AEC-Q200 | ||
![]() MCLA1005V2-820-R Eaton - Electronics Division | 32 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 750MHz | 100 MHz | - | 150 mA | 2.4 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 8 | -40°C ~ 125°C | MCLA1005V2 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Standard | Multilayer | - | Inductors, Chokes & Coils | 150 mA | Unshielded | SMD/SMT | 82 nH | 2.4Ohm Max | 8 @ 100MHz | RF Inductors - Leaded | 5 | 750 | - | RF Inductors | - | - | 1 mm | 0.5 mm | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() WCLA1005V1-2R0-R Eaton - Electronics Division | 32 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 6GHz | 250 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±10% | - | Wirewound | - | Inductors, Chokes & Coils | 1.04 A | Unshielded | SMD/SMT | 2 nH | 70mOhm Max | 18 @ 250MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() MCLA1005V2-6R2-R Eaton - Electronics Division | 23 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 3.9GHz | 100 MHz | - | 300 mA | 300 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 8 | -40°C ~ 125°C | MCLA1005V2 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Standard | Multilayer | - | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 6.2 nH | 300mOhm Max | 8 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.5 mm | AEC-Q200 |