- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCLA1608V1-R470-R Eaton - Electronics Division | 40 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 105MHz | 25 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1608V1 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | Multilayer | - | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 470 nH | - | 700mOhm Max | 20 @ 25MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | AEC-Q200 | ||
![]() MCLA3216V1-R560-R Eaton - Electronics Division | 40 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 115MHz | 25 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA3216V1 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | Multilayer | - | Inductors, Chokes & Coils | 150 mA | Unshielded | SMD/SMT | 560 nH | - | 500mOhm Max | 30 @ 25MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() MCLA1608V2-1R2-R Eaton - Electronics Division | 40 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 10GHz | 100 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1608V2 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | - | Multilayer | - | Inductors, Chokes & Coils | 500 mA | Unshielded | SMD/SMT | 1.2 nH | - | 50mOhm Max | 8 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | AEC-Q200 | ||
![]() MCLA1608V1-R560-R Eaton - Electronics Division | 40 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 95MHz | 25 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1608V1 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | Multilayer | - | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 560 nH | - | 700mOhm Max | 20 @ 25MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | AEC-Q200 | ||
![]() MCLA2012V1-100-R Eaton - Electronics Division | 40 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 24MHz | 2 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA2012V1 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | - | Multilayer | - | Inductors, Chokes & Coils | 15 mA | Unshielded | SMD/SMT | 10 μH | - | 1.15Ohm Max | 30 @ 2MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() MCLA1608V2-5R6-R Eaton - Electronics Division | 32 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5GHz | 100 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1608V2 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | - | Multilayer | - | Inductors, Chokes & Coils | 500 mA | Unshielded | SMD/SMT | 5.6 nH | - | 250mOhm Max | 10 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | AEC-Q200 | ||
![]() WCLA1005V1-8R2-R Eaton - Electronics Division | 31 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.4GHz | 250 MHz | - | 680 mA | 100 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 25 | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±5% | Standard | Wirewound | - | Inductors, Chokes & Coils | 680 mA | Unshielded | SMD/SMT | 8.2 nH | - | 100mOhm Max | 25 @ 250MHz | RF Inductors - Leaded | - | - | Wirewound | RF Inductors | - | - | - | - | - | 0.6 mm | 0.024" (0.60mm) | 1.19 mm | 0.66 mm | AEC-Q200 | ||
![]() WCLA2012V1-681-R Eaton - Electronics Division | 31 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 300MHz | 25 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA2012V1 | 0.091" L x 0.067" W (2.30mm x 1.70mm) | ±5% | - | Wirewound | - | Inductors, Chokes & Coils | 190 mA | Unshielded | SMD/SMT | 680 nH | - | 2.1Ohm Max | 23 @ 50MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.060" (1.52mm) | - | - | AEC-Q200 | ||
![]() MCLA3216V1-R270-R Eaton - Electronics Division | 31 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 150MHz | 25 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA3216V1 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | Multilayer | - | Inductors, Chokes & Coils | 250 mA | Unshielded | SMD/SMT | 270 nH | - | 300mOhm Max | 25 @ 25MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() WCLA1005V1-2R2-R Eaton - Electronics Division | 38 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 250 MHz | - | 960 mA | 70 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 18 | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±10% | Standard | Wirewound | - | Inductors, Chokes & Coils | 960 mA | Unshielded | SMD/SMT | 2.2 nH | - | 70mOhm Max | 18 @ 250MHz | RF Inductors - Leaded | - | - | Wirewound | RF Inductors | - | - | - | - | - | 0.6 mm | 0.024" (0.60mm) | 1.19 mm | 0.66 mm | AEC-Q200 | ||
![]() WCLA1005V1-100-R Eaton - Electronics Division | 31 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.9GHz | 250 MHz | - | 480 mA | 200 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 25 | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±5% | Standard | Wirewound | - | Inductors, Chokes & Coils | 480 mA | Unshielded | SMD/SMT | 10 nH | - | 200mOhm Max | 25 @ 250MHz | RF Inductors - Leaded | - | - | Wirewound | RF Inductors | - | - | - | - | - | 0.6 mm | 0.024" (0.60mm) | 1.19 mm | 0.66 mm | AEC-Q200 | ||
![]() MCLA1608V1-R220-R Eaton - Electronics Division | 31 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 150MHz | 25 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1608V1 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | Multilayer | - | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 220 nH | - | 400mOhm Max | 20 @ 25MHz | RF Inductors - Leaded | 10 | 150 | - | RF Inductors | - | - | 1.6 mm | 0.8 mm | - | - | 0.039" (1.00mm) | - | - | AEC-Q200 | ||
![]() WCLA1608V1-220-R Eaton - Electronics Division | 38 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3GHz | 250 MHz | - | 700 mA | 190 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 38 | -40°C ~ 125°C | WCLA1608V1 | 0.070" L x 0.043" W (1.78mm x 1.10mm) | ±5% | Standard | Wirewound | - | Inductors, Chokes & Coils | 700 mA | Unshielded | SMD/SMT | 22 nH | - | 190mOhm Max | 38 @ 250MHz | RF Inductors - Leaded | 5 | 3000 | Wirewound | RF Inductors | - | - | 1.78 mm | 1.1 mm | - | 0.95 mm | 0.037" (0.95mm) | 1.78 mm | 1.1 mm | AEC-Q200 | ||
![]() MCLA1608V2-3R9-R Eaton - Electronics Division | 22 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1608V2 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | - | Multilayer | - | Inductors, Chokes & Coils | 500 mA | Unshielded | SMD/SMT | 3.9 nH | - | 160mOhm Max | 10 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | AEC-Q200 | ||
![]() MCQ1V2012-R180-R Eaton - Electronics Division | 12 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 185MHz | 25 MHz | - | 250 mA | 300 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 20 | -40°C ~ 85°C | MCQ1V2012 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 250 mA | Unshielded | SMD/SMT | 180 nH | 25 MHz | 300mOhm Max | 20 @ 25MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | 0.9 mm | 0.043" (1.10mm) | 2 mm | 1.2 mm | - | ||
![]() MCQ1V1608-R270-R Eaton - Electronics Division | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 136MHz | 25 MHz | - | 50 mA | 450 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 20 | -40°C ~ 85°C | MCQ1V1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 50 mA | Unshielded | SMD/SMT | 270 nH | 25 MHz | 450mOhm Max | 20 @ 25MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | 0.8 mm | 0.039" (1.00mm) | 1.6 mm | 0.8 mm | - | ||
![]() MCQ1V3216-R680-R Eaton - Electronics Division | 5 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 105MHz | 25 MHz | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | MCQ1V3216 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | Multilayer | - | - | 150 mA | Unshielded | - | 680 nH | - | 500mOhm Max | 30 @ 25MHz | - | - | - | - | - | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | - | ||
![]() MCQ1V2012-R047-R Eaton - Electronics Division | 12 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 320MHz | 50 MHz | - | 300 mA | 150 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 25 | -40°C ~ 85°C | MCQ1V2012 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 47 nH | 50 MHz | 150mOhm Max | 25 @ 50MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | 0.9 mm | 0.043" (1.10mm) | 2 mm | 1.2 mm | - | ||
![]() MCQ1V2012-R068-R Eaton - Electronics Division | 12 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 280MHz | 50 MHz | - | 300 mA | 200 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 25 | -40°C ~ 85°C | MCQ1V2012 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 68 nH | 50 MHz | 200mOhm Max | 25 @ 50MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | 0.9 mm | 0.043" (1.10mm) | 2 mm | 1.2 mm | - | ||
![]() MCQ1V2012-R150-R Eaton - Electronics Division | 12 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 200MHz | 25 MHz | - | 250 mA | 250 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 20 | -40°C ~ 85°C | MCQ1V2012 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | Standard | Multilayer | Commercial | Inductors, Chokes & Coils | 250 mA | Unshielded | SMD/SMT | 150 nH | 25 MHz | 250mOhm Max | 20 @ 25MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | 0.9 mm | 0.043" (1.10mm) | 2 mm | 1.2 mm | - |