- Width
- Depth
- Height
- Suitable for safety functions
- Appendant operation agent (Ex ia)
- Appendant operation agent (Ex ib)
- Explosion safety category for dust
- Explosion safety category for gas
- SIL according to IEC 61508
- Radio standard Bluetooth
- Radio standard GPRS
- Radio standard GSM
Attribute column
Manufacturer
Eaton Controllers - PLC Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Degree of protection (IP) | Degree of protection (NEMA) | Digital outputs configurable | Explosion safety category for dust | Explosion safety category for gas | Fieldbus connection over separate bus coupler possible | Frequency measurement | Front built-in possible | Input current at signal 1 | IO link master | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Permitted voltage at output | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Short-circuit protection, outputs available | SIL according to IEC 61508 | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | Type of digital output | Type of electric connection | Type of output voltage | Voltage type of supply voltage | Wall mounting/direct mounting | With optical interface | Depth | Height | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 116383 Eaton | In Stock | - | - | No | No | IP20 | - | No | None | None | Yes | - | No | 4 | No | 4 | 2 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 - 250 | No | No | No | No | No | No | Yes | No | None | No | 0 - 28.8 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Yes | Relay | Flat plug-in connection | AC | AC | Yes | No | 102 | 90 | 35 | ||
![]() 140146 Eaton | In Stock | - | - | No | No | IP20 | 1 | - | None | None | Yes | - | No | - | No | - | - | 0 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | No | No | No | No | No | No | Yes | - | None | No | 20.4 - 28.8 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Yes | - | Screw-/spring clamp connection | - | DC | No | - | 55.4 | 74.1 | 12.6 | ||
![]() 140152 Eaton | In Stock | - | - | No | No | IP20 | - | - | None | None | Yes | - | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | - | None | No | 18 - 30 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Yes | - | - | - | DC | No | - | 55.4 | 74.1 | 12.6 | ||
![]() 174720 Eaton | In Stock | - | - | No | No | IP69K | 4X | - | None | None | Yes | - | No | - | No | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | No | No | No | No | No | No | Yes | - | None | No | 0 - 0 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Yes | - | Screw connection | - | DC | Yes | - | 85.6 | 20.1 | 56.9 | ||
![]() 178795 Eaton | In Stock | - | - | No | No | IP20 | 1 | - | None | None | Yes | Yes | No | - | No | - | - | 0 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | No | No | No | No | No | No | Yes | - | None | No | 18 - 30 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Yes | - | - | - | DC | No | No | 104.2 | 16.8 | 80.3 |