- Width
- Depth
- Number of Inputs
- Certificates
- Number of Outputs
- Type of module
- For Use With
- Input Type
- Manufacturer Series
- Mounting
- Inverter output voltage
- Max motor power
Attribute column
Manufacturer
Eaton Controllers - Programmable Logic (PLC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Weight | Approvals | Cable entry | CoilResistance | Contact Materials | Degree of protection (IP), front side | Dimensions | For Use With | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Package | Programmable | Rated permanent current Iu | RoHS | Standard Frequency | Standards Met | Turn Off Voltage (Min) | Turn On Voltage (Max) | Type of control element | Type of electrical connection of main circuit | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Supply Voltage | Depth | Current Rating | Frequency Stability | Termination Style | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Type | Operating Supply Voltage | Voltage - Input (Min) | Symmetry-Max | Current - Output (Max) | Load Capacitance | Output Current | Input Type | Voltage - Output | Protections | Topology | Contact Form | Number of Inputs | Coil Voltage | Switching Voltage | Contact Rating (Current) | Max Frequency | Coil Power | Dimming | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Network Type | Features | Nominal Input Voltage (AC) | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EASY721-DC-TC Eaton | In Stock | - | - | DIN Rail | - | PQFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | No | - | Compliant | 66.666 | - | - | - | - | - | - | Bulk | - | - | - | CLOCK OSCILLATOR | 55 °C | -25 °C | - | 3.5 W | - | 72 mm | - | ±50(ppm) | - | 8 | - | - | - | - | 24 V | - | 55(%) | - | 15(pF) | 500 mA | - | - | - | - | - | 12 | - | - | - | - | - | - | 28.8 V | 20.4 V | - | - | - | 110 mm | 107.5 mm | No SVHC | IP20 | ||
![]() EASY-E4-AC-12RCX1 Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | No | - | - | 24.576 | - | - | - | - | - | - | Bulk | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | ±20(ppm) | - | - | - | - | - | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EASY-E4-UC-12RC1 Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | No | - | - | 10 | - | - | - | - | - | - | Bulk | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | ±50(ppm) | - | - | - | - | - | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 163692 Eaton | In Stock | - | - | - | - | - | - | - | Side | - | - | IP40 | - | - | Johnson Controls | YK088212B-00000 | - | - | - | Panel | - | - | - | JHSN_DRIV_YK-YM | - | 160 | - | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | 13.94 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 Hz | - | - | - | - | - | - | 240 VAC | - | 12.4 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount, DIN Rail | - | - | - | - | -- | Silver Cadmium Oxide (AgCdO) | - | - | Easy E4 | - | - | Easy | - | - | - | - | - | - | - | - | - | - | - | - | 9.6 VAC | 40.8 VAC | - | - | -5°C ~ 40°C | Bulk | PBC | - | Obsolete | - | - | - | - | - | - | - | - | - | Screw Terminal | 8 | - | - | - | Relay | - | - | - | - | - | - | Digital | - | - | - | 3PST-NO (DM) (3 Form X) | 8 | 48VAC | 380VAC - Max | 50A | - | 32 VA | - | - | - | Ethernet | Finger-Safe (IP20) Terminals | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | 0.474 lb (215g) | cULus | - | - | - | - | - | Easy E4 | - | - | Easy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 40°C | - | PDA | 3.15 L x 3.07 W x 1.00 H (80.0mm x 78.0mm x 25.4mm) | Active | Constant Current | - | - | 30W | - | - | - | - | - | Wire Leads | 1 | 80% | 2kV | 132VAC | - | - | 108VAC | - | 2.08A | - | - | Analog | 6 ~ 14 V | - | AC DC Converter | - | 4 | - | - | - | - | - | -- | - | - | Ethernet | OCP, OVP, SCP | - | - | - | - | IP66 | ||
Tiny WHSL | In Stock | - | - | - | Direct Mounting, Rail Mounting, Wal Mounting | - | - | - | - | - | - | - | 35.5 x 58 x 90 mm | easyE4 | Turck | UX14518 | easy | +55°C | -25°C | - | - | - | - | - | - | - | - | - | CSA C22.2 No.61010, cULus acc. to UL 61010, EN 50178, EN 61000-6-2, EN 61000-6-3, EN 61010, IEC 60068-2-27, IEC 60068-2-30, IEC 60068-2-6, IEC 61131-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V dc, 24 V dc | 90mm | - | - | - | 4 | - | - | - | Relay | - | - | - | - | - | - | Digital | - | - | - | - | 4 | - | - | - | - | - | - | - | - | Ethernet | - | - | 35.5mm | 58mm | - | - | ||
![]() EASY719-AB-RC Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | No | - | - | 6 | - | - | - | - | - | - | Bulk | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | ±20(ppm) | - | - | - | - | - | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EASY719-DC-RC Eaton | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 55 °C | -25 °C | - | 3.5 W | - | 58 mm | - | - | - | 6 | - | - | - | - | 24 V | - | - | - | - | 10 A | - | - | - | - | - | 12 | - | - | - | - | - | - | 28.8 V | 20.4 V | - | - | - | 110 mm | 107.5 mm | No SVHC | IP20 | ||
Tiny WHSL | In Stock | - | - | - | DIN Rail | - | - | CE, CSA, IEC, UL | - | - | - | - | 71.5 x 58 x 90 mm | easyE4 | Cutler Hammer, Div of Eaton Co | JGU4100AAG | easy | +55°C | -25°C | - | - | - | - | - | - | - | No | - | CSA C22.2 No.61010, cULus acc. to UL 61010, EN 50178, EN 61000-6-2, EN 61000-6-3, EN 61010, IEC 60068-2-27, IEC 60068-2-30, IEC 60068-2-6, IEC 61131-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V dc, 24 V dc | 90mm | 410 A | - | - | 4 | - | - | - | Relay | - | - | - | - | - | - | Analogue, Digital | - | Ground Fault | - | - | 4 (Analogue), 8 (Digital) | - | - | - | - | - | - | - | - | Ethernet | - | - | 71.5mm | 58mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 35.5 x 58 x 90 mm | easyE4 | Miscellaneous | - | easy | +55°C | -25°C | - | - | - | - | - | - | - | - | - | CSA C22.2 No.61010, cULus acc. to UL 61010, EN 50178, EN 61000-6-2, EN 61000-6-3, EN 61010, IEC 60068-2-27, IEC 60068-2-30, IEC 60068-2-6, IEC 61131-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | 90mm | - | - | - | 4 | - | - | - | Transistor | - | - | - | - | - | - | Digital | - | - | - | - | 4 | - | - | - | - | - | - | - | - | Ethernet | - | - | 35.5mm | 58mm | - | - | ||
![]() EASY620-DC-TE Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Easy E4 | - | - | Easy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Relay | - | - | - | - | - | - | Digital | - | - | - | - | 8 | - | - | - | - | - | - | - | - | Ethernet | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Easy E4 | - | - | Easy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Transistor | - | - | - | - | - | - | Digital | - | - | - | - | 4 | - | - | - | - | - | - | - | - | Ethernet | - | - | - | - | - | - | ||
![]() MFD-CP8-NT Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EASY820-DC-RCX Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EASY512-DC-RC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC4P-221-MRAX1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EASY202-RE Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |