- Width
- Depth
- Number of Inputs
- Certificates
- Number of Outputs
- Type of module
- For Use With
- Input Type
- Manufacturer Series
- Mounting
- Inverter output voltage
- Max motor power
Attribute column
Manufacturer
Eaton Controllers - Programmable Logic (PLC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable entry | Certificates | Degree of protection (IP), front side | Dimensions | Driver features | Driver features1 | For Use With | Inverter output voltage | Manufacturer Series | Max motor power | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting1 | Rated permanent current Iu | Standards Met | The programming method | The programming method1 | Type of control accessories | Type of control element | Type of electrical connection of main circuit | Type of module | Voltage between phases (for three phase system) | Voltage output | Supply Voltage | Depth | Number of Outputs | Output Type | Input Type | Number of Inputs | Network Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 71.5 x 58 x 90 mm | - | - | easyE4 | - | easy | - | +55°C | -25°C | - | - | - | CSA C22.2 No.61010, cULus acc. to UL 61010, EN 50178, EN 61000-6-2, EN 61000-6-3, EN 61010, IEC 60068-2-27, IEC 60068-2-30, IEC 60068-2-6, IEC 61131-2 | - | - | - | - | - | - | - | - | 24 V dc | 90mm | 8 | Transistor | Digital | 8 | Ethernet | - | 71.5mm | 58mm | ||
![]() 197227 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58 | - | - | - | - | - | 90 | - | 71.5 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Easy E4 | - | Easy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Relay | Digital | 4 | Ethernet | - | - | - | ||
![]() 161152 Eaton | In Stock | - | - | Side | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA1-35034NB-B55C EATON ELECTRIC | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | 3 x 600V AC | - | 22kW | - | - | for DIN rail mounting | for wall mounting | - | - | keypad | PC | - | - | - | vector inverter | 3 x 500...600V AC | 0...10V | - | - | - | - | - | - | - | - | - | - | ||
![]() DA1-35130NB-B55C EATON ELECTRIC | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | 3 x 600V AC | - | 90kW | - | - | for DIN rail mounting | for wall mounting | - | - | keypad | PC | - | - | - | vector inverter | 3 x 500...600V AC | 0...10V | - | - | - | - | - | - | - | - | - | - | ||
![]() DA1-35150NB-B55C EATON ELECTRIC | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | 3 x 600V AC | - | 110kW | - | - | for DIN rail mounting | for wall mounting | - | - | keypad | PC | - | - | - | vector inverter | 3 x 500...600V AC | 0...10V | - | - | - | - | - | - | - | - | - | - | ||
![]() DA1-34039FB-B20C EATON ELECTRIC | In Stock | - | - | - | RoHS compliant | - | - | integrated EMC filter | - | - | 3 x 400V AC | - | 18.5kW | - | - | for DIN rail mounting | for wall mounting | - | - | keypad | PC | - | - | - | vector inverter | 3 x 380...480V AC | 0...10V | - | - | - | - | - | - | - | - | - | - | ||
![]() DA1-34061FB-B20C EATON ELECTRIC | In Stock | - | - | - | RoHS compliant | - | - | integrated EMC filter | - | - | 3 x 400V AC | - | 30kW | - | - | for DIN rail mounting | for wall mounting | - | - | keypad | PC | - | - | - | vector inverter | 3 x 380...480V AC | 0...10V | - | - | - | - | - | - | - | - | - | - | ||
![]() DA1-35054NB-B20C EATON ELECTRIC | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | 3 x 600V AC | - | 37kW | - | - | for DIN rail mounting | for wall mounting | - | - | keypad | PC | - | - | - | vector inverter | 3 x 500...600V AC | 0...10V | - | - | - | - | - | - | - | - | - | - | ||
![]() DA1-35028NB-B20C EATON ELECTRIC | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | 3 x 600V AC | - | 18.5kW | - | - | for DIN rail mounting | for wall mounting | - | - | keypad | PC | - | - | - | vector inverter | 3 x 500...600V AC | 0...10V | - | - | - | - | - | - | - | - | - | - | ||
![]() DA1-34030FB-B20C EATON ELECTRIC | In Stock | - | - | - | RoHS compliant | - | - | integrated EMC filter | - | - | 3 x 400V AC | - | 15kW | - | - | for DIN rail mounting | for wall mounting | - | - | keypad | PC | - | - | - | vector inverter | 3 x 380...480V AC | 0...10V | - | - | - | - | - | - | - | - | - | - | ||
![]() DA1-35028NB-B55C EATON ELECTRIC | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | 3 x 600V AC | - | 18.5kW | - | - | for DIN rail mounting | for wall mounting | - | - | keypad | PC | - | - | - | vector inverter | 3 x 500...600V AC | 0...10V | - | - | - | - | - | - | - | - | - | - | ||
![]() DA1-35041NB-B20C EATON ELECTRIC | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | 3 x 600V AC | - | 30kW | - | - | for DIN rail mounting | for wall mounting | - | - | keypad | PC | - | - | - | vector inverter | 3 x 500...600V AC | 0...10V | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1-34030FB-A6SOE1 EATON ELECTRIC | In Stock | - | - | - | RoHS compliant | - | - | integrated brake transistor | with switches | - | 3 x 400V AC | - | 15kW | - | - | for DIN rail mounting | for wall mounting | - | - | keypad | PC | - | - | - | vector inverter | 3 x 380...480V AC | 0...10V | - | - | - | - | - | - | - | - | - | - | ||
![]() DA1-35105NB-B55C EATON ELECTRIC | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | 3 x 600V AC | - | 75kW | - | - | for DIN rail mounting | for wall mounting | - | - | keypad | PC | - | - | - | vector inverter | 3 x 500...600V AC | 0...10V | - | - | - | - | - | - | - | - | - | - | ||
![]() DA1-35034NB-B20C EATON ELECTRIC | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | 3 x 600V AC | - | 22kW | - | - | for DIN rail mounting | for wall mounting | - | - | keypad | PC | - | - | - | vector inverter | 3 x 500...600V AC | 0...10V | - | - | - | - | - | - | - | - | - | - | ||
![]() DA1-35022NB-B55C EATON ELECTRIC | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | 3 x 600V AC | - | 15kW | - | - | for DIN rail mounting | for wall mounting | - | - | keypad | PC | - | - | - | vector inverter | 3 x 500...600V AC | 0...10V | - | - | - | - | - | - | - | - | - | - | ||
![]() EASY-COM-SWD-C1 EATON ELECTRIC | 41 | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | communication | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EASY-RTD-DC-43-03B1-00 EATON ELECTRIC | 42 | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | display | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |