- Built-in depth
- Degree of protection (IP), front side
- Height of the front
- IO link master
- Number of HW-interfaces RS-232
- Number of HW-interfaces RS-422
- Number of HW-interfaces RS-485
- Number of HW-interfaces USB
- Number of HW-interfaces Wireless
- Number of HW-interfaces industrial Ethernet
- Number of HW-interfaces other
- Number of HW-interfaces parallel
Attribute column
Manufacturer
Eaton Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Approvals | Backlighting | Base Product Number | Built-in depth | Degree of protection (IP), front side | Dimensions | Height of the front | IO link master | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Number of buttons with LED | Number of colours of the display | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Package | Processor Speed | Processor Type | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | RoHS | Screen diagonal | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of display | Voltage type of supply voltage | Wall mounting/direct mounting | Width of the front | With colour display | With touch screen | Operating Temperature | Series | Part Status | Voltage - Supply | Supply Voltage | Depth | Current Rating | Output | Termination Style | Output Type | Number of Ports | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Display Type | Maximum Pressure | Features | Port Type | IP Rating | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | 769 |
| - | - | Cylinder | - | -- | - | Yes | - | - | - | 170 x 130 x 39 mm | - | - | - | - | XV-102 | +50°C | - | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | Active | 5V | 24 V dc | 39mm | - | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | 3 | ±1% | 15 PSI (103.42 kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | TFT | -- | Amplified Output, Temperature Compensated | Ethernet, RS232, RS485 | IP20, IP65 | 170mm | 130mm | ||
![]() XV-152-D6-10TVRC-10 Eaton | In Stock | - | - | Front Mount | - | 4 | - | CSA, UL | - | - | - | - | - | - | - | Turck | U-79939 | - | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 0.5 m | - | ||
![]() XV-102-BE-35TQRC-10 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFD-80-B Eaton | In Stock | - | - | - | - | - | - | - | - | R5F113 | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 179660 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 50.1 | IP65 | - | 174 | No | - | - | - | - | - | - | - | 0 | 16777216 | 2 | 1 | 0 | 1 | 0 | 1 | 0 | 2 | 0 | 0 | 1024 | 600 | 1 | - | - | - | - | No | No | No | No | No | No | - | 10.1 | No | 19.2 - 30 | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Yes | TFT | DC | No | 269 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166704 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 49 | IP65 | - | 260 | No | - | - | - | - | - | - | - | 0 | 65536 | 1 | 2 | 0 | 0 | 0 | 1 | 0 | 2 | 0 | 0 | 640 | 480 | 1 | - | - | - | - | No | No | No | No | No | No | - | 10.4 | No | 20.4 - 28.8 | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | Yes | TFT | DC | No | 345 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 179663 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 50.1 | IP65 | - | 174 | No | - | - | - | - | - | - | - | 0 | 16777216 | 1 | 2 | 0 | 1 | 0 | 1 | 0 | 2 | 0 | 0 | 1024 | 600 | 1 | - | - | - | - | No | No | No | No | No | No | - | 10.1 | No | 19.2 - 30 | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | No | Yes | No | No | No | No | No | No | Yes | TFT | DC | No | 269 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171163 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 33 | IP65 | - | 135 | No | - | - | - | - | - | - | - | 0 | 65536 | 1 | 0 | 0 | 0 | 0 | 1 | 0 | 1 | 0 | 0 | 800 | 480 | 1 | - | - | - | - | No | No | No | No | No | No | - | 7 | No | 20.4 - 28.8 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | TFT | DC | No | 210 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 197667 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 63 | IP65 | - | 156.2 | No | - | - | - | - | - | - | - | 0 | 65536 | 2 | 3 | 0 | 1 | 0 | 1 | 0 | 2 | 0 | 0 | 640 | 480 | 1 | - | - | - | - | No | No | No | No | No | No | - | 5.7 | No | 19.2 - 30 | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | TFT | DC | No | 212.2 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 142531 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 34 | IP65 | - | 130 | No | - | - | - | - | - | - | - | 0 | 65536 | 1 | 1 | 0 | 1 | 0 | 1 | 0 | 2 | 0 | 0 | 640 | 480 | 1 | - | - | - | - | No | No | No | No | No | No | - | 5.7 | No | 20.4 - 28.8 | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | Yes | TFT | DC | No | 170 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 179668 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 50.1 | IP65 | - | 174 | No | - | - | - | - | - | - | - | 0 | 16777216 | 2 | 2 | 0 | 1 | 0 | 1 | 0 | 2 | 0 | 0 | 1024 | 600 | 1 | - | - | - | - | No | No | No | No | No | No | - | 10.1 | No | 19.2 - 30 | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | Yes | TFT | DC | No | 269 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 142539 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 33 | IP65 | - | 135 | No | - | - | - | - | - | - | - | 0 | 65536 | 1 | 1 | 0 | 1 | 0 | 1 | 0 | 2 | 0 | 0 | 800 | 480 | 1 | - | - | - | - | No | No | No | No | No | No | - | 7 | No | 20.4 - 28.8 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | No | TFT | DC | No | 210 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 142536 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 33 | IP65 | - | 135 | No | - | - | - | - | - | - | - | 0 | 65536 | 1 | 1 | 0 | 1 | 0 | 1 | 0 | 2 | 0 | 0 | 800 | 480 | 1 | - | - | - | - | No | No | No | No | No | No | - | 7 | No | 20.4 - 28.8 | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | Yes | TFT | DC | No | 210 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 659 |
| - | - | - | - | - | - | Yes | - | - | - | 210 x 135 x 38 mm | - | - | - | - | XV-102 | +50°C | - | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | 38mm | - | - | - | - | 3 | - | - | - | - | - | TFT | - | - | Ethernet, RS232, RS485 | IP20, IP65 | 210mm | 135mm | ||
| Tiny WHSL | 938 |
| - | - | - | - | - | - | Yes | - | - | - | 345 x 260 x 54 mm | - | - | - | - | XV-152 | +50°C | - | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | 32 Bit RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | 54mm | - | - | - | - | 1 | - | - | - | - | - | TFT | - | - | CANopen | IP20, IP65 | 345mm | 260mm | ||
![]() 153524 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 25 | IP65 | - | 100 | No | - | - | - | - | - | - | - | 0 | 65536 | 1 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | 320 | 240 | 1 | - | - | - | - | No | No | No | No | No | No | - | 3.5 | No | 20.4 - 28.8 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | Yes | TFT | DC | No | 136 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 153528 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 33 | IP65 | - | 135 | No | - | - | - | - | - | - | - | 0 | 65536 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 2 | 0 | 0 | 800 | 480 | 1 | - | - | - | - | No | No | No | No | No | No | - | 7 | No | 20.4 - 28.8 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | TFT | DC | No | 210 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166701 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 47 | IP65 | - | 156 | No | - | - | - | - | - | - | - | 0 | 65536 | 1 | 2 | 0 | 0 | 0 | 1 | 0 | 2 | 0 | 0 | 640 | 480 | 1 | - | - | - | - | No | No | No | No | No | No | - | 5.7 | No | 20.4 - 28.8 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | TFT | DC | No | 212 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140008 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 25 | IP65 | - | 100 | No | - | - | - | - | - | - | - | 0 | 65536 | 1 | 0 | 0 | 0 | 0 | 1 | 0 | 1 | 0 | 0 | 320 | 240 | 1 | - | - | - | - | No | No | No | No | No | No | - | 3.5 | No | 20.4 - 28.8 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | TFT | DC | No | 136 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 179664 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 50.1 | IP65 | - | 174 | No | - | - | - | - | - | - | - | 0 | 16777216 | 2 | 2 | 0 | 1 | 0 | 1 | 0 | 2 | 0 | 0 | 1024 | 600 | 1 | - | - | - | - | No | No | No | No | No | No | - | 10.1 | No | 19.2 - 30 | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | No | Yes | No | No | No | No | No | No | Yes | TFT | DC | No | 269 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |