- Width
- Height
- Length
- Series
- Dimensions
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Type
- Operating Temperature Range
- Terminal Type
- Time Delay
- Depth
Attribute column
Manufacturer
Eaton Monitor - Relay Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Contact Current | Dim | Dimensions | Error registration possible | Indication of insulation value | Line capacity | Maximum Operating Temperature | Minimum Operating Temperature | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Phase Type | Programmable | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated frequency | Response value impedance 1 | Response value impedance 2 | Standard Frequency | Type of electric connection | Voltage type for actuating | With detachable clamps | Packaging | Series | Type | Depth | Frequency Stability | Function | Symmetry-Max | Load Capacitance | Terminal Type | Operating Temperature Range | Power Consumption | Contact Configuration | Time Delay | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 184775 EMR6-RC690 Eaton | 2845 |
| - | DIN Rail | - | - | - | 109.5 x 45 x 78mm | - | - | - | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | Screw | +60°C | - | - | - | 78mm | 109.5mm | 45mm | ||
![]() 184781 EMR6-IM15-A-1 Eaton | 2646 |
| - | DIN Rail | - | - | - | 109.5 x 22.5 x 78mm | - | - | - | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | Screw | +60°C | - | - | 0.1 → 30s | 78mm | 109.5mm | 22.5mm | ||
![]() 184787 EMR6-T100-A-1 Eaton | 2309 |
| - | DIN Rail | - | - | - | 109.5 x 22.5 x 78mm | - | - | - | +60°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | Screw | +60°C | - | - | - | 78mm | 109.5mm | 22.5mm | ||
| Tiny WHSL | 2368 |
| - | DIN Rail | - | - | - | 109.5 x 45 x 78mm | - | - | - | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | Screw | +60°C | - | - | 0.1 → 30s | 78mm | 109.5mm | 45mm | ||
| Tiny WHSL | 2708 |
| - | DIN Rail | - | - | - | 109.5 x 22.5 x 78mm | - | - | - | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | Screw | +60°C | - | - | 0.1 → 30s | 78mm | 109.5mm | 22.5mm | ||
| Tiny WHSL | 2238 |
| - | DIN Rail | - | - | - | 109.5 x 22.5 x 78mm | - | - | - | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | Screw | +60°C | - | - | 0.1 → 30s | 78mm | 109.5mm | 22.5mm | ||
![]() 184776 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 0 | 0 | - | - | - | - | - | 160 - 300 | 160 - 300 | 0 - 0 | - | - | - | - | Screw connection | AC | No | - | - | - | 103.7 | - | - | - | - | - | - | - | - | - | 85.6 | - | 22.5 | ||
![]() 184775 Eaton | In Stock | - | - | - | - | - | - | - | No | No | 20 | - | - | 0 | 0 | 0 | - | - | - | - | - | 0 - 0 | 0 - 0 | 0 - 0 | 15 - 60 | 1 - 100 | 1 - 200 | - | Screw connection | AC/DC | No | - | - | - | 100 | - | For mixed system | - | - | - | - | - | - | - | 78 | - | 45 | ||
![]() 184778 Eaton | In Stock | - | - | - | - | - | (L x W x H) 104.6 x 22.5 x 85.6 mm | - | - | - | - | - | - | 2 | 0 | 0 | - | - | - | - | - | 400 - 400 | 400 - 400 | 0 - 0 | - | - | - | - | Screw connection | AC | No | - | - | EMR6-W400-M-1 | 103.7 | - | - | - | - | - | - | - | - | - | 85.6mm | 104.6mm | 22.5mm | ||
![]() 184762 Eaton | In Stock | - | - | - | - | - | (L x W x H) 104.6 x 22.5 x 85.6 mm | - | - | - | - | - | - | 2 | 0 | 0 | - | - | - | - | - | 300 - 500 | 300 - 500 | 0 - 0 | - | - | - | - | Screw connection | AC | No | - | - | EMR6-A500-D-1 | 103.7 | - | - | - | - | - | - | - | - | - | 85.6mm | 104.6mm | 22.5mm | ||
![]() EMR6-I15-B-1 Eaton | In Stock | - | - | - | QFN | 4A | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | No | - | - | - | - | - | - | 14 | - | - | - | Bulk | - | CLOCK OSCILLATOR | - | ±25(ppm) | - | 55(%) | 15(pF) | - | - | 2.6VA | DPDT | - | - | - | - | ||
![]() EMR6-W500-D-1 Eaton | 35 | - | - | - | PQFN | 4A | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | 3 Phase | No | - | - | - | - | - | - | 24.576 | - | - | - | Bulk | - | CLOCK OSCILLATOR | - | ±25(ppm) | - | 55(%) | 15(pF) | - | - | 18VA | DPDT | - | - | - | - | ||
![]() EMR6-W400-M-1 Eaton | In Stock | - | - | - | PQFN | 4A | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | 3 Phase | No | - | - | - | - | - | - | 74.25 | - | - | - | Bulk | - | CLOCK OSCILLATOR | - | ±20(ppm) | - | 55(%) | 15(pF) | - | - | 18VA | DPDT | - | - | - | - | ||
![]() EMR6-A500-D-1 Eaton | 12 | - | - | - | QFN | 4A | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | 3 Phase | No | - | - | - | - | - | - | 7.3728 | - | - | - | Bulk | - | CLOCK OSCILLATOR | - | ±20(ppm) | - | 55(%) | 15(pF) | - | - | 15VA | DPDT | - | - | - | - | ||
![]() 184779 Eaton | In Stock | - | - | - | - | - | (L x W x H) 104.6 x 22.5 x 85.6 mm | - | - | - | - | - | - | 2 | 0 | 0 | - | - | - | - | - | 300 - 500 | 300 - 500 | 0 - 0 | - | - | - | - | Screw connection | AC | No | - | - | EMR6-W500-D-1 | 103.7 | - | - | - | - | - | - | - | - | - | 85.6mm | 104.6mm | 22.5mm | ||
![]() 184764 Eaton | In Stock | - | - | - | - | - | (L x W x H) 104.6 x 22.5 x 85.6 mm | - | - | - | - | - | - | 2 | 0 | 0 | - | - | - | - | - | 300 - 500 | 300 - 500 | 0 - 0 | - | - | - | - | Screw connection | AC | No | - | - | EMR6-AW500-D-1 | 103.7 | - | - | - | - | - | - | - | - | - | 85.6mm | 104.6mm | 22.5mm | ||
![]() 184768 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 0 | 0 | - | - | - | - | - | 90 - 170 | 90 - 170 | 0 - 0 | - | - | - | - | Screw connection | AC | No | - | - | - | 103.7 | - | - | - | - | - | - | - | - | - | 85.6 | - | 22.5 | ||
![]() 184774 Eaton | In Stock | - | - | - | - | - | - | - | Yes | No | 20 | - | - | 2 | 0 | 0 | - | - | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | 15 - 60 | 1 - 100 | 1 - 200 | - | Screw connection | AC/DC | No | - | - | - | 107 | - | For mixed system | - | - | - | - | - | - | - | 85.6 | - | 45 | ||
![]() 184772 Eaton | In Stock | - | - | - | - | - | (L x W x H) 104.6 x 22.5 x 85.6 mm | - | Yes | No | 10 | - | - | 1 | 0 | 0 | - | - | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | 15 - 60 | 1 - 100 | 0 - 0 | - | Screw connection | AC/DC | No | - | - | EMR6-R250-A-1 | 103.7 | - | For mixed system | - | - | - | - | - | - | - | 85.6mm | 104.6mm | 22.5mm | ||
![]() 184777 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 0 | 0 | - | - | - | - | - | 380 - 380 | 380 - 380 | 0 - 0 | - | - | - | - | Screw connection | AC | No | - | - | - | 103.7 | - | - | - | - | - | - | - | - | - | 85.6 | - | 22.5 |