- Width
- Height
- Length
- Series
- Dimensions
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Type
- Operating Temperature Range
- Terminal Type
- Time Delay
- Depth
Attribute column
Manufacturer
Eaton Monitor - Relay Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | Maximum Operating Temperature | Minimum Operating Temperature | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Standards Met | Type of electric connection | Voltage type for actuating | With detachable clamps | Series | Depth | Terminal Type | Operating Temperature Range | Time Delay | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 184767 Eaton | In Stock | - | - | - | - | - | - | 2 | 0 | 0 | 530 - 820 | 530 - 820 | 0 - 0 | - | Screw connection | AC | No | - | 107 | - | - | - | 85.6 | - | 45 | ||
![]() 184761 Eaton | In Stock | - | - | - | - | - | - | 2 | 0 | 0 | 160 - 300 | 160 - 300 | 0 - 0 | - | Screw connection | AC | No | - | 103.7 | - | - | - | 85.6 | - | 22.5 | ||
![]() 184788 EMR6-T200-A-1 Eaton | 2149 |
| - | DIN Rail | 109.5 x 22.5 x 78mm | +60°C | -40°C | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | Screw | +60°C | - | 78mm | 109.5mm | 22.5mm | ||
| Tiny WHSL | 2670 |
| - | DIN Rail | 109.5 x 22.5 x 78mm | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | Screw | +60°C | 0.1 → 30s | 78mm | 109.5mm | 22.5mm | ||
![]() 184779 EMR6-W500-D-1 Eaton | 2302 |
| - | DIN Rail | 109.5 x 22.5 x 78mm | +60°C | -25°C | - | - | - | - | - | - | CSA, GL, UL | - | - | - | Eaton Moeller | - | Screw | -25 → +60°C | 0.1 → 30s | 78mm | 109.5mm | 22.5mm | ||
![]() 184765 Eaton | In Stock | - | - | - | - | - | - | 2 | 0 | 0 | 350 - 580 | 350 - 580 | 0 - 0 | - | Screw connection | AC | No | - | 107 | - | - | - | 85.6 | - | 45 | ||
| Tiny WHSL | 2194 |
| - | DIN Rail | 109.5 x 22.5 x 78mm | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | Screw | -25 → +60°C | 0.1 → 30s | 78mm | 109.5mm | 22.5mm | ||
![]() 184760 EMR6-PH45 Eaton | 10052065 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | 68mm | 8mm | 45mm | ||
![]() 184790 EMR6-I1-A-1 Eaton | 2693 |
| - | DIN Rail | 109.5 x 22.5 x 78mm | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | Screw | +60°C | 0.1 → 30s | 78mm | 109.5mm | 22.5mm | ||
![]() 184755 EMR6-I15-B-1 Eaton | 2158 |
| - | DIN Rail | 109.5 x 22.5 x 78mm | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | Screw | +60°C | 0.1 → 30s | 78mm | 109.5mm | 22.5mm | ||
![]() 184754 EMR6-I15-A-1 Eaton | 2008 |
| - | DIN Rail | 109.5 x 22.5 x 78mm | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | Screw | +60°C | 0.1 → 30s | 78mm | 109.5mm | 22.5mm | ||
![]() 184772 EMR6-R250-A-1 Eaton | 2419 |
| - | DIN Rail | 109.5 x 22.5 x 78mm | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | Screw | +60°C | - | 78mm | 109.5mm | 22.5mm | ||
| Tiny WHSL | 2306 |
| - | DIN Rail | 109.5 x 22.5 x 78mm | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | Screw | +60°C | 0.1 → 30s | 78mm | 109.5mm | 22.5mm | ||
![]() 184789 EMR6-F500-G-1 Eaton | 2399 |
| - | DIN Rail | 109.5 x 22.5 x 78mm | +60°C | -20°C | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Eaton Moeller | - | Screw | -20 → +60°C | - | 78mm | 109.5mm | 22.5mm | ||
![]() 184780 EMR6-IM1-A-1 Eaton | 2984 |
| - | DIN Rail | 109.5 x 22.5 x 78mm | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | Screw | +60°C | 0.1 → 30s | 78mm | 109.5mm | 22.5mm | ||
![]() 184778 EMR6-W400-M-1 Eaton | 2520 |
| - | DIN Rail | 109.5 x 22.5 x 78mm | +60°C | -25°C | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Eaton Moeller | - | Screw | -25 → +60°C | 0.1 → 30s | 78mm | 109.5mm | 22.5mm | ||
![]() 184776 EMR6-W300-C-1 Eaton | 2016 |
| - | DIN Rail | 109.5 x 22.5 x 78mm | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | Screw | +60°C | 0.1 → 30s | 78mm | 109.5mm | 22.5mm | ||
| Tiny WHSL | 2060 |
| - | DIN Rail | 109.5 x 22.5 x 78mm | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | Screw | +60°C | 0.1 → 30s | 78mm | 109.5mm | 22.5mm | ||
| Tiny WHSL | 2851 |
| - | DIN Rail | 109.5 x 22.5 x 78mm | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | Screw | +60°C | 0.1 → 30s | 78mm | 109.5mm | 22.5mm | ||
![]() 184783 EMR6-IF15-A-1 Eaton | 2462 |
| - | DIN Rail | 109.5 x 22.5 x 78mm | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | Screw | +60°C | 0.1 → 30s | 78mm | 109.5mm | 22.5mm |