- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accessory | Button Ø | Cable entry | Connections | Content | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Electrical lifespan | Factory colour | Front panel thickness | Lighting type | Max. temperature | Min. temperature | Model | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Print motif | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated current In | Rated permanent current Iu | Recess diameter | Spare part | Switch/button features | Switching current (max.) | Type of accessory/spare part | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type for actuating | Type | Function | Durability | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 158821 Eaton | In Stock | - | - | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 159058 Eaton | In Stock | - | - | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 158830 Eaton | In Stock | - | - | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 259579 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | 0 - 0 | 0 - 0 | 110 - 130 | - | - | - | - | - | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | ||
![]() 259487 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | 0 - 0 | 0 - 0 | 110 - 130 | - | - | - | - | - | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | ||
![]() 189787 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 1 | - | 48 - 48 | 48 - 48 | 0 - 0 | - | - | - | - | - | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | ||
![]() 158978 Eaton | In Stock | - | - | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | ||
![]() H03916-50 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216385 Eaton | In Stock | - | - | - | - | - | Cage clamp connector | 1pc(s) | - | - | - | (W x H) 30 mm x 39 mm | 1.2 x 10<sup>6</sup> cycles | - | - | - | +70°C | -25°C | Top mounting and integrable | 0 | 1 | 0 | - | - | - | - | - | - | - | - | - | 6A | - | - | Spring clamp connection | - | - | M22-CK01 | - | 5 x 10<sup>6</sup> cycles | 39mm | - | 30mm | ||
![]() 216712-1 Eaton | In Stock | - | - | - | 36.5mm | - | - | 1pc(s) | - | - | - | - | - | Black | 6mm | None | +70°C | -25°C | - | - | - | - | None | - | - | - | - | - | 22mm | - | round,planar | - | - | - | - | - | - | M22-DP-S | momentary | - | - | 42.6mm | - | ||
![]() 231078 Eaton | In Stock | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M22-XLED60 | - | - | - | - | - | ||
![]() 093436 Eaton | In Stock | - | - | - | - | - | - | 1pc(s) | IP30 | - | Built-in device | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | 20 | - | Toggle | - | - | - | T0-1-15321/IVS | - | - | - | - | - | ||
![]() 131730 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 158957 Eaton | In Stock | - | - | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 159052 Eaton | In Stock | - | - | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 281132 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 - 240 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | ||
![]() 159130 Eaton | In Stock | - | - | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 169033 Eaton | In Stock | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Extension module | - | - | - | - | - | - | - | - | - | - | ||
![]() 142417 Eaton | In Stock | - | - | - | - | - | - | - | - | 4X, 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 122876 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3200 | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - |