- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | For Use With | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Range | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Supply | Depth | Output | Termination Style | Number of Contacts | Output Type | Failure Rate | Voltage | Accessory Type | Number of Poles | Throw Configuration | Accuracy | Contact Current Rating | Operating Pressure | Pressure Type | Port Style | Port Size | Terminal Type | Operating Temperature Range | Maximum Pressure | Connection Type | Features | IP Rating | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | +80°C | -40°C | Side Mount | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 10 A | - | - | - | - | Screw | -40 → +80 °C | - | - | - | - | - | - | - | - | ||
![]() 017253 H-P1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149220 125AXTN2 Eaton | In Stock | - | - | - | Cylinder | -- | - | - | - | 125A | - | - | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 8 V ~ 30 V | - | 1 V ~ 5 V | Packard, 3 Pin | - | Analog Voltage | - | - | - | 3P+N | - | ±0.5% | - | 100 PSI (689.48 kPa) | Vented Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | -- | - | Amplified Output, Temperature Compensated | - | - | - | - | - | ||
![]() 149232 1CLX Eaton | In Stock | - | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 5V | - | 0.5 V ~ 4.5 V | MD, 4 Pin | - | Analog Voltage | - | - | Barrel Lock | - | - | ±0.5% | - | 75 PSI (517.11 kPa) | Vented Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | - | -- | - | Amplified Output, Temperature Compensated | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Module Cube | -- | - | - | - | - | - | - | Side Mount | DILM250-DILH2600 | - | - | -40°C ~ 85°C | - | -- | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V ~ 30 V | - | 0 V ~ 5 V | Connector | 2 | Analog, RS-232 | - | - | - | - | - | ±0.05% | 10 A | ±300 PSI (±2068.43 kPa) | Differential | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | - | ±600 PSI (±4136.85 kPa) | - | -- | - | - | - | - | - | ||
![]() 230263 40DILE-C Eaton | In Stock | - | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V ~ 30 V | - | 0 V ~ 5 V | Connector | - | Analog, RS-485 | - | - | - | - | - | ±0.05% | 4 A | 1 PSI (6.89 kPa) | Vented Gauge | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | - | - | 3 PSI (20.68 kPa) | - | -- | - | - | - | - | - | ||
![]() 276424 DILA-XHI04 Eaton | In Stock | - | - | - | Module Cube | -- | - | - | - | - | +60°C | -25°C | Front Fixing | DILA, DILM7 - DILM38 | - | - | -55°C ~ 110°C | - | PPT2 | - | - | Active | - | - | - | - | - | - | - | - | 6 V ~ 34 V | - | 0 V ~ 5 V | Connector | 4 | Analog, RS-485 | - | - | - | - | - | ±0.075% | 16 A | 50 PSI (344.74 kPa) | Differential | Threaded | Female - 1/8 (3.18mm) Swagelok™, Dual | Screw terminals | -25 → +60 °C | 600 PSI (4136.85 kPa) | - | -- | - | - | - | - | - | ||
![]() 248432 Z-HK Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 3 A | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 100A | +40°C | -25°C | - | - | - | 690V ac | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | 65kW | - | 125mm | - | - | - | - | - | - | - | 3P | Single | - | - | - | - | - | - | Screw | - | - | - | - | IP65 | - | - | 280mm | 200mm | ||
![]() 2242-6-6S Eaton | In Stock | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | M30C-FD-R-ETCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101-1036 Eaton | In Stock | - | - | DIN Rail, Panel Mount | - | - | - | Littelfuse | LPHV0001Z | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | 1,000 V | - | - | - | - | - | - | - | - | - | - | - | - | Pressure Connector | - | - | - | - | - | - | ||
![]() 4401-10S Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207365 P3-63/I4-SI/N Eaton | In Stock | - | - | Surface Mount | - | - | - | - | - | 63A | +40°C | -25°C | - | - | - | 150 V | - | - | Eaton Moeller | - | 1 % | - | - | 100 ppm/°C | 246 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | 240mm | - | - | - | - | - | - | - | 3P+N | NO/NC | - | - | - | - | - | - | Screw | - | - | - | - | IP65 | 650 µm | - | 160mm | 139mm | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | - | - | - | 32A | +50°C | -25°C | - | - | - | 440V ac | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±5% | Active | 2 | ±100ppm/°C | 18 Ohms | - | - | Metal Film | 0.25W, 1/4W | 13kW | - | 80mm | - | - | - | - | -- | - | - | 1P | - | - | - | - | - | - | - | Screw | - | - | - | Flame Retardant Coating, Safety | IP65 | - | -- | 180mm | 100mm | ||
![]() 207076 T0-1-8210/I1 Eaton | In Stock | - | - | - | Axial | Axial | - | - | - | - | +40°C | -25°C | - | - | - | 240 V dc, 690V ac | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±2% | Active | 2 | ±100ppm/°C | 1.6 kOhms | - | - | Metal Film | 0.25W, 1/4W | 7.5kW | - | 102mm | - | - | - | - | -- | - | - | 1P | - | - | - | - | - | - | - | Screw | - | - | - | Flame Retardant Coating, Safety | IP65 | - | -- | 137mm | 80mm | ||
![]() 207178 T3-2-8211/I2 Eaton | In Stock | - | - | - | Axial | Axial | - | - | - | - | +40°C | -25°C | - | - | - | 240 V dc, 690V ac | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 113 Ohms | - | - | Metal Film | 0.25W, 1/4W | 22kW | - | 107mm | - | - | - | - | -- | - | - | 2P | - | - | - | - | - | - | - | Screw | - | - | - | Flame Retardant Coating, Safety | IP65 | - | -- | 180mm | 100mm | ||
![]() 095687 R-AT4 Eaton | In Stock | - | - | - | Axial | Axial | AT Series | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 76.8 Ohms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | -- | - | Rotary Lever | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | - | - | ||
![]() 090792 F-AT4 Eaton | In Stock | - | - | - | Axial | Axial | AT Series | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 549 kOhms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | -- | - | Head | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | - | - | ||
![]() 063267 HH-K Eaton | In Stock | - | - | - | Axial | Axial | AT Series | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 768 Ohms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | -- | - | Rotary Lever | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | - | - | ||
![]() 074212 IA-AT4 Eaton | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 11 kOhms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | -- | - | Enclosure | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | - | - |