- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Shape | Package Cooled | Material Finish | Approvals | Built-in depth | Cable entry | Current Type | Degree of protection (IP) | Degree of protection (IP), front side | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Maximum Temperature | Mfr | Minimum Operating Temperature | Minimum Temperature | Mounting | Mounting Styles | NEMA Rating | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Package | Product Status | Programmable | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated permanent current Iu | Special Features | Standard Frequency | Type of control element | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | Voltage-Input | Voltage, Rating | Packaging | Series | Part Status | Type | Applications | Power (Watts) | Power Rating | Supply Voltage | Depth | Current Rating | Frequency Stability | Efficiency | Symmetry-Max | Current - Output (Max) | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Number of Poles | Throw Configuration | Input Type | Voltage - Output | Terminal Type | Form | Output Connector | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 284927 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 60 | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 23.98°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() 281179 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 - 230 | 230 - 230 | 0 - 0 | - | - | - | - | - | - | AC | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 5.76°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 158817 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | Long turning handle | Screw connection | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.11°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() 149436 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | - | - | IP2X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | Cover grip | Screw connection | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.79°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 159147 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | Long turning handle | Screw connection | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 7.33°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 159066 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | Long turning handle | Screw connection | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 23.98°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() 2027-4-4S Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBMR30 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memshield 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3P+N | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBMBT2503 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 055335 P1-25/V/SVB Eaton | In Stock | - | - | Rear Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | +50°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V ac | - | P1-25 | - | - | - | - | 13kW | - | 3in | - | - | - | - | - | - | - | - | - | 3P | Single | - | - | Screw | - | - | - | - | IP65 | - | - | 5.5in | 3in | ||
![]() XB8/5/C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | +60°C | - | - | -55°C | - | Surface Mount, Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | EN54-3 | - | - | - | - | - | - | - | - | XB8 | - | - | - | - | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 104mm | - | - | ||
![]() FF1010-1208S Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SOL-LX-W/RF/W1/D Eaton | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | DC | - | - | Cutler Hammer, Div of Eaton Corp | PDG14M0110TFFN | - | - | +70°C | - | - | -25°C | Panel | Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | EN54-3 | - | - | - | - | - | - | - | - | Eaton Fulleon | - | - | - | - | - | 9 → 60 V dc | - | 110 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66mm | - | - | ||
![]() 2021-4-4S Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | - | - | - | - | Case | Active | - | - | - | - | - | - | - | - | - | - | - | - | 100 ~ 240 VAC | - | - | DT018S (18W) | - | - | ITE (Commercial) | 18 W | - | - | - | - | - | Level VI | - | 2A | - | - | - | - | - | - | IEC 320-C8 | 9V | - | Desktop | USB Micro | - | - | - | - | - | - | - | ||
![]() XDP4/ST(400V50HZ) Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5kW | - | - | 11.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T0-2-8900/EA/SVB-SW Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1-32/I2H/SVB K-CI Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22kW | - | - | 45A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M30-FI3 Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | - | No | - | - | - | - | - | - | 28.6363 | - | - | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | ±25(ppm) | - | 55(%) | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | IP66, IP67, IP69 | - | - | - | - | ||
![]() M30-FI4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP69 | - | - | - | - |