- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Accessory | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Cable entry | Connections | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Explosion safety category for dust | Explosion safety category for gas | Front built-in possible | Material housing | Max. temperature | Min. temperature | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rack-assembly possible | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | RoHS-compliant | SIL according to IEC 61508 | Spare part | Suitable for safety functions | Type of accessory/spare part | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Type of output voltage | Voltage type for actuating | Wall mounting/direct mounting | Type | Depth | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 259493 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | 48 - 48 | 48 - 48 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | ||
![]() 266204 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | DC | - | - | - | - | - | ||
![]() 266596 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 1 | - | - | 0 - 0 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | ||
![]() 199334 Eaton | In Stock | - | - | - | - | - | - | - | Push-in connector | 1pc(s) | - | - | - | - | - | - | - | - | +55°C | -25°C | - | - | - | 0 | 0 | 0 | - | - | 230 - 230 | 0 - 0 | 0 - 0 | - | - | - | - | Yes | - | - | - | - | - | Spring clamp connection | - | - | AC | - | U-PKZ0(230V50HZ)-PI | - | - | - | ||
![]() 136503 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | 0 - 0 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | Self powered | - | - | - | - | - | ||
![]() 278451 Eaton | In Stock | - | - | - | - | - | - | - | Screws | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | ZB32-10 | - | - | - | ||
![]() 144556 Eaton | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Other | - | - | - | - | - | - | - | - | - | - | ||
![]() 138372 Eaton | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Contact protection rail | - | - | - | - | - | - | - | - | - | - | ||
![]() 211108 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | IP54 | - | Other | - | - | - | - | Plastic | - | - | Surface mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 181 | 100 | 100 | ||
![]() 271528 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | - | Other | - | - | - | - | Plastic | - | - | Surface mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 | 375 | 250 | ||
![]() 231230 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | - | 13 | - | - | - | - | Plastic | - | - | Surface mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 222 | 125 | 120 | ||
![]() 260792 Eaton | In Stock | - | - | - | - | No | No | - | - | - | - | - | - | - | None | None | No | - | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | None | - | No | - | - | - | - | DC | - | Yes | - | 107 | 28 | 66.5 | ||
![]() 1313209 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Other | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | Other | - | Other | - | - | - | - | - | - | - | ||
![]() 1314203 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | 690 - 690 | 0 | 125 | - | - | - | - | - | - | Other | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 019120 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | 690 - 690 | 11 | 32 | - | - | - | - | - | - | Door coupling rotary drive | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 043624 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | 690 - 690 | 5.5 | 20 | - | - | - | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 1318027 Eaton | In Stock | - | - | - | - | - | - | Top/bottom | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | - | - | - | - | - | - | Without actuator | - | Bolt connection | - | - | - | - | - | - | - | ||
![]() 1713610 Eaton | In Stock | - | - | - | - | - | - | Top/bottom | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | Rocker lever | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 158687 Eaton | In Stock | - | - | - | - | - | - | Side | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 158709 Eaton | In Stock | - | - | - | - | - | - | Side | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - |