- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | (Ø) | Base Product Number | Built-in diameter | Cable entry | Colour lens | Construction type | Contact Materials | Contact Sizes | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Labelled | Lifetime @ Temp. | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Package Type | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated surge voltage | Shape of lens | Signal type | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage Rated | Voltage type | Voltage type for actuating | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Capacitance | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Contact Finish | Function | Number of Contacts | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Load Capacitance | Operating Mode | Shell Size, MIL | Number of Poles | Throw Configuration | Frequency Tolerance | Manufacturer Size Code | Contact Current Rating | Wire Gauge or Range - AWG | Contact Termination | Terminal Type | Wire Gauge or Range - mm² | Includes | Termination Finish | Features | Product Category | Wire Gauge or Range - Coaxial | Insulated | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H034524-10-SSCE Eaton | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Cal-Chip Electronics, Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | - | - | -55°C ~ 125°C | TC | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±10% | - | - | - | - | Molded | - | - | - | - | - | 10 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Ohm | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | - | - | ||
![]() 171280 Eaton | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | 70mm | RS73F1JRT | - | - | - | - | - | - | IP66 | - | 4X | - | (Ø) 70 mm | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | Flash | - | - | - | - | AC/DC | - | - | -55°C ~ 155°C | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | - | 2 | ±25ppm/°C | - | SL7-FL24-A-HPM | 270 Ohms | - | Thick Film | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash light | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | AEC-Q200 | ||
![]() 019894 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | 1.3mm | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | LEMO | - | 0 | 0 | - | - | - | Bulk | - | Active | - | - | - | - | 690 - 690 | 30 | 63 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | 3B | - | - | - | - | - | - | Signal, Machined | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-26 AWG | Crimp | - | 0.14 ~ 0.34mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 055483 Eaton | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | Suntsu Electronics, Inc. | - | 0 | 0 | - | - | - | Bulk | - | Active | - | - | - | - | 690 - 690 | 5.5 | 20 | - | - | - | Door coupling rotary drive | - | Screw connection | - | - | - | - | -30°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.2 MHz | ±25ppm | - | - | - | - | - | - | 100 Ohms | - | - | - | 16pF | Fundamental | - | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() 171800 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | - | 0 | 0 | 2 | Tape & Reel (TR) | - | Active | - | 0 - 0 | 0 - 0 | 18 - 18 | - | - | - | - | - | - | - | Screw connection | - | - | - | AC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 291469 Eaton | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | RN73R2B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | 80 | 4 | - | - | - | Fork | - | - | - | - | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.05% | - | 2 | ±25ppm/°C | - | - | 109 kOhms | - | Thin Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | Yes | - | - | - | 0.028 (0.70mm) | 33 | - | - | - | AEC-Q200 | ||
![]() 158725 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Side | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 250 | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1319095 Eaton | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Top/bottom | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 315 | - | - | - | Without actuator | - | Bolt connection | - | - | - | - | -30°C ~ 85°C | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 MHz | ±50ppm | - | - | - | - | - | - | 100 Ohms | - | - | - | 10pF | Fundamental | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.018 (0.45mm) | - | - | - | - | - | ||
![]() 158693 Eaton | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Circular | Composite | - | - | - | D38999/26MG | - | Side | - | - | - | 20 | - | IP40 | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 250 | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Plug Housing | For Female Sockets | - | 41 | - | - | - | - | Threaded | - | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 21-41 | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | G | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171471 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 70mm | - | - | - | - | - | - | - | IP66 | - | 4X | - | (Ø) 70 mm | - | - | - | - | TDK InvenSense | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | Non-stop light signal | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | SL7-L120-Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Continuous light | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 159156 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Side | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 250 | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 159021 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Side | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 250 | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 218306 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 22.5 | - | White | Flat | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.2 | 3 | - | - | 24 | - | - | - | ||
![]() 218308 Eaton | In Stock | - | - | 12 to 14 Weeks | - | - | - | - | - | - | - | - | - | 22.5 | - | White | Flat | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Individual Bag | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cable | - | - | - | 22.2 | 3 | - | - | 24 | - | - | - | ||
![]() 248432 Z-HK Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | +40°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690V ac | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65kW | - | - | - | - | 125mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3P | Single | - | - | - | - | - | Screw | - | - | - | - | - | - | - | IP65 | - | - | - | 280mm | 200mm | - | - | - | ||
![]() EBMR30 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memshield 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3P+N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBMBT2503 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 055335 P1-25/V/SVB Eaton | In Stock | - | - | - | Rear Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | +50°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V ac | - | P1-25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13kW | - | - | - | - | 3in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3P | Single | - | - | - | - | - | Screw | - | - | - | - | - | - | - | IP65 | - | - | - | 5.5in | 3in | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | +50°C | - | -25°C | - | - | - | - | - | - | - | - | Main switch Maintenance switch Repair switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690V | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5kW | - | - | - | - | 65mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6P | Single | - | - | - | - | - | Screw | - | - | - | - | - | - | - | IP65 | - | - | - | 48mm | 100mm | - | - | - |