- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Housing Material | Insert Material | Cable entry | Compatible with (details) | Connections | Contact Sizes | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Lead Free Status / RoHS Status | Manufacturer part # | Material housing | Max. temperature | Min. temperature | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated surge voltage | RoHS | RoHS-compliant | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Type of fastening | Voltage type | Voltage type for actuating | Voltage, Rating | With light source | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Fastening Type | Power Rating | Contact Type | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Function | Housing Color | Note | Shell Size, MIL | Includes | Features | Insulated | Height | Length | Width | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 207350 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | 690 - 690 | 30 | 63 | - | - | - | Door coupling rotary drive | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222899 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | 690 - 690 | 11 | 32 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 158819 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Side | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | Long turning handle | - | Screw connection | - | - | - | 150 V | - | - | - | - | 0.1 % | - | - | - | 100 ppm/°C | - | - | 4.32 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 269561 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Bulk | - | 0.1 % | - | - | 2 | 50 ppm/°C | - | - | 49.9 Ω | - | - | - | Metal Film | - | - | 125 mW | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military | - | - | 6.096 mm | 2.29 mm | - | Contains Lead | ||
![]() 216563 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front fastening | - | AC | - | Yes | - | - | - | - | - | - | - | - | - | M22-LED230-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112370 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | 4 | - | - | - | Fork | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 62 | - | - | - | ||
![]() 171473 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Continuous light | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 230107 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 200 - 240 | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219573 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | 4 | - | - | - | Fork | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 75.5 | - | - | - | ||
![]() 262041 Eaton | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | IP65 | - | 12 | - | - | - | - | Plastic | - | - | Surface mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 | - | - | - | - | - | - | - | - | - | 125 | - | 200 | - | - | ||
![]() 067351 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | 690 - 690 | 30 | 63 | - | - | - | Door coupling rotary drive | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 218064 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Floor fastening | - | AC | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 230113 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380 - 440 | 380 - 440 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 278436 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Screws | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZB12-1,6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206900 Eaton | In Stock | - | - | - | - | - | - | Plastic | - | - | - | NOT-AUS | - | - | 1pc(s) | IP65 | - | Other | - | (W x H x D) 200 x 280 x 160 mm | - | 206900 | Plastic | - | - | Surface mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CI-K5-160-M | - | - | - | - | - | - | - | - | - | - | - | - | - | 160mm | - | - | - | - | - | - | - | - | - | 280mm | - | 200mm | - | - | ||
![]() 216575 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cage clamp connector | - | 1pc(s) | - | - | - | - | (W x H) 30 mm x 39 mm | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front fastening | - | AC | - | Yes | - | - | - | - | - | - | - | - | - | M22-CLED230-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | - | 30mm | - | - | ||
![]() 163403 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Side | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171403 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | 20 | - | IP66 | - | 13 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | Active | -- | - | - | Plug Housing | For Male Pins | - | 55 | - | - | - | - | Bayonet Lock | - | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | Chromate over Cadmium | 23-55 | Flash light | Olive Drab | Contacts Not Included | -- | -- | Coupling Nut | - | - | - | - | -- | - | ||
![]() 171801 Eaton | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | 16 | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 0 | 0 | 2 | 0 - 0 | 0 - 0 | 18 - 18 | - | - | - | - | - | - | - | Screw connection | - | - | - | AC | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | - | 11 | - | - | - | - | Bayonet Lock | - | Crimp | - | A | Shielded | Environment Resistant | - | Electroless Nickel | 19-11 | - | Silver | Contacts Not Included | -- | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | -- | - | - | - | - | -- | - | ||
![]() 189766 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum | - | - | -- | - | - | - | 12 (2), 16 (5) | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 0 | 0 | 0 | 208 - 240 | 208 - 240 | 0 - 0 | - | - | - | - | - | - | - | Screw connection | - | - | - | AC | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-5015 | - | Active | -- | - | - | Receptacle Housing | For Male Pins | - | 7 | - | - | - | - | Threaded | - | Crimp | - | W | Unshielded | Fluid Resistant | - | Electroless Nickel | 18-9 | - | Silver | Contacts Not Included | -- | -- | -- | - | - | - | - | -- | - |